- Consumer IC Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
Attribute column
Manufacturer
pSemi Interface - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Noise Figure-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Seated Height-Max | Consumer IC Type | Number of Bands | Built-in IF Amplifier | Input Frequency-Min (RF) | Input Frequency-Max (RF) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA1575T NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 9 dB | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012AC, SOT-109-1, SOP-16 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | Yes | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 40 | 16 | R-PDSO-G16 | Not Qualified | 10 V | INDUSTRIAL | 7 V | 30 mA | 1.75 mm | AUDIO TUNER | 1 | YES | 76 MHz | 108 MHz | 9.9 mm | 3.9 mm | ||
![]() TEA6811V NXP Semiconductors | In Stock | - | Datasheet | YES | 40 | NXP SEMICONDUCTORS | 7 dB | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn85Pb15) | ALSO AVAILABLE FREQUENCY RANGE 0.144 MHZ-22 MHZ | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.762 mm | not_compliant | - | - | R-PDSO-G40 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | 56 mA | 2.7 mm | AUDIO TUNER | 2 | NO | 60 MHz | 108 MHz | 15.4 mm | 7.55 mm | ||
![]() TDA5736M/C1 NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | NXP SEMICONDUCTORS | 9 dB | 80 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | 58 mA | 2 mm | VIDEO TUNER | 2 | YES | 41 MHz | 861 MHz | 8.2 mm | 5.3 mm |