- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Interface IC Type
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
pSemi Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Interface Standards | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Data Rate | Seated Height-Max | Interface IC Type | Screening Level | Supply Voltage1-Nom | Built-in Protections | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9702PW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | - | NXP SEMICONDUCTORS | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-403-1, TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | Yes | 5.5 V | 2.5 V | 3.3 V | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | 30 | 16 | R-PDSO-G16 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | 1.1 mm | INTERFACE CIRCUIT | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() TJA1080ATS/2 NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | - | NXP SEMICONDUCTORS | - | - | - | - | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | - | - | - | - | - | - | 2 mm | INTERFACE CIRCUIT | - | - | - | - | - | 7.2 mm | 5.3 mm | ||
![]() PCA9614DP NXP Semiconductors | In Stock | - | Datasheet | YES | 10 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-10 | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | 5.5 V | 2.3 V | 3.3 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 0.5 mm | unknown | - | - | S-PDSO-G10 | - | - | INDUSTRIAL | - | - | - | - | - | 1.1 mm | INTERFACE CIRCUIT | - | 5 V | - | 3 V | 5.5 V | 3 mm | 3 mm | ||
![]() OQ2545HP NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | 0.5 mm | unknown | - | 48 | S-PQFP-G48 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 1.6 mm | INTERFACE CIRCUIT | - | - | - | - | - | 7 mm | 7 mm | ||
![]() MC33976DWR2 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | 240 | - | - | - | unknown | 30 | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | ||
![]() PC33931EKR2 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | ||
![]() BUK3F00-50WDFY NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | - | NXP SEMICONDUCTORS | - | 3 | 125 °C | -40 °C | - | PLASTIC/EPOXY | QFP | 14 X 14 MM, 2.7 MM HEIGHT, LEAD FREE, MS-022, QFN-64 | QFP64,.7SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | - | Yes | 52 V | 5.5 V | 13 V | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | 0.8 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | 3 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | 14 mm | 14 mm | ||
![]() PR5331C3HN/C370 NXP Semiconductors | In Stock | - | Datasheet | YES | 40 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | HVQCCN | - | LCC40,.24SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | 3.6 V | 2.5 V | 3.3 V | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | 0.5 mm | unknown | - | - | S-PQCC-N40 | - | - | - | - | - | - | - | - | 1 mm | INTERFACE CIRCUIT | - | - | - | - | - | 6 mm | 6 mm | ||
![]() TZA3001AHL NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP32,.28SQ,20 | QFP32,.28SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | 5.5 V | 4.5 V | 5 V | - | - | e3 | - | - | TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | 0.5 mm | compliant | - | 32 | S-PQFP-G32 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 1.6 mm | INTERFACE CIRCUIT | - | - | - | - | - | 5 mm | 5 mm | ||
![]() UJA1168ATK NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | 2019-09-04 | NXP SEMICONDUCTORS | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | - | SOLCC14,.12X.18,25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | 28 V | 3 V | 13 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | - | 0.65 mm | unknown | - | - | R-PDSO-N14 | - | - | - | - | - | - | - | - | 1 mm | INTERFACE CIRCUIT | AEC-Q100 | - | - | - | - | 4.5 mm | 3 mm | ||
![]() HX65HVD78EIDRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX65HVD07EIDRG HANSCHIP semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbps | - | - | - | - | - | - | - | - | - | ||
![]() TZA3001BHL/C4 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | 0.5 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 1.6 mm | INTERFACE CIRCUIT | - | - | - | - | - | 5 mm | 5 mm | ||
![]() PCA9512BD NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | - | NXP SEMICONDUCTORS | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT96-1, SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 5.5 V | 2.7 V | 3.3 V | - | - | e4 | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 1.75 mm | INTERFACE CIRCUIT | - | 3.3 V | - | 2.7 V | 5.5 V | 4.9 mm | 3.9 mm | ||
![]() PCA9701D NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | - | NXP SEMICONDUCTORS | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 5.5 V | 2.5 V | 3.3 V | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | 30 | 24 | R-PDSO-G24 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | - | 2.65 mm | INTERFACE CIRCUIT | - | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() PCA9846PW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | 3.6 V | 0.8 V | 1.2 V | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 0.65 mm | unknown | - | - | R-PDSO-G16 | - | - | INDUSTRIAL | - | - | - | - | - | 1.1 mm | INTERFACE CIRCUIT | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() PN80TEV1/C1B024Y NXP Semicon | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NX30P0121UK NXP Semiconductors | In Stock | - | Datasheet | YES | 12 | 2019-06-19 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | UNSPECIFIED | VFBGA | - | BGA12,3X4,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | - | - | - | - | 5 V | 1.227 | - | - | EAR99 | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 | - | 0.4 mm | unknown | - | - | R-XBGA-B12 | - | 20 V | - | 2.5 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | 0.565 mm | - | - | - | - | - | - | 1.65 mm | 1.25 mm | ||
![]() TZA3041BHL NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP32,.28SQ,20 | QFP32,.28SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | 0.5 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 1.6 mm | INTERFACE CIRCUIT | - | - | - | - | - | 5 mm | 5 mm | ||
![]() PCA9548APW-T NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | - | NXP SEMICONDUCTORS | GENERAL PURPOSE | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP24,.25 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | Yes | 3.6 V | 2.3 V | 2.5 V | - | - | e4 | No | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT SUPPLY 4.5V TO 5.5V | 8542.39.00.01 | DUAL | GULL WING | - | 8 | - | 0.65 mm | unknown | - | - | R-PDSO-G24 | - | - | INDUSTRIAL | - | - | - | - | - | 1.1 mm | INTERFACE CIRCUIT | - | - | - | - | - | 7.8 mm | 4.4 mm |