- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Interface IC Type
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
pSemi Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Driver/receiver | ESD Protect | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Types | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Data Rate | Output Characteristics | Seated Height-Max | Output Polarity | Input Characteristics | Interface IC Type | Supply Voltage1-Nom | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33975EK NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA5775AN NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | - | - | NXP SEMICONDUCTORS | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | 1 mA | - | TOTEM-POLE | 4.2 mm | COMPLEMENTARY | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 14 V | OVER CURRENT | SOURCE AND SINK | 7.5 V | 18 V | 19.025 mm | 7.62 mm | ||
![]() PR5331C3HN/C350 NXP Semiconductors | In Stock | - | Datasheet | YES | 40 | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | QCCN | QCCN, | LCC40(UNSPEC) | SQUARE | CHIP CARRIER | Obsolete | QFN | - | - | 3.6 V | 2.5 V | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | - | unknown | - | 40 | S-PQCC-N40 | Not Qualified | OTHER | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | ||
![]() SA5777AD,518 NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | - | - | NXP SEMICONDUCTORS | SOT136-1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOP | - | - | 5.5 V | 4.5 V | 5 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | 40 | 28 | R-PDSO-G28 | Not Qualified | INDUSTRIAL | 1 mA | - | TOTEM-POLE | 2.65 mm | COMPLEMENTARY | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 14 V | OVER CURRENT | SINK | 7.5 V | 18 V | 17.9 mm | 7.5 mm | ||
![]() UJA1169TK NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | ||
![]() PCA9616PW NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-16 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | 5.5 V | 0.8 V | 3.3 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 0.65 mm | unknown | - | - | R-PDSO-G16 | - | INDUSTRIAL | - | - | - | 1.1 mm | - | - | INTERFACE CIRCUIT | 5 V | - | - | 3 V | 5.5 V | 5 mm | 4.4 mm | ||
![]() PCA9525D NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | - | - | NXP SEMICONDUCTORS | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 5.5 V | 2.7 V | - | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | - | 1.75 mm | - | - | BUS BUFFERS | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() PCA9848PW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | 1 | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | ||
![]() TZA3031AHL/C4 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | 0.5 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | INDUSTRIAL | - | - | - | 1.6 mm | - | - | INTERFACE CIRCUIT | - | - | - | - | - | 5 mm | 5 mm | ||
![]() HX65HVD06EIDRG HANSCHIP semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.3V~6V | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX65HVD72EIDRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX3232ECDRG HANSCHIP semiconductor | In Stock | - | Datasheet | - | - | - | ±15kV | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Kbps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC33286DW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | ||
![]() NX5P3363UK NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | ||
![]() HX3232EIDRG HANSCHIP semiconductor | In Stock | - | Datasheet | - | - | 1/1 | ±15kV | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250Kbps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8026ET/C3 NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA-64 | BGA64,8X8,32 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | End Of Life | - | - | - | 5.5 V | 2.7 V | 3.3 V | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 | - | 0.8 mm | unknown | - | - | S-PBGA-B64 | - | OTHER | - | - | - | 1.2 mm | - | - | INTERFACE CIRCUIT | - | - | - | - | - | 7 mm | 7 mm | ||
![]() HX65HVD1787EIDRG HANSCHIP semiconductor | In Stock | - | Datasheet | - | - | - | ±16kV | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX65HVD75EIDRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX65HVD11EIDRG HANSCHIP semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX65LBC184DRG HANSCHIP semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |