- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Telecom IC Type
- Package Description
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
pSemi Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Data Rate | Seated Height-Max | Screening Level | Telecom IC Type | Number of Transceivers | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TJA1049TK NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | - | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.65 mm | unknown | - | - | S-PDSO-N8 | - | - | - | - | 1 mm | AEC-Q100 | INTERFACE CIRCUIT | - | 3 mm | 3 mm | ||
![]() QN9020 NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | 3 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.4 mm | unknown | - | - | S-PQCC-N48 | - | INDUSTRIAL | - | - | 0.8 mm | - | TELECOM CIRCUIT | - | 6 mm | 6 mm | ||
![]() TJA1055T/3 NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | - | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 14 | R-PDSO-G14 | Not Qualified | - | 0.021 mA | - | 1.75 mm | - | INTERFACE CIRCUIT | 1 | 8.65 mm | 3.9 mm | ||
![]() TEF6657HN/V101 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | 5 X 5 MM, 0.85 MM HEIGHT, PLASTIC, HVQFN-32 | - | SQUARE | CHIP CARRIER | Active | - | - | 3.3 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | unknown | - | - | S-PQCC-N32 | - | INDUSTRIAL | - | - | - | AEC-Q100 | TELECOM CIRCUIT | - | - | - | ||
![]() PCF5079HK/C/1 NXP Semiconductors | In Stock | - | Datasheet | YES | 10 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SON | 3 X 3 X 0.90 MM, PLASTIC, HVSON-10 | SOLCC10,.11,20 | SQUARE | SMALL OUTLINE | Obsolete | SON | No | 3.6 V | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | unknown | - | 10 | S-PDSO-N10 | Not Qualified | INDUSTRIAL | 0.01 mA | - | - | - | TELECOM CIRCUIT | - | - | - | ||
![]() TJA1080TS NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | - | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | e4 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 2 mm | - | INTERFACE CIRCUIT | - | 7.2 mm | 5.3 mm | ||
![]() MC33218ADW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SPEAKER PHONE CIRCUIT | - | - | - | ||
![]() TJA1029TK/1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA82C251Y NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TJA1021TK NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PX1011BI-EL1/G NXP Semiconductors | In Stock | - | Datasheet | YES | 81 | - | NXP SEMICONDUCTORS | SOT-643-1 | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.2 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 0.8 mm | unknown | 30 | 81 | S-PBGA-B81 | Not Qualified | INDUSTRIAL | - | - | 1.6 mm | - | INTERFACE CIRCUIT | - | 9 mm | 9 mm | ||
![]() TJA1145ATK NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | 2019-09-04 | NXP SEMICONDUCTORS | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | HVSON | , | SOLCC14,.12,25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 5 V | - | EAR99 | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.65 mm | unknown | - | - | R-PDSO-N14 | - | - | 65 mA | - | 1 mm | AEC-Q100 | CAN TRANSCEIVER | 1 | 3 mm | 4.5 mm | ||
![]() TEA1096AT NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | - | NXP SEMICONDUCTORS | - | - | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.4 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.6 V | - | - | - | IT ALSO REQUIRES 3.6V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 28 | R-PDSO-G28 | Not Qualified | OTHER | - | - | 2.65 mm | - | TELEPHONE SPEECH CIRCUIT | - | 17.9 mm | 7.5 mm | ||
![]() TZA3023U/C3 NXP Semiconductors | In Stock | - | Datasheet | YES | 13 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | 5 V | - | - | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | 13 | R-XUUC-N13 | Not Qualified | INDUSTRIAL | - | - | - | - | TELECOM CIRCUIT | - | - | - | ||
![]() BGU7078 NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HQCCN | HQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG | Obsolete | - | - | 5 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.42 mm | unknown | - | - | S-PQCC-N16 | - | INDUSTRIAL | - | - | 1.4 mm | - | RF AND BASEBAND CIRCUIT | - | 8 mm | 8 mm | ||
![]() QN9022 NXP Semiconductors | In Stock | - | Datasheet | YES | 40 | 2016-04-14 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | 3 V | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 0.4 mm | unknown | - | - | S-PQCC-N40 | - | INDUSTRIAL | - | - | 0.9 mm | - | TELECOM CIRCUIT | - | 5 mm | 5 mm | ||
![]() MC33MR2001V3VKR2 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEA1095/C1 NXP Semiconductors | In Stock | - | Datasheet | NO | 24 | - | NXP SEMICONDUCTORS | - | - | 75 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | COMMERCIAL EXTENDED | - | - | 5.1 mm | - | SPEAKER PHONE CIRCUIT | - | 31.7 mm | 15.24 mm | ||
![]() TJA1051T/E NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | - | NXP SEMICONDUCTORS | - | 1 | - | - | PLASTIC/EPOXY | SOP | SOP-8 | SOP8,.24 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5 V | e4 | EAR99 | NICKEL PALLADIUM GOLD SILVER | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | 110 mA | 5000 Mbps | 1.75 mm | AEC-Q100 | CAN TRANSCEIVER | 1 | 4.9 mm | 3.9 mm | ||
![]() TJA1044VT NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - |