- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Telecom IC Type
- Package Description
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
pSemi Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Data Rate | Seated Height-Max | Screening Level | Telecom IC Type | Number of Transceivers | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TJF1052IT/5 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | - | NXP SEMICONDUCTORS | - | - | 105 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | - | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 0.07 mA | 1000 Mbps | 2.65 mm | - | ETHERNET TRANSCEIVER | 1 | 10.3 mm | 7.5 mm | ||
![]() UJA1169ATK NXP Semiconductors | In Stock | - | Datasheet | - | YES | 20 | - | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | HVSON | HVSON-20 | SOLCC20,.14,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 13 V | - | - | - | - | - | DUAL | NO LEAD | - | 1 | 0.5 mm | compliant | - | - | R-PDSO-N20 | - | - | 67 mA | 15000 Mbps | 1 mm | AEC-Q100 | CAN FD TRANSCEIVER | 1 | 5.5 mm | 3.5 mm | ||
![]() TJA1040T/VM NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | - | NXP SEMICONDUCTORS | - | 1 | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e4 | Yes | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 1.75 mm | - | INTERFACE CIRCUIT | - | 4.9 mm | 3.9 mm | ||
![]() TJA1042TK/3 NXP Semiconductors | In Stock | - | - | - | YES | 8 | - | NXP SEMICONDUCTORS | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.12,25 | SOLCC8,.12,25 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | SON | Yes | 5 V | e4 | Yes | - | NICKEL PALLADIUM GOLD SILVER | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 0.65 mm | compliant | 30 | 8 | S-PDSO-N8 | Not Qualified | AUTOMOTIVE | 70 mA | 5000000 Mbps | 1 mm | AEC-Q100 | CAN FD TRANSCEIVER | 1 | 3 mm | 3 mm | ||
![]() TJA1050T/VM NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | - | NXP SEMICONDUCTORS | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e4 | Yes | - | NICKEL PALLADIUM GOLD SILVER | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | AUTOMOTIVE | - | - | 1.75 mm | - | INTERFACE CIRCUIT | - | 4.9 mm | 3.9 mm | ||
![]() TJA1051T NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | - | NXP SEMICONDUCTORS | - | 1 | - | - | PLASTIC/EPOXY | SOP | SOP-8 | SOP8,.24 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5 V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD SILVER | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | 110 mA | 5000 Mbps | 1.75 mm | AEC-Q100 | CAN TRANSCEIVER | 1 | 4.9 mm | 3.9 mm | ||
![]() TJA1052IT/5Y NXP Semiconductors | In Stock | - | Datasheet | 10 Weeks | YES | 16 | - | NXP SEMICONDUCTORS | SOT162-1 | 3 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Active | SOP | Yes | 5 V | e4 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | 16 | R-PDSO-G16 | - | AUTOMOTIVE | - | - | 2.65 mm | AEC-Q100 | INTERFACE CIRCUIT | - | 10.3 mm | 7.5 mm | ||
![]() TJA1051T/E NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | - | NXP SEMICONDUCTORS | - | 1 | - | - | PLASTIC/EPOXY | SOP | SOP-8 | SOP8,.24 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD SILVER | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | 110 mA | 5000 Mbps | 1.75 mm | AEC-Q100 | CAN TRANSCEIVER | 1 | 4.9 mm | 3.9 mm | ||
![]() TJA1044VT NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | ||
![]() TJA1028TK/3V3/10 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | - | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | SON | - | 3.3 V | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.65 mm | unknown | - | 8 | S-PDSO-N8 | - | - | - | - | 1 mm | - | MIL-STD-1553 DATA BUS TRANSCEIVER | - | 3 mm | 3 mm | ||
![]() TJA1028TK/5V0/20 NXP Semiconductors | In Stock | - | - | - | YES | 8 | - | NXP SEMICONDUCTORS | - | 1 | - | - | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | SON | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 0.65 mm | unknown | 30 | 8 | S-PDSO-N8 | - | - | - | - | 1 mm | - | MIL-STD-1553 DATA BUS TRANSCEIVER | - | 3 mm | 3 mm | ||
![]() TJA1057GT NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | - | NXP SEMICONDUCTORS | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP8,.24 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | Yes | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | NOT SPECIFIED | - | R-PDSO-G8 | - | - | 70 mA | 5000 Mbps | 1.75 mm | AEC-Q100 | CAN FD TRANSCEIVER | 1 | 4.9 mm | 3.9 mm | ||
![]() TJA1051T/3/CM NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | - | NXP SEMICONDUCTORS | - | 1 | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | - | - | 70 mA | 1000 Mbps | 1.75 mm | - | CAN TRANSCEIVER | 1 | 4.9 mm | 3.9 mm | ||
![]() TJA1049T/3 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | - | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G8 | - | - | - | - | 1.75 mm | AEC-Q100 | INTERFACE CIRCUIT | - | 4.9 mm | 3.9 mm | ||
![]() TJA1027TK/20 NXP Semiconductors | In Stock | - | - | - | YES | 8 | - | NXP SEMICONDUCTORS | - | 1 | - | - | PLASTIC/EPOXY | HVSON | 3 X 3 MM, 0.85 MM HEIGHT, GREEN, PLASTIC, MO-229, SOT782-1, HVSON-8 | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | SON | Yes | 12 V | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | 260 | 1 | 0.65 mm | compliant | 30 | 8 | S-PDSO-N8 | - | - | - | - | 1 mm | - | INTERFACE CIRCUIT | - | 3 mm | 3 mm | ||
![]() UJA1169ATK/X NXP Semiconductors | In Stock | - | Datasheet | - | YES | 20 | - | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | HVSON | HVSON-20 | SOLCC20,.14,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 13 V | - | - | - | - | - | DUAL | NO LEAD | - | 1 | 0.5 mm | compliant | - | - | R-PDSO-N20 | - | - | 67 mA | 15000 Mbps | 1 mm | AEC-Q100 | CAN FD TRANSCEIVER | 1 | 5.5 mm | 3.5 mm | ||
![]() TJA1044GT/3 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 2017-09-06 | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | ||
![]() TJA1051T/3/1J NXP Semiconductors | In Stock | - | Datasheet | 16 Weeks, 3 Days | YES | 8 | - | NXP SEMICONDUCTORS | SOT96-1 | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT96-1, SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Not Recommended | SOIC | Yes | 5 V | e4 | - | EAR99 | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | - | AUTOMOTIVE | 70 mA | 1000 Mbps | 1.75 mm | - | CAN TRANSCEIVER | 1 | 4.9 mm | 3.9 mm | ||
![]() TJA1044VT/3 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | ||
![]() TJA1057GTK NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | - | NXP SEMICONDUCTORS | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON-8 | SOLCC8,.12,25 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 5 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | - | S-PDSO-N8 | - | - | 70 mA | 5000 Mbps | 1 mm | AEC-Q100 | CAN FD TRANSCEIVER | 1 | 3 mm | 3 mm |