- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Telecom IC Type
- Package Description
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
pSemi Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Operating Mode | Supply Current-Max | Data Rate | Seated Height-Max | Screening Level | Telecom IC Type | Number of Transceivers | Filter | Make-break Ratio | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCD5032T NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | NXP SEMICONDUCTORS | - | - | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 28 | R-PDSO-G28 | Not Qualified | OTHER | SYNCHRONOUS | - | - | 2.65 mm | - | ADPCM CODEC | - | YES | - | 17.9 mm | 7.5 mm | ||
![]() TJA1054AT/S900/VM NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G14 | - | - | - | - | - | 1.75 mm | AEC-Q100 | INTERFACE CIRCUIT | - | - | - | 8.65 mm | 3.9 mm | ||
![]() MC13202 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 2.7 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 0.5 mm | unknown | - | S-PQCC-N32 | Not Qualified | INDUSTRIAL | - | - | - | 1 mm | - | ETHERNET TRANSCEIVER | - | - | - | 5 mm | 5 mm | ||
![]() TJA1021TK/20 NXP Semiconductors | In Stock | - | - | YES | 8 | NXP SEMICONDUCTORS | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | SOLCC8,.12,25 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | SON | Yes | 12 V | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.65 mm | compliant | 8 | S-XDSO-N8 | Not Qualified | AUTOMOTIVE | - | 4 mA | - | 1 mm | AEC-Q100 | LIN TRANSCEIVER | 1 | - | - | 3 mm | 3 mm | ||
![]() TZA3005H NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | NXP SEMICONDUCTORS | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 14 X 2.70 MM, PLASTIC, QFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | No | 3.3 V | - | - | ATM; SDH; SONET | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | - | 0.42 mA | - | 3 mm | - | ATM/SONET/SDH TRANSCEIVER | - | - | - | 14 mm | 14 mm | ||
![]() TJA1463AT NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | NXP SEMICONDUCTORS | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 5 V | - | - | - | - | - | DUAL | GULL WING | 1 | 1.27 mm | compliant | - | R-PDSO-G14 | - | - | - | 70 mA | 8000 Mbps | 1.75 mm | AEC-Q100 | CAN FD TRANSCEIVER | 1 | - | - | 8.65 mm | 3.9 mm | ||
![]() PX1011B-EL1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCD3360P NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | NXP SEMICONDUCTORS | - | - | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 6 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | OTHER | - | 0.14 mA | - | 4.2 mm | - | TELEPHONE RINGER CIRCUIT | - | - | - | 19.025 mm | 7.62 mm | ||
![]() NE5224D NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | COMMERCIAL | - | - | - | 1.75 mm | - | TELECOM CIRCUIT | - | - | - | 9.9 mm | 3.9 mm | ||
![]() TEA1068T NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | - | - | 75 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | COMMERCIAL EXTENDED | - | 0.0013 mA | - | 2.65 mm | - | TELEPHONE SPEECH CIRCUIT | - | - | - | 12.8 mm | 7.5 mm | ||
![]() TEA1083A NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | NXP SEMICONDUCTORS | - | - | 75 °C | -25 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 3.6 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | 16 | R-PDIP-T16 | Not Qualified | COMMERCIAL EXTENDED | - | 0.004 mA | - | 4.7 mm | - | TELECOM CIRCUIT | - | - | - | 21.6 mm | 7.62 mm | ||
![]() PCD3322CT NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | - | - | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 3 V | - | - | - | SELECTABLE MAKE/BREAK RATIO 1:2 | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G20 | Not Qualified | OTHER | - | 0.4 mA | - | 2.65 mm | - | TELEPHONE DIALER CIRCUIT | - | - | 1:1.5 | 12.8 mm | 7.5 mm | ||
![]() TJA1028T/3V3/10 NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | NXP SEMICONDUCTORS | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 12 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | 1.75 mm | AEC-Q100 | LIN TRANSCEIVER | 1 | - | - | 4.9 mm | 3.9 mm | ||
![]() SC4000 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | TQFP-100 | QFP100,.63SQ,20 | SQUARE | FLATPACK | Obsolete | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | unknown | - | S-PQFP-G100 | Not Qualified | COMMERCIAL | - | 0.1 mA | - | - | - | DIGITAL TIME SWITCH | - | - | - | - | - | ||
![]() TDA8010AM NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | - | - | 80 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | unknown | - | R-PDSO-G20 | Not Qualified | COMMERCIAL EXTENDED | - | - | - | 1.5 mm | - | TELECOM CIRCUIT | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TJA1054AT/VM NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TJA1054AT/S900 NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e4 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | - | 0.027 mA | 125 Mbps | 1.75 mm | - | INTERFACE CIRCUIT | 1 | - | - | 8.65 mm | 3.9 mm | ||
![]() QN9021 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | 3 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 1 | 0.5 mm | unknown | - | S-PQCC-N32 | - | INDUSTRIAL | - | - | - | 0.8 mm | - | TELECOM CIRCUIT | - | - | - | 5 mm | 5 mm | ||
![]() PX1012AI-EL1/G NXP Semiconductors | In Stock | - | Datasheet | YES | 81 | NXP SEMICONDUCTORS | SOT-643-1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | 1.2 V | e1 | TIN SILVER COPPER | - | - | 8542.39.00.01 | BOTTOM | BALL | 1 | 0.8 mm | unknown | 81 | S-PBGA-B81 | Not Qualified | INDUSTRIAL | - | - | - | 1.6 mm | - | INTERFACE CIRCUIT | - | - | - | 9 mm | 9 mm | ||
![]() TJA1028TK/3V3/20 NXP Semiconductors | In Stock | - | - | YES | 8 | NXP SEMICONDUCTORS | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | SOLCC8,.12,25 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | SON | - | 12 V | - | - | - | - | 8542.39.00.01 | DUAL | NO LEAD | 1 | 0.65 mm | unknown | 8 | S-PDSO-N8 | - | - | - | - | - | 1 mm | AEC-Q100 | LIN TRANSCEIVER | 1 | - | - | 3 mm | 3 mm |