- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Telecom IC Type
- Package Description
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
- Package Style
Attribute column
Manufacturer
pSemi Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Seated Height-Max | Telecom IC Type | Neg Supply Voltage-Nom | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OQ2541HPB-S NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 1.6 mm | ATM/SONET/SDH CLOCK RECOVERY CIRCUIT | -3.3 V | 7 mm | 7 mm | ||
![]() TEA1067/C2 NXP Semiconductors | In Stock | - | Datasheet | NO | 18 | NXP SEMICONDUCTORS | 75 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | DIP | 2.8 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 18 | R-PDIP-T18 | Not Qualified | COMMERCIAL EXTENDED | 4.7 mm | TELEPHONE SPEECH CIRCUIT | - | 21.6 mm | 7.62 mm | ||
![]() TJA1020U NXP Semiconductors | In Stock | - | Datasheet | YES | 13 | NXP SEMICONDUCTORS | - | - | UNSPECIFIED | DIE | DIE, | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | 12 V | 8542.39.00.01 | UPPER | NO LEAD | 1 | - | unknown | 13 | R-XUUC-N13 | Not Qualified | - | - | INTERFACE CIRCUIT | - | - | - |