- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
pSemi Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Date Of Intro | Ihs Manufacturer | Manufacturer Package Code | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Bias Current-Max (IIB) @25C | Consumer IC Type | Input Offset Voltage-Max | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA1519CTDN3C NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFA9881UK NXP Semiconductors | In Stock | - | Datasheet | YES | 9 | - | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 3.4 W | PLASTIC/EPOXY | VFBGA | VFBGA, | BGA9,3X3,16 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | - | - | EAR99 | 8542.33.00.01 | BOTTOM | BALL | - | 1 | 0.4 mm | unknown | - | 9 | S-PBGA-B9 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2.5 V | 2 | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | 10% | - | 1.25 mm | 1.25 mm | ||
![]() TDF8590TH NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | 20 kHz | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 160 W | PLASTIC/EPOXY | HSSOP | PLASTIC, SOT566-3, HSOP-24 | SOP24,.56,40 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | EAR99 | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | - | 29 V | INDUSTRIAL | 14 V | 2 | - | - | - | 3.5 mm | - | - | - | - | - | - | 27 dB | - | CLASS D AUDIO AMPLIFIER | - | - | 10% | - | 15.9 mm | 11 mm | ||
![]() TDA8571J NXP Semiconductors | In Stock | - | Datasheet | NO | 23 | 20 kHz | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 26 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP23,.2,.17 | ZIP23,.2,.17 | RECTANGULAR | IN-LINE | Obsolete | ZIP | - | Yes | - | - | EAR99 | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 245 | 1 | 1.27 mm | compliant | 40 | 23 | R-PZIP-T23 | Not Qualified | - | 18 V | INDUSTRIAL | 6 V | 4 | 360 mA | - | - | - | - | - | - | - | - | - | 34 dB | - | AUDIO AMPLIFIER | - | - | 10% | - | - | - | ||
![]() TDF8599TH/N2 NXP Semiconductors | In Stock | - | Datasheet | YES | 36 | - | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP36,.56 | SSOP36,.56 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | Yes | - | - | EAR99 | 8542.33.00.01 | DUAL | GULL WING | - | 2 | 0.635 mm | compliant | - | - | R-PDSO-G36 | Not Qualified | - | - | INDUSTRIAL | - | - | 120 mA | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | ||
![]() TDA6118JF/N2/S1 NXP Semiconductors | In Stock | - | Datasheet | NO | 9 | 22000 kHz | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | PLASTIC/EPOXY | SIP | , | - | RECTANGULAR | FLANGE MOUNT | Obsolete | DIP | - | - | - | - | EAR99 | 8542.33.00.01 | SINGLE | THROUGH-HOLE | - | 1 | - | unknown | - | 9 | R-PSFM-T9 | Not Qualified | - | 210 V | - | 180 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | ||
![]() SA5512N NXP Semiconductors | In Stock | - | Datasheet | NO | 8 | - | 100 dB | - | NXP SEMICONDUCTORS | - | -16 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 1 V/us | 15 V | EAR99 | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.06 mm | -15 V | 3000 | 0.02 μA | NO | YES | 16 V | - | - | - | 5000 μV | 50000 | - | 70 dB | 9.41 mm | 7.62 mm | ||
![]() UA748CT NXP Semiconductors | In Stock | - | Datasheet | NO | 8 | - | 90 dB | - | SIGNETICS CORP | - | - | 70 °C | - | - | METAL | - | , | - | ROUND | CYLINDRICAL | Obsolete | BCY | - | - | - | 15 V | EAR99 | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL | - | - | 3.3 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.8 µA | - | - | - | - | - | - | 7500 µV | - | - | - | - | - | ||
![]() LM119/BCA NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | - | - | - | NXP SEMICONDUCTORS | - | -18 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | 80 ns | - | - | 15 V | EAR99 | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | MILITARY | - | - | 11.5 mA | - | COMPARATOR | 5.08 mm | -15 V | - | 1.5 µA | - | - | 18 V | - | - | - | 7000 µV | - | - | - | 19.43 mm | 7.62 mm | ||
![]() TFA9882UK NXP Semiconductors | In Stock | - | Datasheet | YES | 9 | - | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 3.4 W | PLASTIC/EPOXY | VFBGA | VFBGA, | BGA9,3X3,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | - | - | EAR99 | 8542.33.00.01 | BOTTOM | BALL | - | 1 | 0.4 mm | unknown | - | 9 | R-PBGA-B9 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2.5 V | 1 | - | - | - | 0.6 mm | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | 10% | - | 1.491 mm | 1.27 mm | ||
![]() TFA9874DUK/N1 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | - | ||
![]() TDA8933BTW/N2 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | - | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP32,.3 | TSSOP32,.3 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | - | EAR99 | 8542.33.00.01 | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PDSO-G32 | Not Qualified | - | - | INDUSTRIAL | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | ||
![]() TDF8599BTH/N1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFA9894CUK/N1 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | 2018-07-19 | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | ||
![]() TDA8933BTW NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | 20 kHz | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | 20.6 W | PLASTIC/EPOXY | HTSSOP | 6.10 MM, 0.65 MM PITCH, PLASTIC, SOT-249-1, HTSSOP-32 | TSSOP32,.3 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | - | - | EAR99 | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 32 | R-PDSO-G32 | Not Qualified | - | 18 V | INDUSTRIAL | 5 V | 2 | 50 mA | - | - | 1.1 mm | - | - | - | - | - | - | 36 dB | - | CLASS D AUDIO AMPLIFIER | - | - | 10% | - | 11 mm | 6.1 mm | ||
![]() SA4558N NXP Semiconductors | In Stock | - | Datasheet | NO | 8 | - | 100 dB | - | NXP SEMICONDUCTORS | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 1 V/us | 15 V | EAR99 | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.2 mm | -15 V | 3000 | 1.5 μA | NO | YES | 18 V | - | 0.5 μA | - | 7500 μV | 20000 | - | 70 dB | 9.5 mm | 7.62 mm | ||
![]() TDA1556Q NXP Semiconductors | In Stock | - | Datasheet | NO | 17 | 20 kHz | - | - | NXP SEMICONDUCTORS | - | - | 150 °C | - | 22 W | PLASTIC/EPOXY | ZIP | PLASTIC, DIL-BENT-SIL, 17 PIN | ZIP17,.1 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZFM | - | - | - | - | EAR99 | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | compliant | - | 17 | R-PZFM-T17 | Not Qualified | - | 18 V | - | 6 V | 2 | 160 mA | - | - | - | - | - | - | - | - | - | 26 dB | - | AUDIO AMPLIFIER | - | - | 10% | - | - | - | ||
![]() LH2101AF NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | - | 80 dB | - | SIGNETICS CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 15 V | EAR99 | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | 16 | R-CDIP-T16 | Not Qualified | - | - | MILITARY | - | - | 3 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | - | 0.1 µA | - | - | - | - | - | - | 3000 µV | - | - | - | - | - | ||
![]() SE4558N NXP Semiconductors | In Stock | - | Datasheet | NO | 8 | - | 100 dB | - | NXP SEMICONDUCTORS | - | -22 V | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 1 V/us | 15 V | EAR99 | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 4.2 mm | -15 V | 3000 | 1.5 µA | NO | YES | 22 V | - | 0.5 µA | - | 6000 µV | 50000 | - | 70 dB | 9.5 mm | 7.62 mm | ||
![]() TDA8594SD NXP Semiconductors | In Stock | - | Datasheet | NO | 27 | 22 kHz | - | - | NXP SEMICONDUCTORS | SOT878-1 | - | 105 °C | -40 °C | 75 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP27H,.1,.58,40 | ZIP27H,.1,.58,40 | RECTANGULAR | FLANGE MOUNT | Obsolete | SOT | - | Yes | - | - | EAR99 | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1 mm | unknown | - | 27 | R-PZFM-T27 | Not Qualified | - | 18 V | INDUSTRIAL | 8 V | 4 | 400 mA | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | 10% | - | - | - |