- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
pSemi Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Load/Preset Input | Mode of Operation | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC4060DB NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 50 pF | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.3 | SSOP16,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SSOP | Yes | 5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | BUILT-IN OSCILLATOR | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | 6 V | AUTOMOTIVE | 2 V | - | 14 | HC/UH | - | 2 mm | - | BINARY COUNTER | 0.004 A | - | NEGATIVE EDGE | 90 ns | - | - | 20 MHz | UP | - | - | 24000000 Hz | - | NO | ASYNCHRONOUS | 6.2 mm | 5.3 mm | ||
![]() 74ALVT16241DGG NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | 50 pF | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 2.5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | OUTPUT ENABLE ACTIVE HIGH FOR TWO FUNCTIONS, CAN ALSO OPERATE AT 3.3V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.5 mm | compliant | 30 | 48 | R-PDSO-G48 | Not Qualified | 2.7 V | INDUSTRIAL | 2.3 V | 2 | 4 | ALVT | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.064 A | 2.7 ns | - | 3 ns | ENABLE LOW/HIGH | 4.5 mA | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() PCK2002DL NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | - | 2 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 3.3 V | e3 | Yes | TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | PCK2000 | 3-STATE | 2.8 mm | - | LOW SKEW CLOCK DRIVER | 0.024 A | 3.5 ns | - | 3.5 ns | - | - | - | - | 0.5 ns | 18 | - | STANDARD | - | - | 15.875 mm | 7.5 mm | ||
![]() 74LVT623DB NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP2 | - | 3.3 V | - | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LVT | 3-STATE | 2 mm | TRUE | BUS TRANSCEIVER | - | - | - | 4.3 ns | - | - | - | - | - | - | - | - | - | - | 7.2 mm | 5.3 mm | ||
![]() 5962-8755201RX QP Semiconductor | In Stock | - | - | NO | 20 | QP SEMICONDUCTOR INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | - | - | 3 V | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-GDIP-T20 | Not Qualified | 6 V | MILITARY | 2 V | 2 | 4 | AC | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | - | - | - | 12.5 ns | - | - | - | - | - | - | - | - | - | - | 24.51 mm | 7.62 mm | ||
![]() 74LV240N NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | NXP SEMICONDUCTORS | 50 pF | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 3.3 V | - | - | - | TYPICAL VOLP < 0.8V AT VCC = 3.3V, TA = 25 DEGREE C | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | 5.5 V | AUTOMOTIVE | 1 V | 2 | 4 | LV/LV-A/LVX/H | 3-STATE | 4.2 mm | INVERTED | BUS DRIVER | - | - | - | 31 ns | - | - | - | - | - | - | - | - | - | - | 26.73 mm | 7.62 mm | ||
![]() 74ALS648D NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | NXP SEMICONDUCTORS | 50 pF | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | DIRECTION CONTROL; SELECT INPUT FOR MULTIPLEXED TRANSMISSION OF REGISTERED OR REAL TIME DATA | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | 8 | ALS | 3-STATE | 2.65 mm | INVERTED | REGISTERED BUS TRANSCEIVER | - | - | - | 13 ns | - | 78 mA | - | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() 74ABTH16543DL NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | NXP SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | - | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | ABT | 3-STATE | 2.8 mm | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | 5.6 ns | - | 19 mA | - | - | - | - | - | - | - | - | 18.425 mm | 7.5 mm | ||
![]() 74ABT534N NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | NXP SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Transferred | - | - | 5 V | - | - | - | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | ABT | 3-STATE | 4.2 mm | INVERTED | BUS DRIVER | - | - | - | 7.6 ns | - | 30 mA | - | - | - | - | - | - | - | - | 26.73 mm | 7.62 mm | ||
![]() 74ALS620AD NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | 50 pF | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | 8 | ALS | 3-STATE | 2.65 mm | INVERTED | BUS TRANSCEIVER | 0.024 A | 10 ns | - | 10 ns | INDEPENDENT CONTROL | 49 mA | - | BIDIRECTIONAL | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() 74ABT861D NXP Semiconductors | In Stock | - | Datasheet | YES | 24 | NXP SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5 V | - | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 10 | ABT | 3-STATE | 2.65 mm | TRUE | BUS TRANSCEIVER | - | - | - | 5.2 ns | - | 38 mA | - | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm | ||
![]() N74F161AD NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 50 pF | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TCO OUTPUT | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 40 | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 4 | F/FAST | - | 1.75 mm | - | BINARY COUNTER | 0.02 A | - | POSITIVE EDGE | 11 ns | - | 65 mA | 90 MHz | UP | - | - | 90000000 Hz | - | YES | SYNCHRONOUS | 9.9 mm | 3.9 mm | ||
![]() 74HCT7245N NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | NXP SEMICONDUCTORS | 50 pF | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e3/e4 | - | TIN/NICKEL PALLADIUM GOLD | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | 2 | 8 | HCT | 3-STATE | - | TRUE | BUS TRANSCEIVER | 0.006 A | 45 ns | - | 45 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | ||
![]() 74LVTH244ABQ NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | 2.50 X 4.50 MM, 0.85 MM HEIGHT, PLASTIC, MO-241, SOT764-1, DHVQFN-20 | LCC20,.1X.18,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | QFN | Yes | 3.3 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TR | QUAD | NO LEAD | 260 | 2 | 0.5 mm | compliant | 30 | 20 | R-PQCC-N20 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 4 | LVT | 3-STATE | 1 mm | TRUE | BUS DRIVER | 0.064 A | 4.1 ns | - | 5 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | 4.5 mm | 2.5 mm | ||
![]() 74LV2245APW NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AVC16836DGG NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 1.8 V | e4 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 1.2 V | 2 | 20 | AVC | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | 5.2 ns | - | - | - | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() PCK2002MDB NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP28,.3 | SSOP28,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 3.3 V | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 40 | 28 | R-PDSO-G28 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | - | PCK2000 | 3-STATE | 2 mm | - | LOW SKEW CLOCK DRIVER | 0.024 A | 3.5 ns | - | 3.5 ns | - | - | - | - | 0.25 ns | 10 | - | STANDARD | - | - | 10.2 mm | 5.3 mm | ||
![]() 74VHC126D NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | 2 | 1 | AHC/VHC/H/U/V | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | - | 14.5 ns | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() 74ABTH16652DL NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | NXP SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | - | - | - | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | ABT | 3-STATE | 2.8 mm | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | 4.7 ns | - | 19 mA | - | - | - | - | - | - | - | - | 18.425 mm | 7.5 mm | ||
![]() 74ABTH16646DL NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | NXP SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP56,.4 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 5 V | - | - | - | WITH DIRECTION CONTROL | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.635 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | ABT | 3-STATE | 2.8 mm | TRUE | REGISTERED BUS TRANSCEIVER | 0.064 A | 4.6 ns | POSITIVE EDGE | 4.7 ns | INDEPENDENT CONTROL | 19 mA | - | BIDIRECTIONAL | - | - | - | - | - | - | 18.425 mm | 7.5 mm |