- Base Product Number
- Clock Frequency
- Current - Output High, Low
- Current - Quiescent (Iq)
- Function
- Input Capacitance
- Max Propagation Delay @ V, Max CL
- Mounting Type
- Number of Elements
- Number of Bits per Element
- Operating Temperature
- Output Type
Attribute column
Manufacturer
pSemi Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Number of Elements | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Function | Output Type | Clock Frequency | Current - Quiescent (Iq) | Current - Output High, Low | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Input Capacitance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC1G79GW, 125 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC74D,653 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154", 3.90mm Width) | 14-SO | 74HC74 | 2 | -40°C ~ 125°C (TA) | Bulk | 74HC | Active | D-Type | 2V ~ 6V | Set(Preset) and Reset | Complementary | 82 MHz | 40 μA | 5.2mA, 5.2mA | 1 | 37ns @ 6V, 50pF | Positive Edge | 3.5 pF | ||
![]() 74LVC74APW,118 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | 74LVC74 | 2 | -40°C ~ 125°C (TA) | Bulk | 74LVC | Active | D-Type | 1.2V ~ 3.6V | Set(Preset) and Reset | Complementary | 150 MHz | 10 µA | 24mA, 24mA | 1 | 5.2ns @ 3.3V, 50pF | Positive Edge | 4 pF | ||
![]() HEF4013BP.652 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC174D,653 NXP Semiconductors | In Stock | - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SO | 74HC174 | 1 | -40°C ~ 125°C (TA) | Bulk | 74HC | Active | D-Type | 2V ~ 6V | Master Reset | Non-Inverted | 107 MHz | 8 µA | 5.2mA, 5.2mA | 6 | 28ns @ 6V, 50pF | Positive Edge | 3.5 pF |