- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
pSemi Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC30PW , 112 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC08PW NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 5 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | AHC/VHC/H/U/V | 2 | - | 1.1 mm | AND GATE | 0.008 A | 9 ns | 15.5 ns | NO | 5 mm | 4.4 mm | ||
![]() 74LVC2G17GW NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88, SOT-363, SMT-6 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOT-363 | - | Yes | 1.8 V | e3 | Yes | - | Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 2 | 0.65 mm | compliant | 30 | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | - | 1.1 mm | BUFFER | 0.024 A | 7.1 ns | 13.1 ns | YES | 2 mm | 1.25 mm | ||
![]() 74LVC1G17GW NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM WIDTH, PLASTIC, MO-203, SC-88A, SOT353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | - | Yes | 3 V | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | - | 1.1 mm | BUFFER | 0.024 A | 7 ns | 14 ns | YES | 2.05 mm | 1.25 mm | ||
![]() 74AHC1G86GV NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | - | SOT753 | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-74A, SOT-753, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | - | Yes | 5 V | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | 30 | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | AHC | 2 | - | 1.1 mm | XOR GATE | 0.008 A | 11.5 ns | 18.5 ns | NO | 2.9 mm | 1.5 mm | ||
![]() 74AUP1G09GW NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | 30 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | - | Yes | 1.1 V | e3 | Yes | - | Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | AUP/ULP/V | 2 | OPEN-DRAIN | 1.1 mm | AND GATE | 0.0017 A | 24 ns | 24 ns | YES | 2.05 mm | 1.25 mm | ||
![]() 74LVC2G07GV NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-74, SOT-457, TSOP-6 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP | - | Yes | 1.8 V | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.95 mm | compliant | 30 | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | OPEN-COLLECTOR | 1.1 mm | BUFFER | 0.024 A | 4.7 ns | 8.4 ns | NO | 2.9 mm | 1.5 mm | ||
![]() 74LVC2G14GV NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-457, SC-74, TSOP-6 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP | - | Yes | 1.8 V | e3 | Yes | - | Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 2 | 0.95 mm | compliant | 30 | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | - | 1.1 mm | INVERTER | 0.024 A | - | 12 ns | YES | 2.9 mm | 1.5 mm | ||
![]() 74AHC1G04GW NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88A, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | Yes | 5 V | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | AHC | 1 | - | 1.1 mm | INVERTER | 0.008 A | 9.5 ns | 14.5 ns | NO | 2 mm | 1.25 mm | ||
![]() 74AHCT86D NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 5 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | AHCT/VHCT/VT | 2 | - | 1.75 mm | XOR GATE | 0.008 A | 11 ns | 11 ns | NO | 8.65 mm | 3.9 mm | ||
![]() 74LVC1G11GW NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-363, SC-88, 6 PIN | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOT-363 | - | Yes | 1.8 V | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 3 | - | 1.1 mm | AND GATE | 0.024 A | 6.2 ns | 21.5 ns | NO | 2 mm | 1.25 mm | ||
![]() 74HCT00PW NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 5 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | HCT | 2 | - | 1.1 mm | NAND GATE | 0.004 A | 29 ns | 29 ns | NO | 5 mm | 4.4 mm | ||
![]() 74HC02D NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 5 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | BULK | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 6 V | AUTOMOTIVE | 2 V | HC/UH | 2 | - | 1.75 mm | NOR GATE | 0.004 A | 27 ns | 27 ns | NO | 8.65 mm | 3.9 mm | ||
![]() 74HC86DB NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP-14 | SSOP14,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | - | Yes | 5 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 6 V | AUTOMOTIVE | 2 V | HC/UH | 2 | - | 2 mm | XOR GATE | 0.004 A | 30 ns | 180 ns | NO | 6.2 mm | 5.3 mm | ||
![]() 74LVC1G32GW NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | - | Yes | 1.8 V | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 2 | - | 1.1 mm | OR GATE | 0.024 A | 6 ns | 10.5 ns | NO | 2.05 mm | 1.25 mm | ||
![]() 74AHC14PW NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 5 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 6 | 0.65 mm | compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | AHC/VHC/H/U/V | 1 | - | 1.1 mm | INVERTER | - | - | 20.5 ns | - | 5 mm | 4.4 mm | ||
![]() 74HC1G14GW NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88A, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | Yes | 5 V | e3 | Yes | - | Tin (Sn) | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 5 | R-PDSO-G5 | Not Qualified | 6 V | AUTOMOTIVE | 2 V | HC/UH | 1 | - | 1.1 mm | INVERTER | 0.002 A | 38 ns | 190 ns | YES | 2 mm | 1.25 mm | ||
![]() 74HCT14PW NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 5 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 6 | 0.65 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | HCT | 1 | - | 1.1 mm | INVERTER | 0.004 A | 51 ns | 51 ns | YES | 5 mm | 4.4 mm | ||
![]() 74LVC1G04GW NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM, PLASTIC, MO-203, SC-88A, SOT353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | - | Yes | 3.3 V | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 30 | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | - | 1.1 mm | INVERTER | 0.024 A | 5.5 ns | 9.5 ns | NO | 2.05 mm | 1.25 mm | ||
![]() 74HCT1G00GW NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88A, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | Yes | 5 V | e3 | Yes | - | Tin (Sn) | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | HCT | 2 | - | 1.1 mm | NAND GATE | 0.002 A | 27 ns | 27 ns | NO | 2 mm | 1.25 mm |