- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
pSemi Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AUP2G06GS NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | 30 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, SOLCC6,.04,14 | SOLCC6,.04,14 | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | Yes | 1.1 V | e3 | - | - | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 2 | 0.35 mm | compliant | 30 | 6 | S-PDSO-N6 | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | AUP/ULP/V | 1 | OPEN-DRAIN | 0.35 mm | INVERTER | 0.0017 A | 21.3 ns | 21.3 ns | NO | - | 1 mm | 1 mm | ||
![]() S5426F NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | NXP SEMICONDUCTORS | 15 pF | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | TTL/H/L | 2 | OPEN-COLLECTOR | - | NAND GATE | 0.016 A | 24 ns | 17 ns | NO | 22 mA | - | - | ||
![]() 74AHC1G04GM NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | 1 X 1.45 MM, 0.50 MM HEIGHT, 0.50 MM PITCH, PLASTIC, MO-252, SOT-886, XSON-6 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Transferred | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-N6 | - | 5.5 V | AUTOMOTIVE | 2 V | AHC/VHC/H/U/V | 1 | - | 0.5 mm | INVERTER | - | - | 14.5 ns | - | - | 1.45 mm | 1 mm | ||
![]() N7427A NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | NXP SEMICONDUCTORS | 15 pF | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | R-PDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL/H/L | 3 | - | - | NOR GATE | 0.016 A | 15 ns | 15 ns | NO | 26 mA | - | - | ||
![]() 74AUP2G34GS NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | Yes | 1.1 V | e3 | - | - | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.35 mm | unknown | NOT SPECIFIED | 6 | S-PDSO-N6 | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | AUP/ULP/V | 1 | - | 0.35 mm | BUFFER | - | - | 20.8 ns | - | - | 1 mm | 1 mm | ||
![]() 74LVC3GU04GS NXP Semiconductors | In Stock | - | - | YES | 8 | NXP SEMICONDUCTORS | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | 1.35 X 1 MM, 0.35 MM HEIGHT, SOT1203, SON-8 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | Yes | 1.8 V | e3 | - | - | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | 3 | 0.35 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-N8 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | - | 0.35 mm | INVERTER | - | - | 6.3 ns | - | - | 1.35 mm | 1 mm | ||
![]() 74LVC3GU04GM NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | NXP SEMICONDUCTORS | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | VQCCN | VQCCN, LCC8,.06SQ,20 | LCC8,.06SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Transferred | QFN | Yes | 1.8 V | - | - | - | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 3 | 0.55 mm | compliant | 30 | 8 | S-PQCC-N8 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | - | 0.5 mm | INVERTER | 0.024 A | - | 6.3 ns | NO | - | 1.6 mm | 1.6 mm | ||
![]() 74AUP2G3407GM NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | - | 1.1 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 2 | 0.5 mm | unknown | - | 6 | R-PDSO-N6 | - | 3.6 V | AUTOMOTIVE | 0.8 V | AUP/ULP/V | 1 | OPEN-DRAIN | 0.5 mm | BUFFER | - | - | 20.8 ns | - | - | 1.45 mm | 1 mm | ||
![]() HEF40106BTT/S400,1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4086BD NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | EXPANDABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 8 | - | 5.08 mm | AND-OR-INVERT GATE | 0.00035999999999999997 A | 180 ns | 180 ns | NO | - | - | 7.62 mm | ||
![]() 74HCT32 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LV11N NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 3.3 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | 3.6 V | AUTOMOTIVE | 1 V | LV/LV-A/LVX/H | 3 | - | 4.2 mm | AND GATE | - | - | 46 ns | - | - | 19.025 mm | 7.62 mm | ||
![]() HEF4068BD NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | CERAMIC, SOT-73, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | 14 | R-GDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 8 | - | 5.08 mm | NAND GATE | 0.000029999999999999997 A | 195 ns | 195 ns | NO | - | - | 7.62 mm | ||
![]() 74AUP1G02GS NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | 1 X 1 MM, 0.35 MM HEIGHT, SOT-1202, SON-6 | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | Yes | 1.1 V | e3 | - | - | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.35 mm | unknown | NOT SPECIFIED | 6 | S-PDSO-N6 | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | AUP/ULP/V | 2 | - | 0.35 mm | NOR GATE | - | - | 24.7 ns | - | - | 1 mm | 1 mm | ||
![]() 74AHC08PW NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 5 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | 0.65 mm | compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | AHC/VHC/H/U/V | 2 | - | 1.1 mm | AND GATE | 0.008 A | 9 ns | 15.5 ns | NO | - | 5 mm | 4.4 mm | ||
![]() 74LVC2G17GW NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88, SOT-363, SMT-6 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOT-363 | Yes | 1.8 V | e3 | Yes | - | Tin (Sn) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 2 | 0.65 mm | compliant | 30 | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | - | 1.1 mm | BUFFER | 0.024 A | 7.1 ns | 13.1 ns | YES | - | 2 mm | 1.25 mm | ||
![]() 74LVC1G17GW NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 1.25 MM WIDTH, PLASTIC, MO-203, SC-88A, SOT353-1, TSSOP-5 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | Yes | 3 V | e3 | Yes | EAR99 | Tin (Sn) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | - | 1.1 mm | BUFFER | 0.024 A | 7 ns | 14 ns | YES | - | 2.05 mm | 1.25 mm | ||
![]() 74AHC1G86GV NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | - | SOT753 | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-74A, SOT-753, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | Yes | 5 V | e3 | Yes | EAR99 | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | 30 | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | AHC | 2 | - | 1.1 mm | XOR GATE | 0.008 A | 11.5 ns | 18.5 ns | NO | - | 2.9 mm | 1.5 mm | ||
![]() 74AUP1G09GW NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | 30 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOT | Yes | 1.1 V | e3 | Yes | - | Tin (Sn) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | AUP/ULP/V | 2 | OPEN-DRAIN | 1.1 mm | AND GATE | 0.0017 A | 24 ns | 24 ns | YES | - | 2.05 mm | 1.25 mm | ||
![]() 74LVC2G07GV NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | 50 pF | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-74, SOT-457, TSOP-6 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP | Yes | 1.8 V | e3 | Yes | EAR99 | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.95 mm | compliant | 30 | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | OPEN-COLLECTOR | 1.1 mm | BUFFER | 0.024 A | 4.7 ns | 8.4 ns | NO | - | 2.9 mm | 1.5 mm |