- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
pSemi Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Input Logic Level - High | Input Logic Level - Low | Load Capacitance (CL) | Manufacturer Package Code | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Reset | Family | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Number of Inputs | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Features | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LV11N NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 14 | - | NXP SEMICONDUCTORS | - | - | 50 pF | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 3 | 2.54 mm | unknown | - | - | 14 | R-PDIP-T14 | Not Qualified | 3.6 V | AUTOMOTIVE | 1 V | - | - | LV/LV-A/LVX/H | - | - | - | 3 | - | - | 4.2 mm | - | AND GATE | - | - | - | 46 ns | - | - | - | - | 19.025 mm | 7.62 mm | ||
![]() HEF4068BD NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 14 | - | NXP SEMICONDUCTORS | - | - | 50 pF | - | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | CERAMIC, SOT-73, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | 14 | R-GDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | - | - | 4000/14000/40000 | - | - | - | 8 | - | - | 5.08 mm | - | NAND GATE | 0.000029999999999999997 A | - | 195 ns | 195 ns | NO | - | - | - | - | 7.62 mm | ||
![]() HEF4086BD NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 14 | - | NXP SEMICONDUCTORS | - | - | 50 pF | - | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | - | - | - | - | - | EXPANDABLE | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 14 | R-GDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | - | - | 4000/14000/40000 | - | - | - | 8 | - | - | 5.08 mm | - | AND-OR-INVERT GATE | 0.00035999999999999997 A | - | 180 ns | 180 ns | NO | - | - | - | - | 7.62 mm | ||
![]() 74HCT32 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC14PW,118 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | 74AHC14 | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G14GV,125 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SC-74A | - | 74AHC1G14 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | 74AHC | - | - | Active | - | - | - | - | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 | - | 8mA, 8mA | - | Inverter | - | - | 10.6ns @ 5V, 50pF | - | - | - | - | 1 µA | Schmitt Trigger | - | - | ||
![]() 74LVC04AD,118 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | 74LVC04 | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 74LVC | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC30PW,118 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | 74HC30 | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC08D,118 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | 74AHC08 | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N74F27D 623 pSemi | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | - | Active | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | - | 4.2V | 1 | 800 ms Typical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G14GWG pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC2G17GV NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 6 | - | NXP SEMICONDUCTORS | - | - | 50 pF | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-457, SC-74, TSOP-6 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP | Yes | 5 V | - | - | - | e3 | Yes | - | - | - | Tin (Sn) | - | 8542.39.00.01 | TR | - | DUAL | GULL WING | 260 | 2 | 0.95 mm | compliant | 30 | - | 6 | R-PDSO-G6 | Not Qualified | 6 V | AUTOMOTIVE | 2 V | - | - | HC/UH | - | - | - | 1 | - | - | 1.1 mm | - | BUFFER | 0.004 A | - | 34 ns | 175 ns | YES | - | - | - | 2.9 mm | 1.5 mm | ||
![]() 74AUP2G3404GF NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 6 | - | NXP SEMICONDUCTORS | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | 1 X 1 MM, 0.50 MM HEIGHT, PLASTIC, SOT-891, XSON-6 | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | Yes | 1.1 V | - | - | - | e3 | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 0.35 mm | unknown | NOT SPECIFIED | - | 6 | S-PDSO-N6 | - | 3.6 V | AUTOMOTIVE | 0.8 V | - | - | AUP/ULP/V | - | - | - | 1 | - | - | 0.5 mm | - | INVERTER | - | - | - | 20.9 ns | - | - | - | - | 1 mm | 1 mm | ||
![]() JM38510/02401BCB NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 14 | - | SIGNETICS CORP | - | - | 25 pF | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | - | unknown | - | - | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | - | TTL/H/L | - | - | - | 4 | - | - | - | - | NAND GATE | - | - | - | 12 ns | - | 40 mA | - | - | - | - | ||
![]() S54LS30F NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 14 | - | NXP SEMICONDUCTORS | - | - | 15 pF | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | e0 | - | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | - | LS | - | - | - | 8 | - | - | - | - | NAND GATE | 0.004 A | - | 20 ns | 20 ns | NO | 1.1 mA | - | - | - | - | ||
![]() 74AUP1G132GS NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 6 | - | NXP SEMICONDUCTORS | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | 1 X 1 MM, 0.35 MM HEIGHT, SOT-1202, SON-6 | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | Yes | 1.1 V | - | - | - | e3 | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.35 mm | unknown | NOT SPECIFIED | - | 6 | S-PDSO-N6 | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | - | - | AUP/ULP/V | - | - | - | 2 | - | - | 0.35 mm | - | NAND GATE | - | - | - | 27.9 ns | - | - | - | - | 1 mm | 1 mm | ||
![]() HEF4030BD NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 14 | - | NXP SEMICONDUCTORS | - | - | 50 pF | - | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | 14 | R-GDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | - | - | 4000/14000/40000 | - | - | - | 2 | - | - | 5.08 mm | - | XOR GATE | 0.00035999999999999997 A | - | 175 ns | 175 ns | NO | - | - | - | - | 7.62 mm | ||
![]() 74AUP2G17GN NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 6 | - | NXP SEMICONDUCTORS | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SON | 0.90 X 1 MM, 0.35 MM HEIGHT, SOT-1115, SON-6 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SON | Yes | 1.1 V | - | - | - | e3 | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 0.3 mm | unknown | NOT SPECIFIED | - | 6 | R-PDSO-N6 | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | - | - | AUP/ULP/V | - | - | - | 1 | - | - | 0.35 mm | - | BUFFER | - | - | - | 20.1 ns | - | - | - | - | 1 mm | 0.9 mm | ||
![]() 74AUP1G07GS NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 6 | - | NXP SEMICONDUCTORS | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | Yes | 1.1 V | - | - | - | e3 | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.35 mm | unknown | NOT SPECIFIED | - | 6 | S-PDSO-N6 | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | - | - | AUP/ULP/V | - | - | - | 1 | OPEN-DRAIN | - | 0.35 mm | - | BUFFER | - | - | - | 20.7 ns | - | - | - | - | 1 mm | 1 mm | ||
![]() 74LVC1G14GV NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 5 | - | NXP SEMICONDUCTORS | - | - | 50 pF | SOT753 | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | Yes | 1.8 V | - | - | - | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | 8542.39.00.01 | TR | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | 30 | - | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | - | - | LVC/LCX/Z | - | - | - | 1 | - | - | 1.1 mm | - | INVERTER | 0.024 A | - | 7 ns | 14 ns | YES | - | - | - | 2.9 mm | 1.5 mm |