- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
pSemi Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Logic Gate Type | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC2G17GV NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-457, SC-74, TSOP-6 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP | - | Yes | 5 V | e3 | Yes | - | Tin (Sn) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 2 | - | 0.95 mm | compliant | 30 | 6 | R-PDSO-G6 | Not Qualified | 6 V | AUTOMOTIVE | 2 V | HC/UH | 1 | - | 1.1 mm | BUFFER | 0.004 A | 34 ns | - | 175 ns | YES | - | 2.9 mm | 1.5 mm | ||
![]() JM38510/02401BCB NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | SIGNETICS CORP | 25 pF | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | - | - | unknown | - | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | TTL/H/L | 4 | - | - | NAND GATE | - | - | - | 12 ns | - | 40 mA | - | - | ||
![]() XC7SH02GV NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | - | - | SOT753 | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | - | Yes | 5 V | e3 | - | - | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | LV/LV-A/LVX/H | 2 | - | 1.1 mm | NOR GATE | - | - | - | 14.5 ns | - | - | 2.9 mm | 1.3 mm | ||
![]() M38510/31302BCB NXP Semiconductors | In Stock | - | - | NO | 14 | SIGNETICS CORP | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 6 | - | - | unknown | - | 14 | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | LS | 1 | - | - | INVERTER | - | - | MIL-PRF-38535 Class B | 52 ns | - | - | - | - | ||
![]() HEF4030BD NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | - | 85 °C | -40 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | - | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 2 | - | 5.08 mm | XOR GATE | 0.00035999999999999997 A | 175 ns | - | 175 ns | NO | - | - | 7.62 mm | ||
![]() 74AUP2G17GN NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | - | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SON | 0.90 X 1 MM, 0.35 MM HEIGHT, SOT-1115, SON-6 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SON | - | Yes | 1.1 V | e3 | - | - | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | - | 0.3 mm | unknown | NOT SPECIFIED | 6 | R-PDSO-N6 | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | AUP/ULP/V | 1 | - | 0.35 mm | BUFFER | - | - | - | 20.1 ns | - | - | 1 mm | 0.9 mm | ||
![]() 74HC14PW NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 5 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 6 | - | 0.65 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 6 V | AUTOMOTIVE | 2 V | HC/UH | 1 | - | 1.1 mm | INVERTER | 0.004 A | 38 ns | - | 190 ns | YES | - | 5 mm | 4.4 mm | ||
![]() 74LVC2G04GV NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-74, SOT-457, TSOP-6 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSOP | - | Yes | 1.8 V | e3 | Yes | - | Tin (Sn) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 2 | - | 0.95 mm | compliant | 30 | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | - | 1.1 mm | INVERTER | 0.024 A | - | - | 9.5 ns | NO | - | 2.9 mm | 1.5 mm | ||
![]() 74LVC02APW NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 3.3 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 4 | - | 0.65 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 2 | - | 1.1 mm | NOR GATE | 0.024 A | 5.5 ns | - | 10.1 ns | NO | - | 5 mm | 4.4 mm | ||
![]() 74HCT86PW NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 5 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | - | 0.65 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | HCT | 2 | - | 1.1 mm | XOR GATE | 0.004 A | 40 ns | - | 48 ns | NO | - | 5 mm | 4.4 mm | ||
![]() 74LVC04APW NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 3.3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 6 | - | 0.65 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | AUTOMOTIVE | 1.2 V | LVC/LCX/Z | 1 | - | 1.1 mm | INVERTER | 0.024 A | 6 ns | - | 10.2 ns | NO | - | 5 mm | 4.4 mm | ||
![]() 74LVC1G14DBVRG HANSCHIP semiconductor | In Stock | - | Datasheet | - | - | - | - | NOR Gate | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G00DBVRG HANSCHIP semiconductor | In Stock | - | Datasheet | - | - | - | - | With Non-Gate | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AUP1G07GS NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | - | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | VSON | VSON, | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | - | Yes | 1.1 V | e3 | - | - | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | 0.35 mm | unknown | NOT SPECIFIED | 6 | S-PDSO-N6 | Not Qualified | 3.6 V | AUTOMOTIVE | 0.8 V | AUP/ULP/V | 1 | OPEN-DRAIN | 0.35 mm | BUFFER | - | - | - | 20.7 ns | - | - | 1 mm | 1 mm | ||
![]() 74LVC1G14GV NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | NXP SEMICONDUCTORS | 50 pF | - | SOT753 | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | - | Yes | 1.8 V | e3 | Yes | EAR99 | Tin (Sn) | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 1 | - | 0.95 mm | unknown | 30 | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | - | 1.1 mm | INVERTER | 0.024 A | 7 ns | - | 14 ns | YES | - | 2.9 mm | 1.5 mm | ||
![]() 74LVC14AD NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT-108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 2.7 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 6 | - | 1.27 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | AUTOMOTIVE | 1.2 V | LVC/LCX/Z | 1 | - | 1.75 mm | INVERTER | - | 8 ns | - | 10 ns | YES | - | 8.65 mm | 3.9 mm | ||
![]() 74HC4050D NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SO-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 5 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | CMOS-TTL LEVEL TRANSLATOR | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 6 | - | 1.27 mm | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | 6 V | AUTOMOTIVE | 2 V | HC/UH | 1 | - | - | BUFFER | 0.004 A | 26 ns | - | 26 ns | NO | - | - | - | ||
![]() 74LVC2G07GW NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, SC-88, SOT-363, SMT-6 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOT-363 | - | Yes | 1.8 V | e3 | Yes | - | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | - | 0.65 mm | compliant | 30 | 6 | R-PDSO-G6 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | OPEN-COLLECTOR | 1.1 mm | BUFFER | 0.024 A | 4.7 ns | - | 8.4 ns | NO | - | 2 mm | 1.25 mm | ||
![]() 74LVC07APW NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT402-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | - | Yes | 3.3 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | 260 | 6 | - | 0.65 mm | unknown | 30 | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | OPEN-DRAIN | 1.1 mm | BUFFER | 0.024 A | 3.6 ns | - | 6.5 ns | NO | - | 5 mm | 4.4 mm | ||
![]() HEF4001BT NXP Semiconductors | In Stock | - | Datasheet | YES | 14 | NXP SEMICONDUCTORS | 50 pF | - | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 5 V | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 4 | - | 1.27 mm | compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | 15 V | AUTOMOTIVE | 3 V | 4000/14000/40000 | 2 | - | 1.75 mm | NOR GATE | 0.00035999999999999997 A | 120 ns | - | 120 ns | NO | - | 8.65 mm | 3.9 mm |