- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Inputs
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
pSemi Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer Package Code | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Series | JESD-609 Code | Part Status | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC7SH02GV NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | - | NXP SEMICONDUCTORS | - | SOT753 | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, SOT-753, SC-74A, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-74A | Yes | 5 V | - | - | e3 | - | Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | AUTOMOTIVE | 2 V | LV/LV-A/LVX/H | 2 | - | 1.1 mm | NOR GATE | - | 14.5 ns | - | 2.9 mm | 1.3 mm | ||
![]() M38510/31302BCB NXP Semiconductors | In Stock | - | - | NO | 14 | - | SIGNETICS CORP | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 6 | - | unknown | - | 14 | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | LS | 1 | - | - | INVERTER | MIL-PRF-38535 Class B | 52 ns | - | - | - | ||
![]() 54F00/B2C NXP Semiconductors | In Stock | - | - | YES | 20 | - | SIGNETICS CORP | - | - | - | - | 125 °C | -55 °C | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | 5 V | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | NO LEAD | - | - | 1.27 mm | unknown | - | - | S-XQCC-N20 | Not Qualified | - | MILITARY | - | - | - | - | - | NAND GATE | 38535Q/M;38534H;883B | - | NO | - | - | ||
![]() 74HCU04D,653 NXP Semiconductors | In Stock | - | - | - | - | 74HCU04 | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G04GV,125 NXP Semiconductors | In Stock | - | Datasheet | - | - | 74AHC1G04 | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G07GX NXP Semiconductors | In Stock | - | Datasheet | YES | 5 | - | NXP SEMICONDUCTORS | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | SON | Yes | 3.3 V | - | - | e3 | - | Tin (Sn) | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.48 mm | unknown | NOT SPECIFIED | 5 | S-PDSO-N5 | - | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | OPEN-DRAIN | 0.35 mm | BUFFER | - | 8.4 ns | - | 0.8 mm | 0.8 mm | ||
![]() HEF4069UBDB NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | - | NXP SEMICONDUCTORS | 50 pF | - | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 6 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 1 | - | 5.08 mm | INVERTER | - | 90 ns | - | - | 7.62 mm | ||
![]() 74AUP1G3208GF/S500 NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | - | NXP SEMICONDUCTORS | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | 1 X 1 MM, 0.50 MM HEIGHT, PLASTIC, SOT-891, SON-6 | - | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Transferred | - | - | 1.1 V | - | - | - | - | - | - | DUAL | NO LEAD | - | 1 | 0.35 mm | unknown | - | - | S-PDSO-N6 | - | 3.6 V | AUTOMOTIVE | 0.8 V | AUP/ULP/V | 3 | - | 0.5 mm | OR-AND GATE | - | 20.1 ns | - | 1 mm | 1 mm | ||
![]() 74LVC3G06GN NXP Semiconductors | In Stock | - | - | YES | 8 | - | NXP SEMICONDUCTORS | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SON | 1.20 X 1 MM, 0.35 MM HEIGHT, SOT-1116, SON-8 | SOLCC8,.04,12 | RECTANGULAR | SMALL OUTLINE | Transferred | SON | Yes | 3.3 V | - | - | e3 | - | Tin (Sn) | 8542.39.00.01 | DUAL | NO LEAD | NOT SPECIFIED | 3 | 0.3 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-N8 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | LVC/LCX/Z | 1 | OPEN-DRAIN | 0.35 mm | INVERTER | - | 8.2 ns | - | 1.2 mm | 1 mm |