Filters
  • Family
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Logic IC Type
  • Number of Bits
  • Number of Functions
  • Number of Terminals
  • Operating Temperature-Max
  • Output Polarity
  • Package Body Material
  • Package Code

Attribute column

Manufacturer

pSemi Logic - Latches

View Mode:
26 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Load Capacitance (CL)

Manufacturer Package Code

Moisture Sensitivity Levels

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Pbfree Code

Terminal Finish

Additional Feature

HTS Code

Packing Method

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Time@Peak Reflow Temperature-Max (s)

Pin Count

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Temperature Grade

Supply Voltage-Min (Vsup)

Number of Bits

Family

Output Characteristics

Seated Height-Max

Output Polarity

Logic IC Type

Max I(ol)

Prop. Delay@Nom-Sup

Trigger Type

Propagation Delay (tpd)

Power Supply Current-Max (ICC)

fmax-Min

Max Frequency@Nom-Sup

Length

Width

74HCT73N
74HCT73N

NXP Semiconductors

In Stock

-

Datasheet

NO

14

NXP SEMICONDUCTORS

50 pF

-

-

125 °C

-40 °C

PLASTIC/EPOXY

DIP

DIP,

-

RECTANGULAR

IN-LINE

Obsolete

DIP

-

5 V

-

-

-

MASTER SLAVE OPERATION

8542.39.00.01

-

DUAL

THROUGH-HOLE

-

2

2.54 mm

unknown

-

14

R-PDIP-T14

Not Qualified

5.5 V

AUTOMOTIVE

4.5 V

2

HCT

-

4.2 mm

COMPLEMENTARY

J-K FLIP-FLOP

-

-

NEGATIVE EDGE

57 ns

-

60 MHz

-

19.025 mm

7.62 mm

JM38510/02202BCA
JM38510/02202BCA

NXP Semiconductors

In Stock

-

Datasheet

NO

14

SIGNETICS CORP

25 pF

-

-

125 °C

-55 °C

CERAMIC, GLASS-SEALED

DIP

,

-

RECTANGULAR

IN-LINE

Obsolete

-

-

5 V

-

-

-

MASTER SLAVE OPERATION

8542.39.00.01

-

DUAL

THROUGH-HOLE

-

2

-

unknown

-

-

R-GDIP-T14

Not Qualified

-

MILITARY

-

2

TTL/H/L

-

-

COMPLEMENTARY

J-K FLIP-FLOP

-

-

NEGATIVE EDGE

27 ns

-

25 MHz

-

-

-

74AUP1G80GX
74AUP1G80GX

NXP Semiconductors

In Stock

-

Datasheet

YES

5

NXP SEMICONDUCTORS

-

-

-

125 °C

-40 °C

PLASTIC/EPOXY

HVSON

HVSON,

-

SQUARE

SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE

Transferred

SON

-

1.1 V

-

-

-

-

8542.39.00.01

-

DUAL

NO LEAD

-

1

0.48 mm

unknown

-

5

S-PDSO-N5

-

3.6 V

AUTOMOTIVE

0.8 V

1

AUP/ULP/V

-

0.35 mm

INVERTED

D FLIP-FLOP

-

-

POSITIVE EDGE

27.2 ns

-

510 MHz

-

0.8 mm

0.8 mm

74HC259BQ
74HC259BQ

NXP Semiconductors

In Stock

-

Datasheet

YES

16

NXP SEMICONDUCTORS

50 pF

-

1

125 °C

-40 °C

PLASTIC/EPOXY

HVSON

2.50 X 3.50, 0.85 MM HEIGHT, PLASTIC, MO-241, SOT-763-1, VQFN-16

LCC16,.1X.14,20

RECTANGULAR

SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE

Transferred

QFN

Yes

5 V

e4

Yes

Nickel/Palladium/Gold (Ni/Pd/Au)

1:8 DMUX FOLLOWED BY LATCH

8542.39.00.01

TR

DUAL

NO LEAD

260

1

0.5 mm

compliant

30

16

R-PDSO-N16

Not Qualified

6 V

AUTOMOTIVE

2 V

1

HC/UH

-

1 mm

TRUE

D LATCH

0.004 A

56 ns

LOW LEVEL

280 ns

-

-

-

3.5 mm

2.5 mm

S54LS107F
S54LS107F

NXP Semiconductors

In Stock

-

Datasheet

NO

14

NXP SEMICONDUCTORS

15 pF

-

-

125 °C

-55 °C

CERAMIC, GLASS-SEALED

DIP

DIP, DIP14,.3

DIP14,.3

RECTANGULAR

IN-LINE

Obsolete

-

-

5 V

e0

-

TIN LEAD

-

8542.39.00.01

-

DUAL

THROUGH-HOLE

-

2

2.54 mm

unknown

-

-

R-GDIP-T14

Not Qualified

-

MILITARY

-

2

LS

-

-

COMPLEMENTARY

J-K FLIP-FLOP

0.004 A

-

NEGATIVE EDGE

30 ns

8 mA

30 MHz

30000000 Hz

-

-

SSTUB32866EC/S
SSTUB32866EC/S

NXP Semiconductors

In Stock

-

Datasheet

YES

96

NXP SEMICONDUCTORS

-

SOT536-1

-

85 °C

-

PLASTIC/EPOXY

LFBGA

LFBGA, BGA96,6X16,32

BGA96,6X16,32

RECTANGULAR

GRID ARRAY, LOW PROFILE, FINE PITCH

Obsolete

BGA

Yes

1.8 V

-

-

-

-

8542.39.00.01

-

BOTTOM

BALL

-

1

0.8 mm

unknown

-

96

R-PBGA-B96

Not Qualified

2 V

OTHER

1.7 V

25

32866

OPEN-DRAIN

1.5 mm

COMPLEMENTARY

D FLIP-FLOP

-

-

POSITIVE EDGE

1.5 ns

-

450 MHz

-

13.5 mm

5.5 mm