- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
Attribute column
Manufacturer
pSemi Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Circuit | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Current - Output High, Low | Seated Height-Max | Supply Current-Max (Isup) | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | Voltage Supply Source | Independent Circuits | fmax-Min | Count Direction | Input Conditioning | Number of Data/Clock Inputs | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT157D, 652 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LV153DB.112 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N74F538D NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 20 | - | NXP SEMICONDUCTORS | 50 pF | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | F/FAST | - | 3-STATE | - | 2.65 mm | - | CONFIGURABLE | 3-LINE TO 8-LINE DECODER | 0.024 A | 14 ns | 14 ns | - | 50 mA | - | - | - | - | STANDARD | - | 12.8 mm | 7.5 mm | ||
![]() PCA9543APW-T NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 14 | - | NXP SEMICONDUCTORS | - | - | 55 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 3.3 V | - | - | - | - | No | - | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | COMMON OUTPUT | - | R-PDSO-G14 | - | - | - | 3.6 V | INDUSTRIAL | 2.3 V | 2 | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | 1.1 mm | 0.1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() MC12038AD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESCALER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4753BDB NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 18 | - | NXP SEMICONDUCTORS | 50 pF | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | - | - | - | - | - | UNIVERSAL TIMER MODULE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 18 | R-GDIP-T18 | - | Not Qualified | - | 15 V | INDUSTRIAL | 3 V | - | - | - | - | 4000/14000/40000 | - | - | - | 5.08 mm | - | - | PRESCALER | - | - | 900 ns | - | - | - | - | 8 MHz | - | - | 1 | - | 7.62 mm | ||
![]() PE3513-02 pSemi | In Stock | - | Datasheet | - | - | - | - | - | - | PSEMI CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC356D NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 20 | - | NXP SEMICONDUCTORS | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | - | - | - | - | - | - | - | TRANSPARENT ADDRESS LATCHES | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | - | R-PDSO-G20 | 1 | Not Qualified | - | 6 V | AUTOMOTIVE | 2 V | - | - | - | - | HC/UH | 8 | 3-STATE | - | 2.65 mm | - | COMPLEMENTARY | MULTIPLEXER | 0.006 A | 68 ns | 78 ns | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() PCA9546D NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 16 | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 3.3 V | - | - | - | - | - | - | - | - | - | ALSO OPERATES AT 3.6V TO 5.5V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.3 V | - | - | - | - | 9546 | 2 | - | - | 1.75 mm | - | TRUE | MULTIPLEXER | - | - | 0.3 ns | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() 74HCT4543N NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 16 | - | NXP SEMICONDUCTORS | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | - | - | EAR99 | - | - | BLANKING INPUT; LCD DISPLAY DRIVER | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | - | R-PDIP-T16 | - | Not Qualified | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | - | - | - | HCT | - | - | - | - | - | CONFIGURABLE | SEVEN SEGMENT DECODER/DRIVER | - | - | 120 ns | - | - | - | - | - | - | LATCHED | - | - | - | ||
![]() 74HCT158N NXP Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 16 | - | NXP SEMICONDUCTORS | 50 pF | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | - | 16 | R-PDIP-T16 | 1 | Not Qualified | - | 5.5 V | AUTOMOTIVE | 4.5 V | - | - | - | - | HCT | 2 | - | - | 4.7 mm | - | INVERTED | MULTIPLEXER | - | - | 53 ns | - | - | - | - | - | - | - | - | 21.6 mm | 7.62 mm | ||
![]() PCA9547PW NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 24 | - | NXP SEMICONDUCTORS | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT355-1, TSSOP-24 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 2.5 V | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | - | 24 | R-PDSO-G24 | 1 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2.3 V | - | - | - | - | 9547 | 8 | - | - | 1.1 mm | - | TRUE | MULTIPLEXER | - | - | 0.3 ns | - | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() TEA88182T/1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC151PW NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 16 | - | NXP SEMICONDUCTORS | 50 pF | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 5 V | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 30 | - | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 6 V | AUTOMOTIVE | 2 V | - | - | - | - | HC/UH | 8 | - | - | 1.1 mm | - | COMPLEMENTARY | MULTIPLEXER | 0.004 A | 51 ns | 56 ns | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() 74HC238D NXP Semiconductors | In Stock | - | - | - | - | YES | - | 16 | - | NXP SEMICONDUCTORS | 50 pF | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SO-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | - | e4 | Yes | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 3 ENABLE INPUTS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | 6 V | AUTOMOTIVE | 2 V | - | - | - | - | HC/UH | - | - | - | 1.75 mm | - | TRUE | 3-LINE TO 8-LINE DECODER | 0.004 A | 45 ns | 45 ns | - | - | - | - | - | - | STANDARD | - | 9.9 mm | 3.9 mm | ||
![]() 74HC138D NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 16 | - | NXP SEMICONDUCTORS | 50 pF | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT109-1, SOP-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | - | e4 | Yes | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 3 ENABLE INPUTS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | - | 16 | R-PDSO-G16 | - | Not Qualified | - | 6 V | AUTOMOTIVE | 2 V | - | - | - | - | HC/UH | - | - | - | 1.75 mm | - | INVERTED | 3-LINE TO 8-LINE DECODER | 0.004 A | 45 ns | 225 ns | - | - | - | - | - | - | STANDARD | - | 9.9 mm | 3.9 mm | ||
![]() 74HC4515D NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 24 | - | NXP SEMICONDUCTORS | 50 pF | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SO-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | Yes | 5 V | - | - | - | e4 | Yes | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ADDRESS LATCHES | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | - | 24 | R-PDSO-G24 | - | Not Qualified | - | 6 V | AUTOMOTIVE | 2 V | - | - | - | - | HC/UH | - | - | - | 2.65 mm | - | INVERTED | OTHER DECODER/DRIVER | 0.004 A | 75 ns | 75 ns | - | - | - | - | - | - | LATCHED | - | 15.4 mm | 7.5 mm | ||
![]() 74AUP1G157GN NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 6 | - | NXP SEMICONDUCTORS | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SON | 0.90 X 1 MM, 0.35 MM HEIGHT, SOT-1115, SON-6 | - | RECTANGULAR | SMALL OUTLINE | Transferred | SON | Yes | 1.1 V | - | - | - | e3 | - | - | - | - | Tin (Sn) | - | 8542.39.00.01 | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.3 mm | unknown | NOT SPECIFIED | - | 6 | R-PDSO-N6 | 1 | - | - | 3.6 V | AUTOMOTIVE | 0.8 V | - | - | - | - | AUP/ULP/V | 2 | - | - | 0.35 mm | - | TRUE | MULTIPLEXER | - | - | 21.9 ns | - | - | - | - | - | - | - | - | 1 mm | 0.9 mm | ||
![]() CBT3253PW NXP Semiconductors | In Stock | - | Datasheet | - | - | YES | - | 16 | - | NXP SEMICONDUCTORS | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | TSSOP | Yes | 5 V | - | - | - | e4 | - | - | - | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | compliant | 30 | - | 16 | R-PDSO-G16 | 4 | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | - | - | 5 | 4 | CBT/FST/QS/5C/B | 1 | 3-STATE | - | 1.1 mm | - | TRUE | BUS EXCHANGER | - | 0.25 ns | 0.25 ns | ENABLE LOW | 0.003 mA | - | - | - | BIDIRECTIONAL | - | - | 5 mm | 4.4 mm | ||
![]() 74HC238D,653 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | 16-SO | - | 74HC238 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | 74HC | - | - | Active | - | Decoder/Demultiplexer | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 3:8 | - | - | - | - | - | - | - | - | - | - | 5.2mA, 5.2mA | - | - | - | - | - | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - |