- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Shape
Attribute column
Manufacturer
pSemi Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Max Frequency@Nom-Sup | Input Conditioning | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE3512-01 pSemi | In Stock | - | Datasheet | YES | 6 | PSEMI CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 3 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PDSO-G6 | - | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | PRESCALER | - | - | - | 12 mA | 1500000000 Hz | - | - | - | ||
![]() 74HC138PW-T NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 50 pF | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 5 V | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 3 ENABLE INPUTS | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | 16 | R-PDSO-G16 | - | Not Qualified | 6 V | AUTOMOTIVE | 2 V | HC/UH | - | - | 1.1 mm | INVERTED | 3-LINE TO 8-LINE DECODER | - | - | 225 ns | - | - | STANDARD | 5 mm | 4.4 mm | ||
![]() 74HCT354D NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | 50 pF | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | - | - | TRANSPARENT ADDRESS LATCHES | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G20 | 1 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | HCT | 8 | 3-STATE | 2.65 mm | COMPLEMENTARY | MULTIPLEXER | 0.006 A | 79 ns | 89 ns | - | - | - | 12.8 mm | 7.5 mm | ||
![]() PE3511-52/TR pSemi | In Stock | - | Datasheet | YES | 6 | PSEMI CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 3 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 0.635 mm | unknown | 20 | - | R-PDSO-G6 | - | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | PRESCALER | - | - | - | 12 mA | 1500000000 Hz | - | - | - | ||
![]() PE3513-51 QP Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |