- Family
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
pSemi Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54F280B/BCA NXP Semiconductors | In Stock | - | Datasheet | NO | 14 | NXP SEMICONDUCTORS | 50 pF | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | ODD/EVEN PARITY GENERATOR | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 9 | F/FAST | 5.08 mm | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | - | 12 ns | - | 35 mA | - | 7.62 mm | ||
![]() 74HCT7080N NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | NXP SEMICONDUCTORS | 50 pF | - | 125 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | ODD/EVEN PARITY GENERATOR | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-PDIP-T20 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | 16 | HCT | - | CONFIGURABLE | PARITY GENERATOR/CHECKER | - | - | 95 ns | - | - | - | - | ||
![]() 74LVC1G58GM NXP Semiconductors | In Stock | - | Datasheet | YES | 6 | NXP SEMICONDUCTORS | 50 pF | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | VSON | 1 X 1.45 MM, 0.50 MM HEIGHT, PLASTIC, MO-252, SOT-886, SON-6 | SOLCC6,.04,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Transferred | SON | Yes | 1.8 V | e3 | - | Tin (Sn) | - | 8542.39.00.01 | TR | DUAL | NO LEAD | 260 | 1 | 0.5 mm | compliant | 30 | 6 | R-PDSO-N6 | Not Qualified | 5.5 V | AUTOMOTIVE | 1.65 V | - | LVC/LCX/Z | 0.5 mm | - | LOGIC CIRCUIT | 0.024 A | 7.9 ns | - | YES | - | 1.45 mm | 1 mm | ||
![]() 74HCT688D NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | 50 pF | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | CASCADABLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | AUTOMOTIVE | 4.5 V | 8 | HCT | 2.65 mm | INVERTED | IDENTITY COMPARATOR | - | - | 51 ns | - | - | 12.8 mm | 7.5 mm | ||
![]() S54S181F NXP Semiconductors | In Stock | - | Datasheet | NO | 24 | SIGNETICS CORP | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | CAPABLE OF 16 LOGIC & ARITHMETIC OPERATIONS | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-CDIP-T24 | Not Qualified | - | MILITARY | - | 4 | S | - | - | ARITHMETIC LOGIC UNIT | - | - | 30 ns | - | 159 mA | - | - | ||
![]() HEF4531BT NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | NXP SEMICONDUCTORS | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | ODD/EVEN PARITY GENERATOR | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 12 | 4000/14000/40000 | 1.75 mm | CONFIGURABLE | PARITY GENERATOR/CHECKER | - | - | 290 ns | - | - | 9.9 mm | 3.9 mm |