- ECCN Code
- HTS Code
- Ihs Manufacturer
- Memory IC Type
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
pSemi Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Output Enable | I2C Control Byte | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF85116-3T/01 NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | - | 0.4 MHz | NXP SEMICONDUCTORS | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, SOT-96-1, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3 V | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | - | SYNCHRONOUS | 0.001 mA | 2KX8 | - | 1.75 mm | 8 | 0.000006 A | 16384 bit | SERIAL | EEPROM | - | I2C | 1000000 Write/Erase Cycles | 10 ms | 20 | HARDWARE | - | - | 1010MMMR | 4.9 mm | 3.9 mm | ||
![]() PCB2421T NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | NXP SEMICONDUCTORS | 128 words | 128 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.001 mA | 128X8 | OPEN-DRAIN | 1.75 mm | 8 | 0.00003 A | 1024 bit | SERIAL | EEPROM | - | I2C | 10000 Write/Erase Cycles | 20 ms | 10 | HARDWARE | - | - | 1010000R | 4.9 mm | 3.9 mm | ||
![]() MCM6949YJ8 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | 8 ns | - | NXP SEMICONDUCTORS | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 3.3 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-J32 | - | 3.63 V | COMMERCIAL | 3.135 V | - | ASYNCHRONOUS | - | 1MX4 | - | 3.75 mm | 4 | - | 4194304 bit | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | - | - | - | 20.955 mm | 10.16 mm | ||
![]() PCB2421P NXP Semiconductors | In Stock | - | Datasheet | NO | 8 | - | 0.1 MHz | NXP SEMICONDUCTORS | 128 words | 128 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | EAR99 | - | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.001 mA | 128X8 | - | 4.2 mm | 8 | 0.00003 A | 1024 bit | SERIAL | EEPROM | - | I2C | 10000 Write/Erase Cycles | - | 10 | HARDWARE | - | - | 1010000R | 9.5 mm | 7.62 mm | ||
![]() 5962-8606306YC QP Semiconductor | In Stock | - | - | YES | 32 | 120 ns | - | QP SEMICONDUCTOR INC | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | - | RECTANGULAR | CHIP CARRIER | Transferred | - | No | 5 V | e0 | No | 3A001.A.2.C | TIN LEAD | - | 8542.32.00.61 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | - | R-CQCC-N32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 32KX8 | - | 3.3 mm | 8 | - | 262144 bit | PARALLEL | UVPROM | - | - | - | - | - | - | - | - | - | 13.97 mm | 11.43 mm | ||
![]() MCM69P737TQ4R NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.32.00.41 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CACHE SRAM | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCM69R737AZP6 NXP Semiconductors | In Stock | - | Datasheet | YES | 119 | 3 ns | - | NXP SEMICONDUCTORS | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Obsolete | - | - | 3.3 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 1.27 mm | unknown | - | - | R-PBGA-B119 | - | 3.6 V | COMMERCIAL | 3.15 V | - | SYNCHRONOUS | - | 128KX36 | - | 2.4 mm | 36 | - | 4718592 bit | PARALLEL | LATE-WRITE SRAM | - | - | - | - | - | - | - | - | - | 22 mm | 14 mm | ||
![]() HEF4720BT NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | 580 ns | - | NXP SEMICONDUCTORS | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 1 | ASYNCHRONOUS | - | 256X1 | 3-STATE | 1.75 mm | 1 | - | 256 bit | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | 3 V | NO | - | 9.9 mm | 3.9 mm | ||
![]() MCM67A618AFN10 NXP Semiconductors | In Stock | - | Datasheet | YES | 52 | 10 ns | - | NXP SEMICONDUCTORS | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | LCC-52 | - | SQUARE | CHIP CARRIER | Obsolete | - | - | 5 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | - | S-PQCC-J52 | - | 5.25 V | COMMERCIAL | 4.75 V | - | ASYNCHRONOUS | - | 64KX18 | - | 4.57 mm | 18 | - | 1179648 bit | PARALLEL | CACHE SRAM | - | - | - | - | - | - | - | - | - | 19.125 mm | 19.125 mm | ||
![]() PCF8594T NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | NXP SEMICONDUCTORS | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | EAR99 | - | I2C BUS INTERFACE; PAGE WRITE; FMAX IS 100KHZ | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 6 V | INDUSTRIAL | 2.5 V | - | SYNCHRONOUS | - | 512X8 | - | 1.75 mm | 8 | - | 4096 bit | SERIAL | EEPROM | - | I2C | - | 25 ms | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() MCM6949YJ12 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | 12 ns | - | NXP SEMICONDUCTORS | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 3.3 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-J32 | - | 3.63 V | COMMERCIAL | 3.135 V | - | ASYNCHRONOUS | - | 1MX4 | - | 3.75 mm | 4 | - | 4194304 bit | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | - | - | - | 20.955 mm | 10.16 mm | ||
![]() HEF4720BDB NXP Semiconductors | In Stock | - | Datasheet | NO | 16 | 580 ns | - | NXP SEMICONDUCTORS | 256 words | 256 | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-GDIP-T16 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 1 | ASYNCHRONOUS | - | 256X1 | 3-STATE | 5.08 mm | 1 | - | 256 bit | PARALLEL | STANDARD SRAM | - | - | - | - | - | - | 3 V | NO | - | - | 7.62 mm | ||
![]() PCD80728HL/B00/4 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P4C164-20PC pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA8581T NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | NXP SEMICONDUCTORS | 128 words | 128 | 85 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | - | Yes | EAR99 | - | 10 YEAR OF DATA RETENTION | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 40 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | SYNCHRONOUS | - | 128X8 | OPEN-DRAIN | 1.75 mm | 8 | - | 1024 bit | SERIAL | EEPROM | 5 V | - | - | 10 ms | 10 | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() MPC2605ZP83R NXP Semiconductors | In Stock | - | Datasheet | YES | 241 | 8 ns | - | NXP SEMICONDUCTORS | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | - | - | 3.3 V | - | - | 3A991.B.2.A | - | 8KX18TAG ARRAY AVAILABLE | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 1.27 mm | unknown | - | - | S-PBGA-B241 | - | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 32KX72 | - | 2.05 mm | 72 | - | 2359296 bit | PARALLEL | CACHE TAG SRAM | - | - | - | - | - | - | - | - | - | 25 mm | 25 mm | ||
![]() MCM69F737ZP8.5 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.32.00.41 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CACHE SRAM | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCM69P737TQ3.5 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.32.00.41 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CACHE SRAM | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCM69P737ZP3.5 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.32.00.41 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CACHE SRAM | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCM63P733ATQ90 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 5 ns | - | NXP SEMICONDUCTORS | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | - | - | 3.3 V | - | - | 3A991.B.2.A | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PQFP-G100 | - | 3.6 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | - | 128KX32 | - | 1.6 mm | 32 | - | 4194304 bit | PARALLEL | CACHE SRAM | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm |