- ECCN Code
- HTS Code
- Ihs Manufacturer
- Memory IC Type
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
pSemi Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Organization | Seated Height-Max | Memory Width | Memory Density | Parallel/Serial | Memory IC Type | Serial Bus Type | Write Cycle Time-Max (tWC) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCD8582DT NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | NXP SEMICONDUCTORS | 256 words | 256 | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 5 V | - | EAR99 | - | I2C BUS INTERFACE; FMAX IS 100KHZ | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 6 V | OTHER | 3 V | SYNCHRONOUS | 256X8 | 1.75 mm | 8 | 2048 bit | SERIAL | EEPROM | I2C | 25 ms | 4.9 mm | 3.9 mm | ||
![]() PCF8581P NXP Semiconductors | In Stock | - | Datasheet | NO | 8 | - | 0.1 MHz | NXP SEMICONDUCTORS | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | RECTANGULAR | IN-LINE | Obsolete | - | 5 V | - | EAR99 | - | I2C BUS INTERFACE; PAGE WRITE | 8542.32.00.51 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | SYNCHRONOUS | 128X8 | 4.2 mm | 8 | 1024 bit | SERIAL | EEPROM | I2C | 25 ms | 9.5 mm | 7.62 mm | ||
![]() MCM69P737ZP3.5 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | 8542.32.00.41 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | CACHE SRAM | - | - | - | - | ||
![]() PCF8582C NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCM69P618CTQ6 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 6 ns | - | NXP SEMICONDUCTORS | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | - | 3.3 V | - | 3A991.B.2.A | - | - | 8542.32.00.41 | QUAD | GULL WING | 1 | 0.65 mm | unknown | - | R-PQFP-G100 | - | 3.6 V | COMMERCIAL | 3.135 V | SYNCHRONOUS | 64KX18 | 1.6 mm | 18 | 1179648 bit | PARALLEL | CACHE SRAM | - | - | 20 mm | 14 mm | ||
![]() MCM63P733ATQ150 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 3.8 ns | - | NXP SEMICONDUCTORS | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | RECTANGULAR | FLATPACK, LOW PROFILE | Active | - | 3.3 V | - | 3A991.B.2.A | - | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | 1 | 0.65 mm | unknown | - | R-PQFP-G100 | - | 3.6 V | COMMERCIAL | 3.135 V | SYNCHRONOUS | 128KX32 | 1.6 mm | 32 | 4194304 bit | PARALLEL | CACHE SRAM | - | - | 20 mm | 14 mm | ||
![]() 5962-87515123A QP Semiconductor | In Stock | - | - | YES | 28 | 25 ns | - | QP SEMICONDUCTOR INC | 8192 words | 8000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | WQCCN | WQCCN, | SQUARE | CHIP CARRIER, WINDOW | Transferred | - | 5 V | e0 | 3A001.A.2.C | TIN LEAD | POWER SWITCHED PROM | 8542.32.00.61 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | - | S-CQCC-N28 | Not Qualified | 5.5 V | MILITARY | 4.5 V | ASYNCHRONOUS | 8KX8 | 2.8956 mm | 8 | 65536 bit | PARALLEL | UVPROM | - | - | 11.43 mm | 11.43 mm | ||
![]() MCM69P536CTQ4.5 NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | 4.5 ns | - | NXP SEMICONDUCTORS | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | - | 3.3 V | - | 3A991.B.2.A | - | - | 8542.32.00.41 | QUAD | GULL WING | 1 | 0.65 mm | unknown | - | R-PQFP-G100 | - | 3.6 V | COMMERCIAL | 3.135 V | SYNCHRONOUS | 32KX36 | 1.6 mm | 36 | 1179648 bit | PARALLEL | CACHE SRAM | - | - | 20 mm | 14 mm | ||
![]() MCM63D736ATQ133 NXP Semiconductors | In Stock | - | Datasheet | YES | 176 | 4 ns | - | NXP SEMICONDUCTORS | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 3.3 V | - | 3A991.B.2.A | - | - | 8542.32.00.41 | QUAD | GULL WING | 1 | 0.5 mm | unknown | - | S-PQFP-G176 | - | 3.465 V | COMMERCIAL | 3.135 V | SYNCHRONOUS | 128KX36 | 1.6 mm | 36 | 4718592 bit | PARALLEL | MULTI-PORT SRAM | - | - | 24 mm | 24 mm | ||
![]() PCF8581T NXP Semiconductors | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | NXP SEMICONDUCTORS | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | MINI, PLASTIC, SOT-176C, SOL-8 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 5 V | - | EAR99 | - | I2C BUS INTERFACE; PAGE WRITE | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | SYNCHRONOUS | 128X8 | 2.65 mm | 8 | 1024 bit | SERIAL | EEPROM | I2C | 25 ms | 7.6 mm | 7.55 mm |