- Contact Materials
- Content
- Nominal voltage
- Package
- Series
- Shell Material
- Type
- Bend radius (no. of ODs for fixed installation)
- Bend radius (no. of ODs for flexible installation)
- Brand
- Cable features
- Capacity (elec.)
Attribute column
Manufacturer
pSemi PMIC - Lighting, Ballast Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Material | Bend radius (no. of ODs for fixed installation) | Bend radius (no. of ODs for flexible installation) | Brand | Cable features | Capacity (elec.) | Contact Finish Mating | Contact Materials | Content | Core layout | Cross section (each core) | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Insert Arrangement | Manufacturer | Manufacturer part # | Material properties | Mating Style | Max. length sold by the metre | Max. temperature | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | MIL Type | Min. temperature | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Mounting Styles | No. of leads | Nominal voltage | Nominal voltage U0 | Outside Ø | Package | Primary Material | Product Status | RoHS | RoHS-compliant | Shell Sizes | Shell Style# | Sold per metre | Tolerance ± | Tradename | Wire ID code | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Subcategory | Orientation | Current Rating | Shell Finish | Termination Style | Contact Gender | Wire Gauge | Product Type | Shell Plating | Product | Mounting Angle | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UBA2021T/N2.518 pSemi | In Stock | - | - | - | Panel Mount, Through Hole | Flange | Stainless Steel | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | Metal | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | Solder | Plug, Male Pins | - | - | Silver | Threaded | - | E | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UBA2014T/N1.518 pSemi | In Stock | - | - | - | - | - | - | Ceramic | - | - | - | - | 100000pF | - | - | 1pc(s) | - | - | (L x W x H) 0.8 x 2 x 1.25 mm | - | - | - | - | - | - | X7R | - | - | +125°C | - | - | - | - | -55°C | - | - | - | - | 25V | - | - | - | - | - | - | Yes | - | - | - | 10% | - | - | - | - | - | - | WCAP-CSGP 885012207072 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25mm | 0.8mm | 2mm | ||
![]() UBA2025T/N1.518 pSemi | In Stock | - | - | Gold | - | - | Aluminum | - | - | - | Amphenol Aerospace | - | - | - | Copper Alloy | - | - | - | - | - | 1 | - | 10-201 | Amphenol | - | - | Threaded | - | - | - | - | - | MIL-DTL-38999 | - | - | - | Cable | - | - | - | - | - | - | - | N | - | 10 | In-Line | - | - | 2M | - | - | 2M801 | - | - | - | 6 Position | - | - | Circular Connectors | - | 5 A, 23 A | - | Crimp | Pin (Male) | 14-12 | Circular MIL Spec Connector | Nickel-PTFE | Receptacles | Straight | Circular MIL Spec Connector | - | - | - | ||
![]() UBA2028T/N1.518 pSemi | In Stock | - | - | - | - | - | - | - | 4 | 15 | - | Flame-retardant,Oil-resistant | - | - | - | Sold per metre | Copper, blank, Class 5 = fine | 1mm² | - | Grey | - | No | - | - | 030613 | - | - | 100m | - | +70°C | +70°C | - | - | - | -40°C | -5°C | - | 3x | 500V | 300V | 6.10mm | No | - | - | - | - | - | - | Yes | - | - | Color VDE 0293 | - | - | - | - | Y-JB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |