- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- ECCN Code
- HTS Code
- Package Description
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
Attribute column
Manufacturer
pSemi PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Supply Current-Max (Isup) | Switcher Configuration | Switching Frequency-Max | Screening Level | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMPF0100F0AEP NXP Semiconductors | In Stock | - | - | 4 Weeks | YES | 56 | NXP SEMICONDUCTORS | - | - | 3 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | QFN-56 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 3.6 V | - | e3 | - | EAR99 | Tin (Sn) | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | 40 | - | S-XQCC-N56 | - | - | 4.5 V | INDUSTRIAL | 2.8 V | 14 | POWER SUPPLY SUPPORT CIRCUIT | YES | - | - | - | 0.9 mm | - | - | - | - | 8 mm | 8 mm | ||
![]() SC1688 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA56614-45GW NXP Semiconductors | In Stock | - | Datasheet | - | YES | 5 | NXP SEMICONDUCTORS | - | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 5.5 V | +4.5V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | - | 10 V | INDUSTRIAL | 0.95 V | 1 | VOLTAGE DETECTOR | NO | - | - | - | 1.35 mm | 0.001 mA | - | - | - | 2.85 mm | 1.6 mm | ||
![]() TDA3606AT NXP Semiconductors | In Stock | - | Datasheet | - | YES | 20 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-20 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 14.4 V | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | 25 V | INDUSTRIAL | 5.6 V | 3 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 2.65 mm | 0.12 mA | - | - | - | 12.8 mm | 7.5 mm | ||
![]() TEA1102 NXP Semiconductors | In Stock | - | Datasheet | - | NO | 20 | NXP SEMICONDUCTORS | 11.5 V | 5.5 V | - | 85 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | e3/e4 | - | EAR99 | TIN/NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | 10 V | - | OTHER | - | - | BATTERY CHARGE CONTROLLER | - | VOLTAGE-MODE | 0.014 A | PULSE WIDTH MODULATION | 4.2 mm | - | SINGLE | 200 kHz | - | 26.73 mm | 7.62 mm | ||
![]() MVR5510AMBANES NXP Semiconductors | In Stock | - | Datasheet | 16 Weeks | YES | 56 | NXP SEMICONDUCTORS | - | - | 3 | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | QFN-56 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | - | +7.5V | - | - | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | 40 | - | S-PQCC-N56 | - | - | 60 V | - | 2.7 V | 9 | INTEGRATED POWER MANAGEMENT UNIT | YES | - | - | - | 1 mm | - | - | - | AEC-Q100 | 8 mm | 8 mm | ||
![]() MC33774ATA1AE NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NX20P0407UK NXP Semiconductors | In Stock | - | Datasheet | - | YES | 12 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | UNSPECIFIED | VFBGA | , | BGA12(UNSPEC) | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 | - | unknown | - | - | R-XBGA-B12 | - | - | - | - | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | - | - | - | - | - | - | ||
![]() SA57608BD NXP Semiconductors | In Stock | - | Datasheet | - | YES | 6 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOT | - | 2 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 6 | R-PDSO-G6 | Not Qualified | - | 10 V | OTHER | 1.5 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 1.15 mm | - | - | - | - | 2.85 mm | 1.6 mm | ||
![]() TEA2016AAT/1 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | SOP-16 | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA56616-47D NXP Semiconductors | In Stock | - | Datasheet | - | YES | 5 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | 1.5 V | - | - | - | EAR99 | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:Y;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | - | 10 V | INDUSTRIAL | 0.7 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | - | - | 1.35 mm | - | - | - | - | 2.85 mm | 1.6 mm | ||
![]() TEA1506AP NXP Semiconductors | In Stock | - | Datasheet | - | NO | 8 | NXP SEMICONDUCTORS | - | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | MO-001 | Yes | 15 V | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | CURRENT-MODE | 0.56 A | - | 4.2 mm | - | - | 205 kHz | - | 9.5 mm | 7.62 mm | ||
![]() SA56615-30D NXP Semiconductors | In Stock | - | Datasheet | - | YES | 5 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | 1.5 V | - | - | - | EAR99 | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:Y;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | - | 10 V | INDUSTRIAL | 0.7 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | - | - | 1.35 mm | - | - | - | - | 2.85 mm | 1.6 mm | ||
![]() SA57608CD NXP Semiconductors | In Stock | - | Datasheet | - | YES | 6 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOT | - | 2 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 6 | R-PDSO-G6 | Not Qualified | - | 10 V | OTHER | 1.5 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | 1.15 mm | - | - | - | - | 2.85 mm | 1.6 mm | ||
![]() NE56610-39GW NXP Semiconductors | In Stock | - | Datasheet | - | YES | 5 | NXP SEMICONDUCTORS | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | 10 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | - | 12 V | COMMERCIAL EXTENDED | 0.65 V | 1 | VOLTAGE DETECTOR | NO | - | - | - | 1.35 mm | - | - | - | - | 2.85 mm | 1.6 mm | ||
![]() MAX6348-44W NXP Semiconductors | In Stock | - | Datasheet | - | YES | 3 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSOP | VSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SOIC | - | - | +4.4V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 3 | R-PDSO-G3 | Not Qualified | - | 5.5 V | INDUSTRIAL | 1 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | - | - | 1 mm | - | - | - | - | 2 mm | 1.25 mm | ||
![]() PCF1252-1T NXP Semiconductors | In Stock | - | Datasheet | - | YES | 8 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, SOT-96-1, SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5.05 V | +4.55V | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | - | 6 V | INDUSTRIAL | 2.4 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | - | - | 1.75 mm | 0.015 mA | - | - | - | 4.9 mm | 3.9 mm | ||
![]() SA56606-46GW NXP Semiconductors | In Stock | - | Datasheet | - | YES | 5 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | 1.2 V | +4.6V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | - | 12 V | INDUSTRIAL | - | 1 | VOLTAGE DETECTOR | NO | - | - | - | 1.35 mm | 0.001 mA | - | - | - | 2.85 mm | 1.6 mm | ||
![]() SA56606-30GW NXP Semiconductors | In Stock | - | Datasheet | - | YES | 5 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOT-23 | - | 1.2 V | +3V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | - | 12 V | INDUSTRIAL | - | 1 | VOLTAGE DETECTOR | NO | - | - | - | 1.35 mm | 0.001 mA | - | - | - | 2.85 mm | 1.6 mm | ||
![]() MAX6400-22UK NXP Semiconductors | In Stock | - | Datasheet | - | YES | 4 | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | UNSPECIFIED | VFBGA | VFBGA, BGA4,2X2,20 | BGA4,2X2,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | No | 3 V | +2.2V | - | - | EAR99 | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 | 0.5 mm | unknown | - | 4 | S-XBGA-B4 | Not Qualified | - | 5.5 V | INDUSTRIAL | 1.2 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | - | - | - | 0.6096 mm | 0.00175 mA | - | - | - | 1.016 mm | 1.016 mm |