- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer Package Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA4821P NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | NXP SEMICONDUCTORS | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | 20 | R-PDIP-T20 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | 14 mA | 4.2 mm | - | CONSUMER CIRCUIT | 26.73 mm | 7.62 mm | ||
![]() SAA6752HS/101 NXP Semiconductors | In Stock | - | Datasheet | YES | 208 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | - | e3 | - | - | TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | 208 | S-PQFP-G208 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | - | - | 4.1 mm | - | CONSUMER CIRCUIT | 28 mm | 28 mm | ||
![]() TDA9811/V3 NXP Semiconductors | In Stock | - | Datasheet | NO | 32 | NXP SEMICONDUCTORS | - | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | 32 | R-PDIP-T32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 125 mA | 4.7 mm | - | CONSUMER CIRCUIT | 28.95 mm | 10.16 mm | ||
![]() TDA1591 NXP Semiconductors | In Stock | - | Datasheet | NO | 20 | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | Yes | - | e4 | Yes | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-PDIP-T20 | Not Qualified | 12 V | INDUSTRIAL | 7.5 V | - | - | 4.2 mm | - | CONSUMER CIRCUIT | 26.73 mm | 7.62 mm | ||
![]() SAF3611EL NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA5243P/T NXP Semiconductors | In Stock | - | Datasheet | NO | 40 | NXP SEMICONDUCTORS | - | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | 270 mA | 4.7 mm | - | CONSUMER CIRCUIT | 52 mm | 15.24 mm | ||
![]() SAA7109AE NXP Semiconductors | In Stock | - | Datasheet | YES | 156 | NXP SEMICONDUCTORS | SOT-700-1 | 70 °C | - | PLASTIC/EPOXY | LBGA | 15 X 15 MM, 1.05 MM HEIGHT, PLASTIC, MO-192, SOT-700-1, BGA-156 | BGA156,14X14,40 | SQUARE | GRID ARRAY, LOW PROFILE | Obsolete | BGA | Yes | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 1 mm | unknown | 156 | S-PBGA-B156 | Not Qualified | 3.45 V | COMMERCIAL | 3.15 V | - | - | 1.65 mm | - | CONSUMER CIRCUIT | 15 mm | 15 mm | ||
![]() SAF7753HV/N207Z NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA2032GP NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP44,.7SQ,40 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 1 mm | unknown | 44 | S-PQFP-G44 | Not Qualified | 5.5 V | INDUSTRIAL | 3.8 V | - | - | 2.6 mm | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() TEF7018HN/V101 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Not Recommended | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | unknown | - | S-PQCC-N32 | - | 3.5 V | INDUSTRIAL | 3 V | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() PCF7941ETT/M2AB3000 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA7158WP NXP Semiconductors | In Stock | - | Datasheet | YES | 68 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | - | - | - | - | IT ALSO REQUIRES 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | compliant | 68 | S-PQCC-J68 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 268 mA | 4.57 mm | - | CONSUMER CIRCUIT | 24.2316 mm | 24.2316 mm | ||
![]() TDA1542 NXP Semiconductors | In Stock | - | Datasheet | NO | 28 | NXP SEMICONDUCTORS | - | 85 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | - | IT ALSO REQUIRES 4.75V TO 13V SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 10 | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | 138 mA | 5.1 mm | - | CONSUMER CIRCUIT | 35.5 mm | 15.24 mm | ||
![]() P82CF201BDH NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 4.5 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | COMMERCIAL | 3 V | BRUSHLESS DC MOTOR CONTROLLER | - | 1.1 mm | 5.5 mA | - | 6.5 mm | 4.4 mm | ||
![]() TDA9897HL/V2/S1 NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | - | 70 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | 190 mA | 1.6 mm | - | CONSUMER CIRCUIT | 7 mm | 7 mm | ||
![]() TDA9983BHW/8/C1 NXP Semiconductors | In Stock | - | Datasheet | YES | 80 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, TQFP80,.55SQ | TQFP80,.55SQ | SQUARE | FLATPACK | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5 mm | unknown | - | S-PQFP-G80 | Not Qualified | - | COMMERCIAL | - | - | 200 mA | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TDA19997HL NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | - | - | - | IT ALSO REQUIRES A 3V TO 3.6V DIGITAL SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | 100 | S-PQFP-G100 | Not Qualified | 1.95 V | COMMERCIAL | 1.65 V | - | - | 1.6 mm | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() TDA9955HL NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | - | - | - | IT ALSO REQUIRES 3.15V TO 3.45V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | 100 | S-PQFP-G100 | Not Qualified | 1.85 V | COMMERCIAL | 1.75 V | - | - | 1.6 mm | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() SAF7753HV/N207 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA9898HL/V2/S1 NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | NXP SEMICONDUCTORS | - | 70 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | 190 mA | 1.6 mm | - | CONSUMER CIRCUIT | 7 mm | 7 mm |