- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of Elements | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Type | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Output Current | Number of Bits | Peripherals | Propagation Delay | Quiescent Current | Output Power | Turn On Delay Time | Logic Function | Data Rate | Data Bus Width | Number of Inputs | Supply Type | Number of Timers/Counters | Gain | Core Architecture | Number of Gates | Max Frequency | High Level Output Current | Low Level Output Current | Number of Transceivers | Number of Input Lines | Number of Output Lines | Number of ADC Channels | Current - Receiving | Current - Transmitting | Max Junction Temperature (Tj) | Noise Figure | Sensitivity (dBm) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC34PF1550A6EP NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ALVT16260DL NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SSOP | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Non-Inverting | - | - | - | 1 | 3.6 V | 2.3 V | - | - | - | - | - | - | - | - | 2.8 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | -32 mA | - | - | 12 | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74ABT540PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-360-20 | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Inverting | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | 8 | - | 4.3 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | -32 mA | 64 mA | - | 8 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT86D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SOIC | - | 4 | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | 1 | - | 5 V | - | - | - | - | 4 | 5.5 V | 4.5 V | - | - | - | - | - | 4 mA | - | - | 32 ns | 2 µA | - | 48 ns | XOR | - | - | 2 | - | - | - | - | 4 | - | -6 mA | 6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() PCA9515D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | 400 kHz | - | - | - | - | - | - | I2C | - | 3.6 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() BGD712 NXP Semiconductors | In Stock | - | - | - | - | - | - | SOT-115 | - | - | - | Compliant | - | - | Bulk | - | 100 °C | -20 °C | - | 750 MHz | - | - | - | - | 1 | - | - | - | - | - | 750 MHz | - | - | 410 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 dB | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HEF4011BT NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOIC | - | - | - | Compliant | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | 15 V | - | - | 15.5 V | 4.5 V | - | - | - | - | - | 2.4 mA | - | - | - | - | - | - | NAND | - | - | 2 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SAF1562HLN2 NXP Semiconductors | In Stock | - | - | - | - | 100 | - | LQFP | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC08D-T NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | 45.359237 g | SOIC | - | - | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | - | - | 5 V | - | - | - | - | 4 | 6 V | 2 V | - | - | - | - | - | 5.2 mA | - | - | 90 ns | 2 µA | - | - | AND | - | - | - | - | - | - | - | 4 | - | -5.2 mA | 5.2 mA | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 8.75 mm | 4 mm | - | - | Lead Free | ||
![]() PCF7961XTT/D1AC09J NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TJA1042T/3 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SO | - | - | - | Compliant | - | - | Rail/Tube | - | 150 °C | -40 °C | - | - | - | - | 5 V | - | - | - | CAN | - | 5.5 V | 2.8 V | - | - | - | 70 mA | - | - | - | - | - | - | - | - | - | 1 Mbps | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 150 °C | - | - | - | - | 1.75 mm | - | - | No | - | - | ||
![]() JN5168/001,515 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 40 | 117.310327 mg | QFN | EEPROM, FLASH | - | 20 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Tape & Reel (TR) | - | 125 °C | -40 °C | - | 32 MHz | - | - | - | - | - | - | 2-Wire, I2C, SPI, UART | - | 3.6 V | 2 V | - | 256 kB | - | - | 32 kB | - | - | I2C, PWM, Temp Sensor | - | - | - | - | - | - | 32 b | - | - | 3 | - | RISC | - | 32 MHz | - | - | - | - | - | 4 | 17 mA | 15 mA | - | - | -95 dBm | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() PCA9517DP,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 8 | 157.991892 mg | TSSOP | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | 85 °C | -40 °C | 100 mW | - | - | - | - | - | 2 | - | I2C, SMBus | - | 5.5 V | 900 mV | - | - | 5 mA | 1.5 mA | - | - | - | - | 70 ns | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | 125 °C | - | - | - | 85 °C | 1.1 mm | 3.1 mm | 3.1 mm | No | No SVHC | Lead Free | ||
![]() TJA1051TK/3,118 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | - | - | - | - | Compliant | 8542390000 | - | - | - | 125 °C | -40 °C | - | - | - | - | 5 V | - | - | - | CAN | - | 5.5 V | 4.5 V | - | - | - | 70 mA | - | - | - | - | - | - | - | - | - | 1 Mbps | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 150 °C | - | - | - | - | 1 mm | - | - | No | - | Lead Free | ||
![]() HEF4070BT NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SOIC | - | 4 | - | Compliant | - | - | - | SMD/SMT | 70 °C | -40 °C | - | - | - | Voltage | 15 V | - | - | - | - | - | 15.5 V | 4.5 V | - | - | - | - | - | 2.4 mA | - | - | 50 ns | - | - | - | XOR | - | - | 2 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1.45 mm | 8.75 mm | 4 mm | - | No SVHC | - | ||
![]() SC16C554DBIA68 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 68 | - | PLCC | - | - | - | Compliant | - | - | Tape and Reel | - | 85 °C | -40 °C | - | - | - | - | 5 V | - | 4 | - | - | - | 5.5 V | 2.25 V | - | - | - | 6 mA | - | - | - | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() TDA8542AT/N1 NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-163 | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | 2.2 W | - | - | - | 6 V | - | - | - | - | - | 18 V | 2.2 V | - | - | - | - | - | - | - | - | - | 15 mA | 1.5 W | - | - | - | - | - | Single | - | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVC377DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-339 | - | - | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | Non-Inverting | - | - | - | 1 | 3.6 V | 1.2 V | - | - | - | - | - | - | 8 | - | 6 ns | - | - | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | - | -24 mA | - | - | 8 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVT241DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-339-20 | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | Non-Inverting | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | - | - | 8 | - | 2.8 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | -32 mA | 64 mA | - | 8 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SC16C754IA68 NXP Semiconductors | In Stock | - | Datasheet | - | - | 68 | - | PLCC | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |