- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Breakdown Voltage / V | Case/Package | Memory Types | Number of Elements | Number of I/Os | RoHS | Schedule B | SwitchingFrequency | Turn Off Delay Time | Watchdog Timers | Packaging | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Oscillator Type | Number of Ports | Nominal Supply Current | Output Configuration | RAM Size | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Peripherals | Propagation Delay | Quiescent Current | Turn On Delay Time | Max Output Voltage | Access Time | Min Input Voltage | Logic Function | Data Bus Width | Number of Inputs | Max Input Voltage | Halogen Free | Bandwidth | Number of Timers/Counters | Nominal Input Voltage | Core Architecture | Number of Gates | Max Frequency | Fault Protection | High Level Output Current | Number of Programmable I/O | Low Level Output Current | Number of Input Lines | Number of Output Lines | Number of Segments | Drain to Source Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LV4052DB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SSOP | - | - | - | Compliant | - | - | 125 ns | - | - | 250 Ω | 125 °C | -40 °C | 400 mW | - | - | - | - | 3.3 V | - | 8 | - | - | - | - | - | - | 80 µA | - | - | - | - | - | - | - | - | - | SP4T | - | 8 ns | - | 190 ns | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC33888FB NXP Semiconductors | In Stock | - | Datasheet | - | - | 1.925244 g | - | PQFP | - | - | - | Compliant | - | - | - | - | Bulk | 100 mΩ | 150 °C | -40 °C | - | - | 4 | - | - | 27 V | - | 12 | - | SPI | - | - | - | - | - | - | - | - | - | - | - | 10 A | 20 mA | - | - | - | - | - | - | - | - | 6 V | - | - | - | 27 V | - | - | - | - | - | - | - | Over Voltage | - | - | - | - | - | - | 80 mΩ | - | - | - | - | - | Lead Free | ||
![]() PCA9555D,112 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 24 | 307.790773 mg | - | SOIC | - | - | 16 | Compliant | 8542390000 | - | - | - | - | - | 85 °C | -40 °C | 200 mW | 400 kHz | - | - | - | - | - | 16 | - | I2C, SMBus, Serial | - | 5.5 V | 2.3 V | - | - | - | 2 | 135 µA | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() SA602AD NXP Semiconductors | In Stock | - | Datasheet | - | 8 | 453.59237 mg | - | SOIC | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 200 MHz | - | - | - | - | - | - | - | - | - | 8 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | - | - | - | - | - | 6.35 mm | 6.35 mm | 6.35 mm | - | No SVHC | Lead Free | ||
![]() 74HC240DB NXP Semiconductors | In Stock | - | Datasheet | - | 20 | - | - | SOT-339-20 | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 125 °C | -40 °C | 500 mW | - | - | - | - | - | Inverting | - | 5 V | - | - | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 30 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -7.8 mA | - | 7.8 mA | 10 | 8 | - | - | - | - | - | - | - | Lead Free | ||
![]() 74AHCT373D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SO | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Non-Inverting | - | - | - | 8 | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -8 mA | - | - | 8 | 8 | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9634PW NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 20 | - | - | TSSOP | - | - | - | Compliant | - | 1 MHz | - | - | Cut Tape | - | 85 °C | -40 °C | - | - | 8 | 5.5 V | 25 mA | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mW | 25 mA | 10 mA | - | - | - | - | - | - | 5.5 V | - | 2.3 V | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | 50 µA | - | 200 mA | - | - | 8 | - | 950 µm | 6.6 mm | 4.5 mm | - | No SVHC | Lead Free | ||
![]() MC912DG128ACPV NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | 69 | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | 8 MHz | - | - | - | - | - | - | - | CAN, I2C, SCI, SPI | - | - | - | 128 kB | - | Internal | - | - | - | 8 kB | - | - | - | - | - | POR, PWM, WDT | - | - | - | - | 8 µs | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SA601DK NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SSOP | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | 980 mW | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | 7.4 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT11D NXP Semiconductors | In Stock | - | Datasheet | - | 14 | - | - | SOT-108 | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 ns | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | 3 | - | - | -6 mA | - | 6 mA | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TEA1532CT/N1,118 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 8 | - | - | SO | - | - | - | Compliant | - | 150 kHz | - | - | Tape and Reel | - | 145 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | No | - | Lead Free | ||
![]() TEA1553T/N1,518 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 16 | - | 650 V | SO | - | - | - | Compliant | - | - | - | - | Tape and Reel | - | 145 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | ||
![]() TEA1521P/N2,112 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34PF1550A1EP NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Compliant | 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33982BPNA NXP Semiconductors | In Stock | - | Datasheet | - | 16 | 988.292726 mg | - | QFN | - | - | - | Compliant | - | - | - | - | - | 2 mΩ | 125 °C | -40 °C | - | - | 1 | - | 50 A | 27 V | - | - | - | SPI | - | - | 6 V | - | - | - | - | - | High Side | - | - | 60 A | 20 mA | - | - | - | - | - | - | - | - | 6 V | - | - | - | 27 V | - | - | - | 27 V | - | - | - | Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | - | - | - | Unknown | Contains Lead | ||
![]() MC33887PNB NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 36 | 513.891806 mg | - | QFN | - | - | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | Parallel | - | 28 V | 5 V | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | AND | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT163D NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | - | - | SOT-109 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HC138N NXP Semiconductors | In Stock | - | Datasheet | Through Hole | 16 | - | - | DIP | - | 1 | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 8 | - | - | 5 V | Inverting | - | - | - | 1 | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 ns | 8 µA | - | - | - | - | Decoder, Demultiplexer, Demux | - | 3 | - | - | - | - | - | - | - | - | - | -5.2 mA | - | 5.2 mA | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() 74HCT126D NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 14 | - | - | SO | - | 4 | - | Compliant | - | - | - | - | Bulk | - | 125 °C | -40 °C | - | - | 4 | - | - | 5 V | Non-Inverting | 4 | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 24 ns | 8 µA | 36 ns | - | - | - | Buffer | - | 4 | - | - | - | - | - | - | - | - | - | -6 mA | - | 6 mA | 4 | 4 | - | - | 1.45 mm | 8.75 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() MWPR1516CFM NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 32 | - | - | QFN | FLASH | - | - | Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | Yes | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | I2C, UART | - | - | - | 16 kB | 120 mA | - | - | - | - | 4 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 b | - | - | - | - | 5 | - | ARM | - | 24 MHz | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - |