- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Number of I/Os | RoHS | Schedule B | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Current Rating | Frequency | Number of Outputs | Output Voltage | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Slew Rate | Data Rate | Halogen Free | Rise Time | Gain | Number of Gates | Max Frequency | High Level Output Current | Low Level Output Current | Number of Drivers | Number of Input Lines | Number of Output Lines | Number of Segments | Noise Figure | P1dB | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33813AE NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 48 | 185.604328 mg | LQFP | - | Compliant | - | - | - | 125 °C | -40 °C | 3 W | - | - | - | 6.5 V | - | - | - | - | - | 36 V | 4.5 V | - | 10 mA | - | - | -5 mA | - | - | - | - | - | - | - | - | - | - | 1 µs | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PCA9536D,118 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 8 | 506.605978 mg | SO | 4 | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | 85 °C | -40 °C | 200 mW | - | 400 kHz | - | - | 5.5 V | - | - | I2C, SMBus, Serial | - | - | - | - | 85 mA | 85 mA | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SJA1105ELY NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8517620050, 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHCT1G08GW,115 NXP Semiconductors | In Stock | - | Datasheet | Obsolete (Last Updated: 1 month ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MW4IC915NBR1 NXP Semiconductors | In Stock | - | Datasheet | - | - | Screw, Surface Mount | 16 | 1.912289 g | TO-272-16 | - | Compliant | 8542330000, 8542330000|8542330000|8542330000|8542330000|8542330000 | Tape & Reel (TR) | - | - | - | - | - | 1 GHz | - | - | - | - | 1 | - | - | 28 V | 26 V | - | 60 mA | 60 mA | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | 30 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() PXLS60322AESR2 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8026ET/C2,518 NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | 64 | - | TFBGA | - | Compliant | 8542390000 | - | Integrated Circuit (IC) | 85 °C | -25 °C | 665 mW | - | - | - | - | 5.5 V | - | - | I2C | - | - | - | - | - | 55 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() SA5234D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 V/µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SCC68681E1A44 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | PLCC | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 5 V | - | 2 | - | - | 5.5 V | 4.5 V | - | - | 10 mA | - | - | - | - | - | - | - | - | - | - | 115.2 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT273PW NXP Semiconductors | In Stock | - | Datasheet | - | Gold | Surface Mount | 20 | - | SOT-360 | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | 5 V | Non-Inverting | - | - | 1 | 5.5 V | 4.5 V | - | - | - | - | - | - | 8 | - | 15 ns | 8 µA | 45 ns | D-Type, Flip-Flop | - | - | - | - | - | - | - | -4 mA | 4 mA | - | 8 | 8 | - | - | - | 950 µm | 6.6 mm | 4.5 mm | - | - | Lead Free | ||
![]() MC33FS6504LAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC32ADB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 14 | - | SOT-337 | - | Compliant | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.2 V | - | - | - | - | - | - | - | - | 2.1 ns | - | - | - | - | - | - | - | - | 4 | - | -24 mA | 24 mA | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9551PW NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 16 | - | TSSOP | - | Compliant | - | Bulk | - | 85 °C | -40 °C | - | 25 mA | - | 8 | 6 V | 5 V | - | - | - | - | - | - | - | - | - | 400 mW | - | 500 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 mA | - | - | - | 8 | - | - | 950 µm | 5.1 mm | 4.5 mm | - | - | Lead Free | ||
![]() 74HC139D-T NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 16 | - | SOIC | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | - | - | - | Decoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BGU8L1X NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 6 | - | - | - | Compliant | 8542330000, 8542330000|8542330000|8542330000|8542330000|8542330000 | Tape & Reel (TR) | - | 85 °C | -40 °C | 55 mW | - | 960 MHz | - | - | - | - | - | - | - | 3.1 V | 1.5 V | 880 MHz | 4.6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 960 MHz | - | - | - | - | - | - | 0.7 dB | -3 dBm | - | - | - | - | - | Lead Free | ||
![]() SA639DH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 24 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SC28L92A1B NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 44 | - | PQFP | - | Compliant | - | Bulk | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 2 | - | - | 5 V | 3.3 V | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC33PF8200DEES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33FS6522LAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9665PW,118 NXP Semiconductors | In Stock | - | Datasheet | - | Gold | Surface Mount | 20 | 190.990737 mg | TSSOP | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | Cut Tape (CT) | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | Parallel | - | 3.6 V | 2.3 V | - | 100 µA | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free |