- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Number of Elements | RoHS | Schedule B | SwitchingFrequency | Voltage-Output 1 | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Max Output Voltage | Voltage - Output 2 | Topology | Min Input Voltage | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Halogen Free | Current - Output 1 | Min Output Voltage | Threshold Voltage | Number of Gates | Max Frequency | High Level Output Current | Low Level Output Current | Number of Transceivers | Number of Input Lines | Number of Output Lines | Current - Output 2 | Max Junction Temperature (Tj) | Number of Receive Buffers | Number of Transmit Buffers | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN5321A3HN/C106,55 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 40 | 117.310327 mg | QFN | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | 13.56 MHz | - | - | - | - | - | - | - | - | - | 5.5 V | 2.7 V | 12 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() PCA9665PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | TSSOP | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | I2C, Parallel, SMBus | - | 3.6 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() MC33FS6500CAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCC68681C1A44 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | - | PLCC | - | Compliant | - | - | - | - | 70 °C | 0 °C | - | 4 MHz | - | - | - | - | 5 V | - | 2 | - | - | 5.5 V | 4.5 V | - | 10 mA | - | - | - | - | - | - | - | - | - | - | 115.2 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.06 mm | 16.66 mm | 16.66 mm | No | No SVHC | Lead Free | ||
![]() 74ALVC08D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SOT-108 | 4 | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.65 V | - | - | - | - | - | 2 ns | - | - | - | - | - | AND | - | - | - | - | - | - | - | 4 | - | -24 mA | 24 mA | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TJA1042TK/3,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 8 | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | CAN | - | 5.5 V | 2.8 V | - | 70 mA | - | 70 mA | - | - | - | - | - | - | - | - | 1 Mbps | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 150 °C | 1 | 1 | 1 mm | - | - | No | No SVHC | Lead Free | ||
![]() MC32PF3000A7EP NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 48 | - | QFN | - | Compliant | 8542390000 | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33816AE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | - | LQFP | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G79GW NXP Semiconductors | In Stock | - | - | - | Surface Mount | 5 | - | TSSOP | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | - | 15.5 ns | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 2.25 mm | 1.35 mm | - | - | - | ||
![]() MC33FS6512LAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC86ADB NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-337 | - | Compliant | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.2 V | - | - | - | - | - | 3 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | -24 mA | 24 mA | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC34704BEP NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 56 | 147.190724 mg | QFN | - | Compliant | - | 2 MHz | 5 V | Cut Tape | 85 °C | -20 °C | - | 2 MHz | - | 5 V | Adjustable, Fixed | 100 mA | 5.5 V | - | - | - | - | - | - | 86 mA | 86 mA | 100 mA | - | - | - | 86 mA | 3.6 V | 3.3 V | Buck-Boost | 2.7 V | - | - | - | 5.5 V | Halogen Free | 500 mA | 600 mV | 3 V | - | - | - | - | - | - | - | 500 mA | - | - | - | 1 mm | 7 mm | 7 mm | No | No SVHC | Lead Free | ||
![]() 74ABT16245BDL NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SSOP | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | 2 | 5.5 V | 4.5 V | - | - | - | - | 8 | 3.5 ns | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | -32 mA | 64 mA | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVT16374ADL NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | - | SOT-370 | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | 2 | 3.6 V | 2.7 V | - | - | - | - | 8 | 3 ns | - | - | - | - | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | - | -32 mA | - | - | 8 | 8 | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVU04D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOT-108 | - | Compliant | - | - | - | - | 125 °C | - | - | - | - | - | - | - | 3.3 V | - | - | - | 6 | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | -12 mA | 12 mA | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA82C250T/N,112 NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC147N NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | - | - | Compliant | - | - | - | Bulk | 125 °C | -40 °C | - | - | 4 | - | - | - | 5 V | - | 4 | - | - | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() 74LV259DB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SSOP | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | 1 | 3.6 V | 1 V | - | - | - | - | - | 17 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -6 mA | - | - | 1 | 8 | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC33689DPEW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | 510.007921 mg | SOIC | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33742PEP NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 135.510721 mg | QFN | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | 125 °C | -40 °C | 1 W | - | - | - | - | - | 18 V | - | - | CAN, SPI, Serial | - | 27 V | 4.5 V | - | 45 mA | - | - | - | - | - | - | - | - | - | - | 1 Mbps | - | - | Halogen Free | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | Lead Free |