- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Number of Elements | Number of I/Os | RoHS | Schedule B | SwitchingFrequency | Voltage-Output 1 | Packaging | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Configuration | RAM Size | Output Current | Number of Bits | Propagation Delay | Turn On Delay Time | Voltage - Output 2 | Min Input Voltage | Logic Function | Data Rate | Number of Inputs | Max Input Voltage | Direction | Resolution | Sampling Rate | Voltage - Output 3 | Number of Gates | Max Frequency | Fault Protection | Number of A/D Converters | High Level Output Current | Low Level Output Current | Number of Input Lines | Signal to Noise Ratio (SNR) | Number of Output Lines | Number of ADC Channels | Number of D/A Converters | Max Junction Temperature (Tj) | Time Format | Number of DAC Channels | Schmitt Trigger Input | Ambient Temperature Range High | Number of Analog Inputs | Number of Analog Outputs | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33291DW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOIC | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | 150 °C | -40 °C | - | - | 8 | - | - | 500 mA | - | - | - | - | SPI | - | - | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() PCF85163T/1518 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | - | - | TSSOP | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8598C-2T/02,518 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGTL5000XNLA3 NXP Semiconductors | In Stock | - | Datasheet | Tin | - | 20 | 15.790684 mg | QFN | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | General Purpose | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 2 | - | I2C, I2S | - | 3.6 V | 1.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 B | 96 ksps | - | - | - | - | 1 | - | - | - | 85 dB | - | 1 | 1 | - | - | 1 | - | 85 °C | 1 | 1 | 600 µm | - | - | No | No SVHC | - | ||
![]() PCA9539RBS,118 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | - | - | - | 16 | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|85 | - | - | Digi-Reel® | - | - | - | 85 °C | -40 °C | 200 mW | 400 kHz | - | - | - | - | 5.5 V | - | - | - | I2C, SMBus, Serial | - | - | - | - | 200 µA | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC34VR500V1ES NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 56 | - | QFN | - | - | Compliant | 8542390000 | 2 MHz | 1.875 V | - | - | - | - | 105 °C | -40 °C | - | - | 9 | 1.975 V | Adjustable | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.975 V | 2.8 V | - | - | - | 4.5 V | - | - | - | 1.975 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC1G14GW NXP Semiconductors | In Stock | - | Datasheet | - | - | 5 | - | SOT-353 | - | - | Compliant | - | - | - | Cut Tape | SMD/SMT | - | - | 125 °C | -40 °C | - | - | 1 | - | - | 32 mA | - | - | - | 5 V | - | 1 | 5.5 V | 1.65 V | - | - | - | - | 32 mA | - | - | - | - | - | Inverting | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | 1.1 mm | - | - | - | No SVHC | - | ||
![]() MKW36A512VFP4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N74F32D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SO | 4 | - | Compliant | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | 1 | - | - | - | 5 V | - | - | - | - | 4 | 5.5 V | 4.5 V | - | - | - | - | - | - | 5.6 ns | 6.6 ns | - | - | OR | - | - | - | - | - | - | - | 4 | - | - | - | -1 mA | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() TJA1081BTS NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | 125 °C | - | - | 2 mm | - | - | - | - | - | ||
![]() NX3L4684TK NXP Semiconductors | In Stock | - | Datasheet | - | - | 10 | - | - | - | - | Compliant | - | - | - | - | - | - | 4.1 Ω | - | - | 250 mW | - | - | - | - | - | - | - | 2 | - | - | - | 4.3 V | 1.4 V | - | - | - | - | 350 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 74HC393N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 14 | - | DIP | 2 | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | 107 MHz | - | - | - | - | 5 V | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | 4 | 210 ns | - | - | - | Counter | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 19.5 mm | 6.48 mm | No | No SVHC | Lead Free | ||
![]() MKW36A512VFT4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4952BT NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SO | - | - | Compliant | - | - | - | - | - | - | 360 Ω | 85 °C | -40 °C | 500 mW | - | - | - | - | - | 15 V | - | 6 | - | - | - | - | - | 80 µA | - | - | - | - | - | 2 ns | 125 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LV125D NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-108-14 | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | 4 | 55 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -16 mA | 16 mA | 4 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74LVC00ADB NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-337 | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.2 V | - | - | - | - | - | - | 2.1 ns | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | -24 mA | 24 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TJA1020T/CM,118 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|85 | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | 27 V | - | 1 | - | - | - | - | - | 3.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9519PW NXP Semiconductors | In Stock | - | - | - | - | 20 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SCC2691AC1A28 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 28 | - | PLCC | - | - | Compliant | - | - | - | - | SMD/SMT | - | - | 70 °C | 0 °C | - | 3.6864 MHz | - | - | - | - | 5 V | - | 1 | 5 V | - | - | 5.5 V | 4.5 V | - | 2 mA | - | - | - | - | - | - | - | - | - | 115.2 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74LV00PW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SOT-402 | 4 | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | 7 ns | 31 ns | - | - | NAND | - | - | - | - | - | - | - | 4 | - | - | - | -12 mA | 12 mA | - | - | - | - | - | - | - | - | No | - | - | - | 950 µm | 5.1 mm | 4.5 mm | - | - | Lead Free |