- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Clock-Edge Trigger Type | Number of Elements | Number of I/Os | RoHS | Schedule B | Turn Off Delay Time | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Output Voltage | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Output Power | Turn On Delay Time | Logic Function | Data Rate | Common Mode Rejection Ratio | Number of Inputs | Halogen Free | Supply Type | Gain | Number of Gates | Max Frequency | High Level Output Current | Dual Supply Voltage | Input Capacitance | Low Level Output Current | Number of Drivers | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC377DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-339 | - | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | - | 1 | 3.6 V | 1.2 V | - | - | - | - | 8 | 6 ns | - | - | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | -24 mA | - | - | - | - | 8 | 8 | - | - | - | - | - | - | Lead Free | ||
![]() 74LVT241DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-339-20 | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | 8 | 2.8 ns | - | - | - | - | - | - | - | - | - | - | - | - | -32 mA | - | - | 64 mA | - | 8 | 8 | - | - | - | - | - | - | Lead Free | ||
![]() SC16C754IA68 NXP Semiconductors | In Stock | - | Datasheet | - | - | 68 | - | PLCC | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVC273DB NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | - | SOT-339 | - | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | - | 1 | 3.6 V | 1.2 V | - | - | - | - | 8 | 6 ns | - | - | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | -24 mA | - | - | - | - | 8 | 8 | - | - | - | - | - | - | Lead Free | ||
![]() 74HC107D NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-108 | - | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | - | 2 | 6 V | 2 V | - | - | - | - | 1 | 16 ns | - | - | - | Flip-Flop | - | - | - | - | - | - | - | - | -5.2 mA | - | - | - | - | 2 | 1 | - | - | - | - | - | No SVHC | Lead Free | ||
![]() N74F08D NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOIC | - | - | - | Compliant | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | 4 | 5.5 V | 4.5 V | - | - | - | - | - | 5.6 ns | 8.6 mA | - | - | AND | - | - | - | - | - | - | 4 | - | -1 mA | - | - | 20 mA | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74LVC541ADB NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | - | SSOP | - | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74ALVC32D NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-108 | - | - | - | Compliant | - | - | - | 85 °C | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.65 V | - | - | - | - | - | 2 ns | - | - | - | - | - | - | - | - | - | - | 4 | - | -24 mA | - | - | 24 mA | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HC373DB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SSOP | - | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | - | 8 | 6 V | 2 V | - | - | - | - | - | 12 ns | - | - | - | - | - | - | - | - | - | - | - | - | -7.8 mA | - | - | - | - | 8 | 8 | - | - | - | - | - | - | Lead Free | ||
![]() 74HC273N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 20 | - | DIP | Positive Edge | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | 66 MHz | - | - | Non-Inverting | - | - | - | 8 | 6 V | 2 V | - | - | - | 5.2 mA | 8 | 13 ns | - | - | - | D-Type | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 3.2 mm | 26.92 mm | 6.4 mm | - | No SVHC | Lead Free | ||
![]() SC28L194A1BE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | - | - | - | Compliant | - | - | Bulk | 85 °C | -40 °C | - | - | - | 5 V | - | 4 | - | - | - | 5.5 V | 3 V | - | 30 mA | - | - | - | - | - | - | - | - | 460.8 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SC28L198A1BE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 100 | - | LQFP | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | 5 V | - | 8 | - | - | - | 5.5 V | 3 V | - | 150 mA | - | - | - | - | - | - | - | - | 460.8 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74HCT14N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 14 | 113.398093 g | DIP | - | 6 | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | 5 V | - | - | - | - | 6 | 5.5 V | 4.5 V | - | - | 750 mW | 4 mA | - | 34 ns | 2 µA | - | 51 ns | Inverter, Schmitt Trigger | - | - | 1 | - | - | - | 6 | - | -4 mA | - | 3.5 pF | 4 mA | - | - | - | Yes | 3.2 mm | 19.5 mm | 6.48 mm | No | No SVHC | Lead Free | ||
![]() PCA9539PW,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 24 | 211.997734 mg | TSSOP | - | - | 16 | Compliant | 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | 85 °C | -40 °C | 200 mW | 400 kHz | - | - | - | - | - | I2C, SMBus, Serial | - | 5.5 V | 2.3 V | - | 160 mA | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74LV04D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SOIC | - | 6 | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | 3.3 V | - | - | - | - | - | 5.5 V | 1 V | - | - | - | 12 mA | - | 25 ns | 40 µA | - | 25 ns | Inverter | - | - | 1 | - | - | - | 6 | - | -12 mA | - | - | 12 mA | - | - | - | No | 1.45 mm | 8.75 mm | - | No | No SVHC | Lead Free | ||
![]() SCC2692AC1A44 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 44 | - | PLCC | - | - | - | Compliant | - | - | Tape and Reel | 70 °C | 0 °C | - | - | - | 5 V | - | 2 | 5 V | - | - | 5.5 V | 4.5 V | - | 10 mA | - | - | - | - | - | - | - | - | 115.2 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() TDA8932T NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOIC | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | 5 W | - | - | 22 V | - | - | - | - | - | 36 V | 10 V | - | - | - | - | - | - | 40 mA | 50 W | - | - | - | 56 dB | - | - | Dual, Single | 36 dB | - | - | - | 11 V | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MM9Z1I638BM2EP NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 145.291306 mg | QFN | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | 125 °C | -40 °C | - | - | 18 V | 28 V | - | - | - | CAN | - | - | - | 35 mA | - | - | 30 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MWCT1013AVLH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34911BAC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | 188.609377 mg | LQFP | - | - | - | Compliant | - | 10 µs | - | 85 °C | -40 °C | - | - | - | 18 V | - | - | - | - | - | - | - | 4.5 mA | - | - | - | - | - | - | - | 10 µs | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | No | - | - |