- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Number of Elements | RoHS | Schedule B | SwitchingFrequency | Turn Off Delay Time | Voltage-Output 1 | Packaging | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Current Rating | Frequency | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Output Power | Turn On Delay Time | Voltage - Output 2 | Min Input Voltage | Logic Function | Clamping Voltage | Data Rate | Number of Inputs | Max Input Voltage | Halogen Free | Supply Type | Bandwidth | Current - Output 1 | Nominal Input Voltage | Voltage Gain | Voltage - Output 3 | Max Dual Supply Voltage | Number of Gates | -3db Bandwidth | Min Dual Supply Voltage | Fault Protection | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Number of Drivers | Number of Input Lines | Number of Output Lines | Current - Output 2 | Max Junction Temperature (Tj) | Time Format | Ambient Temperature Range High | Load Impedance | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33FS6520CAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N74F07D NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-108-14 | - | Compliant | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | 6 | - | 7 ns | 32 mA | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -250 µA | - | 64 mA | - | 6 | 6 | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74HCT1G04GV NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOT-753 | - | Compliant | - | - | - | - | - | - | 125 °C | - | - | - | - | - | - | - | 5 V | - | - | - | 1 | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | -2 mA | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC32PF4210A1ES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVC374APW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | - | SOT-360 | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | 1 | 3.6 V | 1.2 V | - | - | - | - | - | 8 | - | 2.7 ns | - | - | - | - | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -24 mA | - | - | - | 8 | 8 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74AHC86PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-402 | - | Compliant | - | - | - | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | - | - | - | 3.4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | -8 mA | - | 8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74AHC1G126GV NXP Semiconductors | In Stock | - | - | - | - | - | - | SOT-753-5 | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 5.5 V | 2 V | - | - | - | - | - | 1 | - | 11.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -8 mA | - | 8 mA | - | 1 | 1 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC34717EP NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 26 | 61.291669 mg | QFN EP | - | Compliant | 8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000 | 1 MHz | - | 3.6 V | - | - | 85 °C | -40 °C | - | - | 1 MHz | 2 | 3.6 V | - | - | - | - | - | - | 6 V | - | - | - | - | 5 A | 35 mA | - | - | - | - | 2.03 W | - | 3.6 V | 3 V | - | - | - | - | 6 V | Halogen Free | - | - | 5 A | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | 5 mm | - | No | No SVHC | Lead Free | ||
![]() MC34VR500V4ES NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | - | QFN | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | 2 MHz | - | 1.875 V | - | - | 105 °C | -40 °C | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.975 V | - | - | - | - | - | - | - | - | - | - | - | - | 1.975 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8563T/5 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 3 | - | - | - | - | - | I2C | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | 85 °C | - | 1.75 mm | 5 mm | 4 mm | - | - | - | ||
![]() MC33FS4503CAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33879APEK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | 500.907724 mg | SOIC | - | Compliant | 8542390000 | - | 100 µs | - | - | 750 mΩ | 125 °C | -40 °C | 1.7 W | 1.2 A | - | 8 | - | 600 mA | 26.5 V | - | - | SPI | - | 27.5 V | 5.5 V | - | - | - | - | 24 mA | - | - | - | - | - | 50 µs | - | 5.5 V | - | 45 V | - | - | 26.5 V | - | - | - | - | 27.5 V | - | - | - | - | - | - | Over Voltage | - | - | - | 2 | - | - | - | - | - | - | - | 2.65 mm | 11.1 mm | 7.6 mm | No | No SVHC | - | ||
![]() TDA1308T-N2 NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | SOIC | - | Compliant | - | - | - | - | Cut Tape | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 3 mA | 40 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 Ω | - | - | - | - | No SVHC | Lead Free | ||
![]() TDA8932BTW/N2 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | - | HTSSOP EP | - | Compliant | - | - | - | - | Rail/Tube | - | 85 °C | -40 °C | - | - | - | - | - | - | 22 V | - | 2 | - | - | 36 V | 10 V | - | 195 mA | 5 W | - | - | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | 20 kHz | - | - | 36 dB | - | 18 V | - | - | 5 V | - | - | 11 V | - | - | - | - | - | - | - | - | 4 Ω | - | - | - | No | No SVHC | - | ||
![]() 74LVC32APW-T NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | TSSOP | 4 | Compliant | - | - | - | - | Cut Tape | - | 125 °C | -40 °C | - | - | - | 1 | - | - | - | - | - | - | 4 | 3.6 V | 1.2 V | - | - | - | - | - | - | - | 4.9 ns | 40 µA | - | - | - | - | OR | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | -24 mA | - | 24 mA | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() NTS0302JK NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | 2 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 12.3 ns | 100 mA | - | - | - | - | - | - | 20 Mbps | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | 125 °C | - | 330 µm | - | - | - | - | - | ||
![]() 74HC238PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | SOT-403 | - | Compliant | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Decoder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NX3DV42GU,115 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 10 | - | - | - | Compliant | 8542390000, 8542390000|8542390000, 8542390000|8542390000|8542390000, 8542390000|8542390000|8542390000|8542390000 | - | - | - | - | 6.5 Ω | 125 °C | -40 °C | 250 mW | - | - | 4 | - | - | 3.3 V | Non-Inverting | 1 | - | - | 4.3 V | 3 V | 50 mA | - | 250 mW | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | - | 950 MHz | - | - | 100 mA | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() PCA9564PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | TSSOP | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | I2C, Parallel, SMBus | - | 3.6 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74HC4067DB NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | - | SSOP | - | Compliant | - | - | 290 ns | - | - | 180 Ω | 125 °C | -40 °C | 500 mW | - | - | - | - | - | 5 V | - | 16 | - | - | - | - | 16 µA | - | - | - | - | - | - | 5 ns | - | - | 300 ns | - | - | Demultiplexer, Multiplexer | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |