- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Number of Terminals | Case/Package | Ihs Manufacturer | Number of Elements | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Schedule B | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Output Power | Turn On Delay Time | Logic Function | Data Rate | Common Mode Rejection Ratio | Number of Inputs | Direction | Halogen Free | Supply Type | Seated Height-Max | Evaluation Kit | Gain | Core Architecture | Number of Gates | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Number of Transceivers | Number of Input Lines | Consumer IC Type | Number of Output Lines | Schmitt Trigger Input | Ambient Temperature Range High | Saturation Current | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC139N NXP Semiconductors | In Stock | - | Datasheet | Through Hole | - | 16 | - | - | DIP | - | 2 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 5 V | Inverting | - | - | - | - | - | - | 2 | 6 V | 2 V | - | - | - | - | DP4T | 220 ns | 8 µA | - | - | Decoder, Demultiplexer, Demux | - | - | 2 | - | - | - | - | - | - | - | 2 | -7.8 mA | - | 7.8 mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() 74HC4002D NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 14 | - | - | SO | - | 2 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 5 V | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | 100 ns | 2 µA | - | 26 ns | NOR | - | - | - | - | - | - | - | - | - | - | 2 | -7.8 mA | - | 7.8 mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() PCA9556PW NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 16 | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() TDA8932BT NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | 22 V | - | - | - | - | - | - | - | - | 36 V | 10 V | - | 600 µA | - | - | - | - | - | 55 W | - | - | - | 75 dB | - | - | - | Dual, Single | - | - | 36 dB | - | - | - | 11 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT244D-T NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC33989PEG NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 28 | 756.251879 mg | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8542390000 | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN | - | 18 V | 5.5 V | - | 42.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC33742PEG NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 28 | 756.251879 mg | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | CAN, SPI, Serial | - | 27 V | 4.5 V | - | 45 mA | - | - | - | - | - | - | - | - | 1 Mbps | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() PCF8574ATD NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | - | SOT-162 | - | - | 8 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC33742SPEG NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 28 | 756.251879 mg | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | SPI, Serial | - | 27 V | 4.5 V | - | 3.5 mA | - | - | - | - | - | - | - | - | 1 Mbps | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCZ33810EK NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 32 | 491.410634 mg | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 8 | - | 4.5 A | 5.5 V | - | - | - | - | - | - | - | - | 36 V | 4.5 V | 10 mA | 1 mA | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() 74HCT573DB NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 20 | - | - | SSOP | - | 1 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | Non-Inverting | - | - | - | - | - | - | 8 | 5.5 V | 4.5 V | - | - | - | 8 | - | 17 ns | - | - | 53 ns | - | - | - | - | - | - | - | - | - | - | - | - | -6 mA | - | 6 mA | - | 8 | - | 8 | - | - | - | - | - | - | No | - | Lead Free | ||
![]() P82B715TD NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | - | SO | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 3 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SMBus | - | 12 V | 4.5 V | - | 16 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | - | 1.75 mm | - | - | - | - | Lead Free | ||
![]() CBT3251PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | - | SOT-403 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | 250 ps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 1 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVT125PW NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 14 | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 4 | - | - | - | 3.6 V | 2.7 V | - | - | - | 4 | - | 2.9 ns | 2 mA | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | -32 mA | - | 64 mA | - | - | - | - | No | - | - | 950 µm | 5.1 mm | 4.5 mm | - | - | Lead Free | ||
![]() HEF4021BT NXP Semiconductors | In Stock | - | - | Surface Mount | - | 16 | - | - | SOIC | - | 1 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | 15 V | 3 V | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 10 mm | 4 mm | - | - | - | ||
![]() U-MULTILINK NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Coldfire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() CBT3257ADS NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 16 | - | - | SOT-519 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | SPDT | 250 ps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 4 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PE3336-55 pSemi | In Stock | - | Datasheet | - | YES | - | - | 44 | - | PSEMI CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | Yes | - | 3 V | - | e3 | Yes | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | QUAD | J BEND | - | 1.27 mm | unknown | S-PQCC-J44 | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() TEA1610T/N5 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 16 | - | NXP SEMICONDUCTORS | - | - | 70 °C | -25 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | 13 V | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1.27 mm | compliant | R-PDSO-G16 | - | Not Qualified | - | - | - | - | OTHER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN3356R1BS NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 32 | - | NXP SEMICONDUCTORS | - | - | 85 °C | - | PLASTIC/EPOXY | HVQCCN | 5 X 5 MM, 0.85 MM HEIGHT, LEAD FREE, PLASTIC, MO-220, SOT617-3, HVQFN-32 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | - | - | - | - | - | - | - | SEATED HEIGHT CONSIDERED NOMINAL | 8542.39.00.01 | - | - | QUAD | NO LEAD | 1 | 0.5 mm | unknown | S-PQCC-N32 | - | - | - | - | - | 3.6 V | OTHER | 2.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.85 mm | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 5 mm | 5 mm | - | - | - |