- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Supply Current-Max | Seated Height-Max | Screening Level | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA8808AT NXP Semiconductors | In Stock | - | Datasheet | - | YES | 28 | NXP SEMICONDUCTORS | - | 85 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | IT ALSO REQUIRES 4.5V TO 12V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | - | 12.5 mA | 2.65 mm | - | CONSUMER CIRCUIT | 17.9 mm | 7.5 mm | ||
![]() TDA9983BHW NXP Semiconductors | In Stock | - | Datasheet | - | YES | 80 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | HTFQFP | HTFQFP, TQFP80,.55SQ | TQFP80,.55SQ | SQUARE | FLATPACK, HEAT SINK/SLUG, THIN PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 80 | S-PQFP-G80 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | 200 mA | 1.2 mm | - | CONSUMER CIRCUIT | 12 mm | 12 mm | ||
![]() SAA7826HL NXP Semiconductors | In Stock | - | Datasheet | - | YES | 80 | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | 12 X 12 MM, 1.40 MM HEIGHT, PLASTIC, SOT-315-1, MS-026, LQFP-80 | QFP80,.55SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.5 mm | unknown | 40 | 80 | S-PQFP-G80 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | - | - | 1.6 mm | - | CONSUMER CIRCUIT | 12 mm | 12 mm | ||
![]() TDA9950TT NXP Semiconductors | In Stock | - | Datasheet | - | YES | 20 | NXP SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | - | 1.1 mm | - | CONSUMER CIRCUIT | 6.5 mm | 4.4 mm | ||
![]() TEA6880H NXP Semiconductors | In Stock | - | Datasheet | - | YES | 64 | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 20 MM, 2.80 MM HEIGHT, PLASTIC, SOT-319-2, QFP-64 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | Yes | - | - | Yes | - | - | 8542.39.00.01 | QUAD | GULL WING | 245 | 1 | 1 mm | unknown | 40 | 64 | R-PQFP-G64 | Not Qualified | 9.2 V | INDUSTRIAL | 7.8 V | - | - | 48 mA | 3.2 mm | - | CONSUMER CIRCUIT | 20 mm | 14 mm | ||
![]() PNX8181EL/B00/2 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA9984AHW NXP Semiconductors | In Stock | - | Datasheet | - | YES | 80 | NXP SEMICONDUCTORS | - | 85 °C | -5 °C | PLASTIC/EPOXY | HTFQFP | 12 MM X 12 MM, 1 MM HEIGHT, LEAD FREE, PLASTIC, MS-026, SOT841-4, HTQFP-80 | TQFP80,.55SQ | SQUARE | FLATPACK, HEAT SINK/SLUG, THIN PROFILE, FINE PITCH | Active | QFP | Yes | - | - | - | - | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 80 | S-PQFP-G80 | Not Qualified | 1.95 V | OTHER | 1.65 V | - | - | 275 mA | 1.2 mm | - | CONSUMER CIRCUIT | 12 mm | 12 mm | ||
![]() TDA8034AT NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | NXP SEMICONDUCTORS | - | 85 °C | -25 °C | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT109-1, SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | - | - | IT ALSO REQURIES A 4.85V TO 5.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 3.6 V | OTHER | 2.7 V | - | - | - | 1.75 mm | - | CONSUMER CIRCUIT | 9.9 mm | 3.9 mm | ||
![]() PTN3393BS/F1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA2631KGCWR2 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAF7746HW/N100/S42 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NE567FE NXP Semiconductors | In Stock | - | Datasheet | - | NO | 8 | NXP SEMICONDUCTORS | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | 9 V | COMMERCIAL | 4.75 V | - | PHASE LOCKED LOOP | - | 5.08 mm | - | - | 9.955 mm | 7.62 mm | ||
![]() PE3282A pSemi | In Stock | - | Datasheet | - | YES | 20 | PSEMI CORP | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | - | Active | - | - | 3 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | compliant | - | - | R-PDSO-G20 | - | 3.6 V | - | 2.7 V | - | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | ||
![]() PTN3392BS NXP Semiconductors | In Stock | - | Datasheet | - | YES | 48 | NXP SEMICONDUCTORS | 3 | 85 °C | - | PLASTIC/EPOXY | HVQCCN | 7 X 7 MM, 0.85 MM HEIGHT, 0.50 MM PITCH, LEAD FREE, PLASTIC, MO-220, SOT619-1, HVQFN-48 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3.3 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | 48 | S-PQCC-N48 | Not Qualified | 3.6 V | OTHER | 3 V | - | ANALOG CIRCUIT | - | 1 mm | - | - | 7 mm | 7 mm | ||
![]() SAF7118H/V1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 160 | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP160,1.2SQ | QFP160,1.2SQ | SQUARE | FLATPACK | Active | - | Yes | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.635 mm | compliant | - | - | S-PQFP-G160 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TEA6101T NXP Semiconductors | In Stock | - | Datasheet | - | YES | 20 | NXP SEMICONDUCTORS | - | - | - | PLASTIC/EPOXY | SOP | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | Yes | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | - | 1.27 mm | unknown | 40 | - | R-PDSO-G20 | Not Qualified | - | - | - | - | - | - | 2.65 mm | - | CONSUMER CIRCUIT | 12.8 mm | 7.5 mm | ||
![]() PC33FS4500CAER2 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF7961 NXP Semiconductors | In Stock | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC33FS8430G0ES NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | YES | 56 | NXP SEMICONDUCTORS | - | 125 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC56,.31SQ,20 | LCC56,.31SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | S-PQCC-N56 | - | 36 V | AUTOMOTIVE | 5.1 V | 1 | ANALOG CIRCUIT | - | 1 mm | AEC-Q100 | - | 8 mm | 8 mm | ||
![]() TDA18273HN/C1/S3,5 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |