- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Number of Terminals | Case/Package | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Schedule B | Supply Voltage-Nom (Vsup) | SwitchingFrequency | Turn Off Delay Time | Voltage-Output 1 | Packaging | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Supply Current-Max | Output Power | Turn On Delay Time | Reset | Logic Function | Direction | Halogen Free | Output Current per Channel | Seated Height-Max | Current - Output 1 | Power Supply Rejection Ratio (PSRR) | Number of Gates | Number of Bits per Element | Max Frequency | Max Output Power | High Level Output Current | Low Level Output Current | Sync/Async | Number of Drivers | Number of Input Lines | Consumer IC Type | Number of Output Lines | Number of Segments | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA18267HB/C1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA6579T/V1,112 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 16 | - | NXP SEMICONDUCTORS | SOT162-1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, MS-013, SOT-162-1, PLASTIC, SO-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOP | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | - | - | - | - | - | 5.5 V | INDUSTRIAL | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 10.3 mm | 7.5 mm | - | - | - | ||
![]() SA8028W,518 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 24 | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVBCC | HVBCC, | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | BCC | - | - | - | 3 V | - | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BUTT | NOT SPECIFIED | 1 | 0.5 mm | unknown | - | NOT SPECIFIED | 24 | S-PBCC-B24 | - | Not Qualified | - | - | - | 3.6 V | INDUSTRIAL | 2.7 V | - | - | - | - | PLL FREQUENCY SYNTHESIZER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | 4 mm | - | - | - | ||
![]() TDA9981BHL NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 80 | - | NXP SEMICONDUCTORS | - | - | 85 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK | Obsolete | QFP | - | Yes | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | - | 80 | S-PQFP-G80 | - | Not Qualified | - | - | - | 3.6 V | OTHER | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 12 mm | 12 mm | - | - | - | ||
![]() TDA1373H NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | - | 64 | - | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 1 | 1 mm | unknown | - | - | 64 | R-PQFP-G64 | - | Not Qualified | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 187 mA | - | - | - | - | - | - | - | 3.3 mm | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 20 mm | 14 mm | - | - | - | ||
![]() KMI22/1 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | NXP SEMICONDUCTORS | SOT477B | - | 85 °C | -40 °C | - | - | , | - | - | - | Obsolete | SOT | - | - | - | 12 V | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | 1 | - | unknown | - | - | 3 | - | - | Not Qualified | - | - | - | 18 V | INDUSTRIAL | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34912G5AC NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 32 | 188.609377 mg | - | LQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 10 µs | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | 5.5 V | - | 4.5 mA | 4.5 mA | - | - | - | - | - | 3 µs | - | - | 10 µs | - | - | - | Halogen Free | - | - | - | - | - | - | 4 MHz | - | - | - | - | 4 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() PCH7900NTT/C0K,118 NXP Semiconductors | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC26C92A1B NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | PQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 2 | - | 5.5 V | 4.5 V | - | - | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVT32DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | - | SOT-337 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 3.6 V | 2.7 V | - | - | - | - | - | - | - | - | 3.2 ns | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | -20 mA | 32 mA | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9952TW118 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 28 | - | - | HTSSOP EP | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Cut Tape (CT) | 85 °C | -20 °C | - | 3.2 W | - | - | - | - | - | - | 8 MHz | - | - | - | 16 | - | 40 V | - | - | - | - | - | - | - | 5.5 V | 3 V | - | - | 16 mA | 3.2 W | 62 mA | 15 mA | - | - | - | - | - | - | - | - | - | - | 62 mA | - | - | - | - | - | - | - | - | 30 mA | - | - | - | - | - | 16 | - | - | - | No | - | Lead Free | ||
![]() 74HC4520N,652 NXP Semiconductors | In Stock | - | Datasheet | Through Hole | - | 16 | 113.398093 g | - | PDIP | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 69 MHz | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | 4 | - | 360 ns | - | - | 360 ns | Asynchronous | Counter | Unidirectional | - | - | - | - | - | - | 4 | - | - | - | - | Synchronous | - | - | - | - | - | 6.35 mm | 6.35 mm | 6.35 mm | No | - | - | ||
![]() MC33FS4502LAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3I35D012WNR1 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC34713EP NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 24 | 42.80778 mg | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8542390000|8542390000|8542390000|8542390000|8542390000 | - | 1 MHz | - | 3.6 V | Bulk | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 3.6 V | - | - | - | - | - | - | - | 6 V | - | - | - | - | - | 5 A | 25 mA | - | - | - | - | 2.9 W | - | - | - | - | Halogen Free | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | No | No SVHC | Lead Free | ||
![]() TFA9882UK/N1,023 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Cut Tape | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4 W | - | - | - | - | - | - | - | - | 85 dB | - | - | - | 3.4 W | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74ABT841D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | SO | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 1 | 5.5 V | 4.5 V | - | - | 38 mA | - | - | - | - | - | 4.1 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32 mA | - | - | - | 10 | - | 10 | - | - | - | - | - | - | Lead Free | ||
![]() 74ALVCH16374DL NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | - | - | SOT-370 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 2 | 3.6 V | 1.2 V | - | - | - | - | - | - | 1 | - | 2.3 ns | - | - | - | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | - | - | -24 mA | - | - | - | 8 | - | 8 | - | - | - | - | - | - | Lead Free | ||
![]() PCA9542AD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | SO | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.5 V | 2.3 V | - | - | - | - | - | - | - | DPST | 300 ps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1 | - | - | - | - | - | - | Lead Free | ||
![]() 74LV139PW NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | 16 | - | - | SOT-403 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | DP4T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |