- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Gross Weight | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Mounting Method | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Polarization | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Screening Level | Antenna Type | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA5147CH NXP Semiconductors | In Stock | - | Datasheet | - | YES | 64 | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | QFP64(UNSPEC) | SQUARE | FLATPACK | Obsolete | - | - | 5 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | - | unknown | - | - | S-PQFP-G64 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | DISK DRIVE MOTOR CONTROLLER | - | - | - | - | 33 mA | - | - | - | - | - | ||
![]() TSA5526M NXP Semiconductors | In Stock | - | Datasheet | - | YES | 16 | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 5 V | e4 | - | - | - | NICKEL PALLADIUM GOLD | ALSO REQUIRES 4.5V TO 13.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | OTHER | 4.5 V | PLL FREQUENCY SYNTHESIZER | - | - | - | 1.5 mm | - | - | - | - | 5.2 mm | 4.4 mm | ||
![]() SAA7138JHL/V1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 128 | - | NXP SEMICONDUCTORS | - | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Active | - | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | - | R-PQFP-G128 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() SAA7113H/V1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 44 | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, SOT-307, QFP-44 | QFP44,.5SQ,32 | RECTANGULAR | FLATPACK | Obsolete | QFP | Yes | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | 44 | R-PQFP-G44 | Not Qualified | 3.5 V | COMMERCIAL | 3.1 V | - | - | 35 mA | - | 2.1 mm | - | - | - | CONSUMER CIRCUIT | 10 mm | 10 mm | ||
![]() TDA5144T NXP Semiconductors | In Stock | - | Datasheet | - | YES | 28 | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 14.5 V | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 28 | R-PDSO-G28 | Not Qualified | 18 V | COMMERCIAL | 4 V | BRUSHLESS DC MOTOR CONTROLLER | - | - | 2.3 A | 2.65 mm | 6.8 mA | - | - | - | 17.9 mm | 7.5 mm | ||
![]() SA8025DK NXP Semiconductors | In Stock | - | Datasheet | - | YES | 20 | - | NXP SEMICONDUCTORS | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | - | - | - | - | - | SELECTABLE 64/65/68/73 PRESCALER | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | PLL FREQUENCY SYNTHESIZER | - | - | - | 1.7 mm | - | - | - | - | 6.575 mm | 4.4 mm | ||
![]() TDA9330H NXP Semiconductors | In Stock | - | Datasheet | - | YES | 44 | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | 10 X 10 X 1.75 MM, PLASTIC, QFP-44 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | Yes | - | - | Yes | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.8 mm | unknown | 40 | 44 | S-PQFP-G44 | Not Qualified | 8.8 V | COMMERCIAL | 7.2 V | - | - | 58 mA | - | 2.1 mm | - | - | - | CONSUMER CIRCUIT | 10 mm | 10 mm | ||
![]() TJA1128ETK/0Z NXP Semiconductors | In Stock | - | Datasheet | - | YES | 14 | - | NXP SEMICONDUCTORS | - | 1 | - | 150 °C | -40 °C | PLASTIC/EPOXY | HVSSOP | HVSON-14 | SOLCC14,.12,25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE, SHRINK PITCH | Not Recommended | - | Yes | 12 V | e4 | - | - | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | - | R-PDSO-G14 | - | 28 V | - | 3 V | ANALOG CIRCUIT | - | - | - | 1 mm | - | AEC-Q100 | - | - | 4.5 mm | 3 mm | ||
![]() MC33814AE NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | - | - | - | NXP SEMICONDUCTORS | - | 3 | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | e3 | - | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | 260 | - | - | compliant | 40 | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN36241BBS NXP Semiconductors | In Stock | - | Datasheet | - | YES | 24 | - | NXP SEMICONDUCTORS | - | 1 | - | 85 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | - | e4 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | NOT SPECIFIED | - | S-PQCC-N24 | - | 3.6 V | OTHER | 3 V | - | - | - | - | 1 mm | - | - | - | CONSUMER CIRCUIT | 4 mm | 4 mm | ||
![]() MC145010DW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33592FTAE NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAF3606EL/V3040A NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE3342 pSemi | 239 | - | Datasheet | - | - | - | 7.60 | PEREGRINE SEMICONDUCTOR CORP | - | - | on connector | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | RP-SMA | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | vertical | - | - | - | - | - | Compact angled GSM pin antenna | - | - | - | ||
![]() PE3336-23 pSemi | In Stock | - | Datasheet | - | - | - | - | PSEMI CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA7112 NXP Semiconductors | In Stock | - | Datasheet | - | YES | 100 | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 14 X 1.40 MM, PLASTIC, LQFP-100 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 100 | S-PQFP-G100 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | - | - | 1.6 mm | - | - | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() TDA19998HL NXP Semiconductors | In Stock | - | Datasheet | - | YES | 100 | - | NXP SEMICONDUCTORS | - | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | - | - | - | - | IT ALSO REQUIRES A 3V TO 3.6V DIGITAL SUPPLY | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | 1.95 V | COMMERCIAL | 1.65 V | - | - | - | - | 1.6 mm | - | - | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() TDA18219HN/C1/S1,5 NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | YES | 40 | - | NXP SEMICONDUCTORS | SOT618-1 | - | - | - | -20 °C | PLASTIC/EPOXY | QCCN | - | LCC40,.24SQ,20 | SQUARE | CHIP CARRIER | Active | QFN | - | - | - | - | - | - | - | - | - | QUAD | NO LEAD | - | - | 0.5 mm | compliant | - | 40 | S-PQCC-N40 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PNX8526EH NXP Semiconductors | In Stock | - | Datasheet | - | YES | 456 | - | NXP SEMICONDUCTORS | SOT-610-1 | - | - | 70 °C | - | PLASTIC/EPOXY | HBGA | HBGA, | BGA456,26X26,50 | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | BGA | - | - | - | - | - | - | - | ALSO REQUIRES 1.2V TO 1.32V SUPPLY | 8542.39.00.01 | BOTTOM | BALL | - | 1 | 1.27 mm | unknown | - | 456 | S-PBGA-B456 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | - | - | - | 2.6 mm | - | - | - | CONSUMER CIRCUIT | 35 mm | 35 mm | ||
![]() SAA7174HL NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |