- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of Elements | Number of I/Os | RoHS | Schedule B | Packaging | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Response Time | Logic Function | Data Rate | Number of Inputs | Halogen Free | Supply Type | Gain | Core Architecture | Number of Gates | Max Frequency | High Level Output Current | Low Level Output Current | Receiver Hysteresis | Number of Transceivers | Number of Input Lines | Independent Circuits | Number of Output Lines | Simplex/Duplex | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LV138D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | SOIC W | - | 1 | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | 8 | 3.3 V | Inverting | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | 55 ns | 160 µA | - | Decoder, Demux | - | 3 | - | - | - | - | - | - | -12 mA | 12 mA | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() TDA8931T NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-163 | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | 2.5 W | - | - | 22 V | - | 1 | - | - | 35 V | 12 V | - | - | - | - | - | - | - | - | 20 mA | 120 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVC38AD NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-108 | - | - | - | Compliant | - | - | - | 125 °C | - | - | - | - | - | - | - | - | - | 3.6 V | 1.2 V | - | - | - | - | - | - | - | 2.2 ns | - | - | - | - | - | - | - | - | - | 4 | - | - | 24 mA | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SC16C654BIB64,151 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | - | LQFP | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 85 °C | -40 °C | - | - | - | 5 V | - | 4 | - | - | 5.5 V | 2.25 V | - | 4.5 mA | - | - | 4.5 mA | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC33771BSA2AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33390D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | - | SOIC | - | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.4 kbps | - | - | - | - | - | - | - | - | - | 200 mV | - | - | - | - | Half Duplex | - | - | - | - | - | Contains Lead | ||
![]() MC33901WEFR2 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | - | - | - | Compliant | - | Tape & Reel (TR) | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | 65 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | - | ||
![]() 74HC132N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 14 | - | DIP | - | 4 | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | 1 | 5 V | - | - | - | 4 | 6 V | 2 V | - | - | - | 5.2 mA | - | - | - | 32 ns | 2 µA | - | NAND | - | 2 | - | - | - | - | 4 | - | -5.2 mA | 5.2 mA | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() PCA9547PW,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 24 | 211.997734 mg | TSSOP | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | Tape & Reel | 55 Ω | 85 °C | -40 °C | - | - | 1 | 5 V | - | 8 | I2C, SMBus | - | 5.5 V | 2.3 V | - | 100 mA | 400 mW | - | 65 µA | - | - | 300 ps | 65 µA | - | Multiplexer | - | 8 | - | - | - | - | - | 400 kHz | - | 6 mA | - | - | 4 | - | 16 | - | 950 µm | 7.9 mm | 4.5 mm | No | - | Lead Free | ||
![]() N74F126D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOIC | - | - | - | Compliant | - | - | - | 70 °C | 0 °C | - | - | - | - | Non-Inverting | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | 4 | - | 8 ns | - | - | - | - | - | - | - | - | - | - | - | -15 mA | 64 mA | - | - | 4 | - | 4 | - | - | - | - | - | - | Lead Free | ||
![]() CBT3244APW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | TSSOP | - | - | - | Compliant | - | - | 8 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | SPST | 250 ps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74AHCT164D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SOT-108 | - | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | 1 | 5.5 V | 4.5 V | - | - | - | - | - | - | - | 3.4 ns | - | - | Shift Register | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 8 | - | - | - | - | - | - | Lead Free | ||
![]() MM908E624AYEW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 54 | 776.748584 mg | SOIC | FLASH | - | 16 | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | SCI, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC16C554IB80 NXP Semiconductors | In Stock | - | Datasheet | - | - | 80 | - | LQFP | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MCZ33897EF NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | 126.212077 mg | SOIC | - | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 40 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | 83.33 kbps | - | Halogen Free | - | - | - | - | - | - | - | 500 mV | 1 | - | - | - | Half Duplex | - | - | - | - | No SVHC | Lead Free | ||
![]() 74HC00DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SSOP | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | NAND | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9541PW/03,118 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | TSSOP | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 1 | I2C, SMBus | - | 5.5 V | - | - | 1 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MW5IC2030NBR1 NXP Semiconductors | In Stock | - | Datasheet | - | Screw, Surface Mount | 17 | 1.912289 g | TO-272-16 | - | - | - | Compliant | - | - | - | 200 °C | - | - | 1.99 GHz | - | 27 V | - | 1 | - | - | 28 V | 26 V | 160 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MC33772BTP1AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA8550PW,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 16 | 172.98879 mg | TSSOP | - | - | - | Compliant | 8542390000 | Digi-Reel® | - | 70 °C | 0 °C | - | - | - | - | - | - | - | 3 | 3.6 V | 3 V | - | - | - | - | - | - | - | 20 ns | 10 mA | - | Multiplexer | - | - | - | Single | - | - | - | 400 kHz | 2 mA | 2 mA | - | - | - | 1 | - | - | 950 µm | 5.1 mm | 4.5 mm | No | - | Lead Free |