- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of Elements | Number of I/Os | RoHS | Schedule B | Packaging | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Output Configuration | RAM Size | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Output Power | Turn On Delay Time | Access Time | Logic Function | Data Rate | Data Bus Width | Number of Inputs | Halogen Free | Supply Type | Input Offset Voltage (Vos) | Gain Bandwidth Product | Number of Timers/Counters | Gain | Core Architecture | Number of Gates | Max Frequency | Fault Protection | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Number of Input Lines | Number of UART Channels | Number of Output Lines | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA1308AT/N2 NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | SOT-96 | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | 25 mW | - | - | - | 5 V | - | - | - | - | 7 V | 2.4 V | - | - | 3 mA | - | - | - | - | - | 3 mA | 80 mW | - | - | - | - | - | - | - | Dual, Single | 10 mV | 5.5 MHz | - | 70 dB | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HC2G14GW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOT-363 | - | - | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | 2 | - | - | - | - | - | 2 | 6 V | 2 V | - | - | - | - | - | - | - | 13 ns | 1 µA | - | - | - | Inverting | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | 1.1 mm | - | - | - | - | - | ||
![]() HEF4060BT NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | SOIC | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | 30 MHz | - | - | - | - | - | - | - | 15.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PTN3360DBS,518 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 48 | - | - | - | - | - | Compliant | 8542390000, 8542390000|8542390000, 8542390000|8542390000|8542390000, 8542390000|8542390000|8542390000|8542390000 | - | - | - | 85 °C | -40 °C | - | - | - | - | 3.6 V | - | - | HDMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level Shifter | 3 Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC68EN360CZP25L NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | BGA | - | - | - | Non-Compliant | - | - | - | - | 85 °C | -40 °C | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 74HCT4040PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | SOT-403 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC9328MXLVM20 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 504.309667 mg | MAPBGA | - | - | - | Compliant | 8542310000 | - | - | - | 70 °C | 0 °C | - | 200 MHz | - | - | 3.3 V | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | 32 | - | - | - | - | 200 µs | - | - | 32 b | - | - | - | - | - | - | - | ARM | - | 200 MHz | - | - | - | - | - | - | - | - | 3.3 V | 1 | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() 74HC40103PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | SOT-403 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SC6Q888YM10AC NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9328MXLVP20 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 225 | 435.391976 mg | MAPBGA | - | - | - | Compliant | - | - | - | - | 70 °C | 0 °C | - | 200 MHz | - | - | - | - | - | - | - | 3.3 V | 1.7 V | - | - | - | - | - | - | 32 | - | - | - | - | 200 µs | - | - | 32 b | - | - | - | - | - | - | - | ARM | - | 200 MHz | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() SSTVF16859BS NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOT-684 | - | - | - | Compliant | - | Bulk | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | 1 | 2.7 V | 2.3 V | - | - | - | - | - | - | - | 2.2 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210 MHz | - | -16 mA | - | 16 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFRC52302HN1,151 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 32 | - | - | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|85 | Cut Tape | Integrated Circuit (IC) | - | 85 °C | -25 °C | - | 13.56 MHz | - | - | - | - | - | I2C, SPI, UART | - | 3.3 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MSC8144SVT800A NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | - | FCBGA | - | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | - | 800 MHz | - | - | - | - | - | Ethernet, I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33287DW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOIC | - | - | - | Compliant | - | Bulk | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 55 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MC33PF8100FJES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX233DJM4B NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 169 | 280.405133 mg | MAPBGA | L1 Cache, ROM, SRAM | - | - | Compliant | - | - | - | - | 70 °C | -10 °C | - | 454 MHz | - | - | - | - | - | I2C, SPI, UART | - | 2.1 V | 1.62 V | 32 kB | - | - | - | 32 kB | - | - | - | - | - | - | - | - | - | 32 b | - | Halogen Free | - | - | - | 4 | - | ARM | - | 454 MHz | - | - | - | - | - | 3 | - | 6 | 3.3 V | 1 | 5 | 1 | - | 1 | 1 | 1.4 mm | 11 mm | 11 mm | No | No SVHC | Lead Free | ||
![]() PCA9539RPW,118 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | 211.997734 mg | TSSOP | - | - | 16 | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | Tape & Reel (TR) | - | - | 85 °C | -40 °C | 200 mW | 400 kHz | - | - | 5.5 V | - | - | I2C, SMBus, Serial | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC06XS4200BFK NXP Semiconductors | In Stock | - | Datasheet | - | - | 23 | - | - | - | - | - | Compliant | 8542390000 | - | - | 6 mΩ | 125 °C | -40 °C | - | - | 2 | 9 A | - | - | - | SPI | - | - | - | - | - | 5 mA | High Side | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMPF0100NPAZES NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 56 | - | QFN EP | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Integrated Circuit (IC) | - | 85 °C | -40 °C | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | - | - | ||
![]() 74ABT125D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | 4.535924 g | SO | - | 4 | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | 4 | - | 5 V | Non-Inverting | 4 | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | 4 | 4.6 ns | 12 mA | - | 6.8 ns | - | Buffer | - | - | 4 | - | - | - | - | - | - | - | 4 | - | - | -32 mA | - | 64 mA | 4 | - | 4 | - | - | - | - | - | - | - | - | 6.35 mm | 6.35 mm | 6.35 mm | No | No SVHC | Lead Free |