- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Number of Elements | Number of I/Os | RoHS | Schedule B | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Output Type | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Turn On Delay Time | Logic Function | Data Rate | Halogen Free | Gain | Number of Gates | Max Frequency | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Ambient Temperature Range High | Power Gain | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVC841APW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | TSSOP | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | 1 | 3.6 V | 1.2 V | - | - | - | - | - | 4.5 ns | - | - | - | - | - | - | - | -24 mA | - | 10 | 10 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HC126D-T NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOIC | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HEF4894BT NXP Semiconductors | In Stock | - | - | - | - | 20 | - | SOIC | - | - | Compliant | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SAF7730HV/N336,557 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9517D,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 8 | - | SO | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | 85 °C | -40 °C | 100 mW | - | - | - | - | 1 | I2C, SMBus | - | 5.5 V | 2.7 V | - | 5 mA | 1.5 mA | - | - | 170 ns | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() SC16C554DIA68 NXP Semiconductors | In Stock | - | Datasheet | - | - | 68 | - | PLCC | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT08PW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SOT-402 | 4 | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | Voltage | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | 11 ns | 36 ns | AND | - | - | - | 4 | - | -4 mA | 4 mA | - | - | No | - | - | 950 µm | 5.1 mm | 4.5 mm | - | - | Lead Free | ||
![]() PCA9507D,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 8 | 506.605978 mg | SO | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | 85 °C | -40 °C | 100 mW | 400 kHz | - | 5.5 V | - | 1 | I2C, SMBus | - | - | - | - | - | 5 mA | 50 mA | - | 218 ns | - | Level Shifter | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74LV125PW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SOT-402-14 | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | - | 5.5 V | 1 V | - | - | - | - | 4 | 55 ns | - | Buffer | - | - | - | - | - | -16 mA | 16 mA | 4 | 4 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MWCT1011BVLH NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC16C2550BIA44 NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | - | PLCC | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | 80 MHz | - | 5 V | - | 2 | - | - | 5.5 V | 2.25 V | - | - | 4.5 mA | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74HC4514PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 24 | - | SOT-355 | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MWE6IC9100NBR1 NXP Semiconductors | In Stock | - | Datasheet | - | Screw, Surface Mount | 15 | 1.909199 g | TO-272-14 | - | - | Compliant | - | - | - | 200 °C | - | - | 960 MHz | - | 28 V | - | 1 | - | - | 32 V | 26 V | - | - | - | - | - | - | - | - | - | Halogen Free | 33.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC32PF4210A3ES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9516PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | TSSOP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LV259PW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | TSSOP | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | 1 | 3.6 V | 1 V | - | - | - | - | - | 20 ns | - | Latch | - | - | - | - | - | -6 mA | - | 6 | 8 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SA606DK/01 NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SSOP | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | 150 MHz | - | 5 V | - | - | - | - | 7 V | 2.7 V | - | - | 3.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.5 dB | - | - | - | - | No SVHC | Lead Free | ||
![]() CLRC63201T/0FE,112 NXP Semiconductors | In Stock | - | Datasheet | - | - | 32 | 766.089163 mg | SO | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Integrated Circuit (IC) | 150 °C | -25 °C | - | 13.56 MHz | - | - | - | - | SPI | - | 5.5 V | 4.5 V | 384 B | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74LVT08DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-337 | - | - | Compliant | - | - | - | 85 °C | - | - | - | - | - | - | - | - | 4 | 3.6 V | 2.7 V | - | - | - | - | - | 3 ns | - | - | - | - | - | 4 | - | -20 mA | 32 mA | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9535BS,118 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | - | QFN | - | 16 | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | Cut Tape (CT) | - | 85 °C | -40 °C | 200 mW | 400 kHz | - | 5.5 V | - | - | I2C, SMBus | - | 5.5 V | 2.3 V | - | - | 135 µA | 50 mA | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | 85 °C | - | 1 mm | - | - | No | - | Lead Free |