- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA9981BHL/15/C1 NXP Semiconductors | In Stock | - | Datasheet | YES | 80 | - | NXP SEMICONDUCTORS | 85 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK | Obsolete | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5 mm | unknown | - | - | S-PQFP-G80 | Not Qualified | - | OTHER | - | - | 200 mA | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TSA5059TS/C3 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAA7130 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA6651ATT NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8786G NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | - | NXP SEMICONDUCTORS | 75 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 4.75 V | e3 | - | - | TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | compliant | - | 48 | S-PQFP-G48 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | ANALOG CIRCUIT | - | - | 1.6 mm | - | - | 7 mm | 7 mm | ||
![]() TSA5526M NXP Semiconductors | In Stock | - | Datasheet | YES | 16 | - | NXP SEMICONDUCTORS | 85 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 5 V | e4 | - | - | NICKEL PALLADIUM GOLD | ALSO REQUIRES 4.5V TO 13.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | OTHER | 4.5 V | PLL FREQUENCY SYNTHESIZER | - | - | 1.5 mm | - | - | 5.2 mm | 4.4 mm | ||
![]() TDA5144T NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | - | NXP SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 14.5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | 28 | R-PDSO-G28 | Not Qualified | 18 V | COMMERCIAL | 4 V | BRUSHLESS DC MOTOR CONTROLLER | - | 2.3 A | 2.65 mm | 6.8 mA | - | 17.9 mm | 7.5 mm | ||
![]() SA8025DK NXP Semiconductors | In Stock | - | Datasheet | YES | 20 | - | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | - | - | - | - | SELECTABLE 64/65/68/73 PRESCALER | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | PLL FREQUENCY SYNTHESIZER | - | - | 1.7 mm | - | - | 6.575 mm | 4.4 mm | ||
![]() SAA7138JHL/V1 NXP Semiconductors | In Stock | - | Datasheet | YES | 128 | - | NXP SEMICONDUCTORS | - | - | PLASTIC/EPOXY | QFP | QFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK | Active | - | Yes | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5 mm | compliant | - | - | R-PQFP-G128 | Not Qualified | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() SAA2521GP NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | - | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | QFP44,.7SQ,40 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 1 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | 4 V | INDUSTRIAL | 4 V | - | - | - | 2.6 mm | - | CONSUMER CIRCUIT | 14 mm | 14 mm | ||
![]() SAA7283GP NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | - | NXP SEMICONDUCTORS | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | 14 X 20 MM, 2.80 MM HEIGHT, PLASTIC, SOT-319-2, QFP-64 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 1 mm | compliant | - | 64 | R-PQFP-G64 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 3.2 mm | - | CONSUMER CIRCUIT | 20 mm | 14 mm | ||
![]() SE567FE NXP Semiconductors | In Stock | - | Datasheet | NO | 8 | - | NXP SEMICONDUCTORS | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | 9 V | MILITARY | 4.75 V | PHASE LOCKED LOOP | - | - | 5.08 mm | - | - | 9.955 mm | 7.62 mm | ||
![]() TDA8375AH/N3 NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | - | NXP SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 1 mm | unknown | - | 64 | R-PQFP-G64 | Not Qualified | 8.8 V | COMMERCIAL | 7.2 V | - | - | - | 3.3 mm | - | CONSUMER CIRCUIT | 20 mm | 14 mm | ||
![]() TDA9898HN/V3 NXP Semiconductors | In Stock | - | Datasheet | YES | 48 | - | NXP SEMICONDUCTORS | 70 °C | -20 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 48 | S-PQCC-N48 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | - | - | 1 mm | - | CONSUMER CIRCUIT | 7 mm | 7 mm | ||
![]() TDA10045H NXP Semiconductors | In Stock | - | Datasheet | YES | 100 | - | NXP SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | 14 X 20 X 2.80 MM, PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | compliant | - | 100 | R-PQFP-G100 | Not Qualified | 1.9 V | COMMERCIAL | 1.7 V | - | - | - | 3.3 mm | - | CONSUMER CIRCUIT | 20 mm | 14 mm | ||
![]() SAA4970T NXP Semiconductors | In Stock | - | Datasheet | YES | 56 | - | NXP SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP56,.6,30 | SOP56,.6,30 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | - | - | - | - | IT ALSO REQUIRES 4.5V TO 5.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.75 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | 115 mA | - | 3.3 mm | - | CONSUMER CIRCUIT | 21.5 mm | 11.05 mm | ||
![]() A1006TL/TA1SPZ NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE4304-51 pSemi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN36001HX NXP Semiconductors | In Stock | - | Datasheet | YES | 12 | 2016-04-18 | NXP SEMICONDUCTORS | 85 °C | - | PLASTIC/EPOXY | VQCCN | QFN-12 | - | RECTANGULAR | CHIP CARRIER, VERY THIN PROFILE | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.4 mm | unknown | - | - | R-PQCC-N12 | - | 1.9 V | OTHER | 1.7 V | - | - | - | 0.4 mm | - | CONSUMER CIRCUIT | 2.1 mm | 1.25 mm | ||
![]() TDA9330H NXP Semiconductors | In Stock | - | Datasheet | YES | 44 | - | NXP SEMICONDUCTORS | 70 °C | - | PLASTIC/EPOXY | QFP | 10 X 10 X 1.75 MM, PLASTIC, QFP-44 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | Yes | - | - | Yes | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.8 mm | unknown | 40 | 44 | S-PQFP-G44 | Not Qualified | 8.8 V | COMMERCIAL | 7.2 V | - | 58 mA | - | 2.1 mm | - | CONSUMER CIRCUIT | 10 mm | 10 mm |