- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Pins | Number of Terminals | Case/Package | Date Of Intro | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Nominal Supply Current | Supply Current-Max | Data Rate | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Current - Receiving | Current - Transmitting | Sensitivity (dBm) | Number of GPIO | Blanking Output | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF7952ATT/M1CC12 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN3460 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA4660 NXP Semiconductors | In Stock | - | Datasheet | - | NO | - | 16 | - | - | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | 16 | R-PDIP-T16 | Not Qualified | - | 6 V | COMMERCIAL | 5.3 V | - | - | - | - | 10 mA | - | - | 4.7 mm | - | CONSUMER CIRCUIT | - | - | - | - | - | - | 7.62 mm | - | ||
![]() TEA7650H NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 48 | - | - | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.75 mm | unknown | - | - | 48 | S-PQFP-G48 | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | 65 mA | - | - | 2.2 mm | - | CONSUMER CIRCUIT | - | - | - | - | - | 10 mm | 10 mm | - | ||
![]() PE4308-52/TR pSemi | In Stock | - | Datasheet | - | - | - | - | - | - | PEREGRINE SEMICONDUCTOR CORP | - | 1 | - | - | - | - | , | - | - | - | Obsolete | - | - | Yes | - | e3 | - | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA8034HN NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 24 | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -25 °C | PLASTIC/EPOXY | HVQCCN | 4 X 4 MM, 0.85 MM HEIGHT, PLASTIC, SOT616-1, MO-220, SOT616-1 HVQFN-24 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | QFN | - | - | - | - | - | - | - | - | - | IT ALSO REQURIES A 4.85V TO 5.5V SUPPLY | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | - | 24 | S-PQCC-N24 | Not Qualified | - | 3.6 V | OTHER | 2.7 V | - | - | - | - | - | - | - | 1 mm | - | CONSUMER CIRCUIT | - | - | - | - | - | 4 mm | 4 mm | - | ||
![]() PTN3356BS/F1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 32 | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | - | PLASTIC/EPOXY | HVQCCN | - | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | compliant | - | NOT SPECIFIED | - | S-PQCC-N32 | - | - | 3.6 V | - | 2.8 V | - | - | - | - | - | - | - | 0.85 mm | - | CONSUMER CIRCUIT | - | - | - | - | - | 5 mm | 5 mm | - | ||
![]() SAF3602EL/V3040CK NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UA758N NXP Semiconductors | In Stock | - | - | - | NO | - | 16 | - | - | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | 16 | R-PDIP-T16 | Not Qualified | - | 16 V | INDUSTRIAL | 10 V | - | - | - | - | 35 mA | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | ||
![]() PCF7952XTT/C1CC170 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMA8451QR1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 16 | - | - | NXP SEMICONDUCTORS | - | 1 | 85 °C | -40 °C | UNSPECIFIED | VQCCN | QFN-16 | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | - | Yes | 2.5 V | e3 | - | EAR99 | Tin (Sn) | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | 260 | 1 | 0.5 mm | compliant | - | 40 | - | S-XQCC-N16 | Not Qualified | - | 3.6 V | INDUSTRIAL | 1.95 V | 1 | - | ANALOG CIRCUIT | - | - | - | - | 1 mm | - | - | - | - | - | - | - | 3 mm | 3 mm | - | ||
![]() PTM1300AEBEA NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 292 | - | - | NXP SEMICONDUCTORS | SOT-553-1 | - | 85 °C | - | PLASTIC/EPOXY | HBGA | HBGA, | - | SQUARE | GRID ARRAY, HEAT SINK/SLUG | Obsolete | BGA | - | - | - | - | - | - | - | - | - | ALSO REQUIRES CORE SUPPLY OF 2.5 V, 1.2 A | 8542.39.00.01 | BOTTOM | BALL | - | 1 | 1.27 mm | unknown | - | - | 292 | S-PBGA-B292 | Not Qualified | - | 2.625 V | OTHER | 2.375 V | - | - | - | - | 1200 mA | - | - | 2.55 mm | - | CONSUMER CIRCUIT | - | - | - | - | - | 27 mm | 27 mm | - | ||
![]() FXTH87EH116T1 NXP Semiconductors | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | 2018-11-29 | NXP SEMICONDUCTORS | - | 3 | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | - | - | 260 | - | - | compliant | - | 40 | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA5144AT NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 20 | - | - | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 14.5 V | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 20 | R-PDSO-G20 | Not Qualified | - | 18 V | COMMERCIAL | 4 V | - | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | - | 2.3 A | 2.65 mm | 6.8 mA | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | ||
![]() PTN3300AHF NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 48 | - | - | NXP SEMICONDUCTORS | - | 2 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | Yes | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | - | NOT SPECIFIED | 488 | S-PQCC-N48 | Not Qualified | - | 3.6 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | - | 0.8 mm | - | CONSUMER CIRCUIT | - | - | - | - | - | 7 mm | 7 mm | - | ||
![]() PNX3000HL NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 128 | - | - | NXP SEMICONDUCTORS | - | - | 70 °C | - | PLASTIC/EPOXY | LFQFP | 14 X 20 MM, 1.40 MM HEIGHT, PLASTIC, SOT-425-1, MS-026, LQFP-128 | - | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | Yes | - | - | Yes | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 40 | 128 | R-PQFP-G128 | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | - | - | - | 1.6 mm | - | CONSUMER CIRCUIT | - | - | - | - | - | 20 mm | 14 mm | - | ||
![]() PTN36043BX NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 18 | - | 2016-08-01 | NXP SEMICONDUCTORS | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCN | QCCN, | - | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | unknown | - | - | - | R-PQCC-N18 | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | ||
![]() SAA4960 NXP Semiconductors | In Stock | - | Datasheet | - | NO | - | 28 | - | - | NXP SEMICONDUCTORS | - | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | - | unknown | - | - | 28 | R-PDIP-T28 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | Y/C SEPARATOR IC | - | - | - | - | - | - | - | - | ||
![]() TDA4865AJ NXP Semiconductors | In Stock | - | Datasheet | - | NO | - | 7 | - | - | NXP SEMICONDUCTORS | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | ZIP | ZIP, ZIP7,.2,.1TB | ZIP7,.2,.1TB | RECTANGULAR | FLANGE MOUNT | Active | ZFM | - | Yes | - | - | - | - | - | - | - | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | compliant | - | - | 7 | R-PZFM-T7 | Not Qualified | - | 35 V | COMMERCIAL EXTENDED | 9 V | - | - | - | - | 60 mA | - | - | - | - | VERTICAL DEFLECTION IC | - | - | - | - | YES | - | - | - | ||
![]() MC13193FCR2 NXP Semiconductors | In Stock | - | Datasheet | - | - | 32 | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 3.3 V | - | - | - | - | SPI | - | 30 mA | - | 250 kbps | - | - | - | - | 37 mA | 30 mA | -92 dBm | 7 | - | 5 mm | 5 mm | Lead Free |