- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Clock-Edge Trigger Type | Number of Elements | Number of I/Os | RoHS | Schedule B | Turn Off Delay Time | Packaging | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Data Rate | Number of Inputs | Supply Type | Number of Gates | Max Frequency | High Level Output Current | Input Capacitance | Low Level Output Current | Number of Input Lines | Number of Output Lines | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9554AD,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 16 | 200.686274 mg | SO | - | - | 8 | Compliant | 8542310000, 8542390000, 8542390000|8542390000, 8542390000|8542390000|8542390000 | - | Tape & Reel (TR) | - | - | 85 °C | -40 °C | 200 mW | 400 kHz | - | 5.5 V | - | - | - | I2C, SMBus, Serial | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() CBTW28DD14ET,118 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 48 | - | TFBGA | - | 1 | - | Compliant | 8542390000 | - | Cut Tape (CT) | - | - | 85 °C | -10 °C | - | - | - | - | - | - | - | - | - | 2 V | 1.4 V | 300 µA | - | - | - | - | 28 | - | 80 ps | - | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | 2 | 1 | - | - | - | No | - | Lead Free | ||
![]() 74HC112D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | SO | Negative Edge | 2 | - | Compliant | - | - | Bulk | - | - | 125 °C | -40 °C | - | 24 MHz | - | 5 V | Non-Inverting | - | 5 V | - | 2 | 6 V | 2 V | - | - | - | - | - | 2 | - | 15 ns | - | 270 ns | Flip-Flop | - | - | - | - | 24 MHz | -7.8 mA | - | 7.8 mA | 2 | 1 | - | - | - | No | No SVHC | Lead Free | ||
![]() 74LVC11DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-337 | - | - | - | Compliant | - | - | - | - | - | 85 °C | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.2 V | - | - | - | - | - | - | - | 3.7 ns | - | - | - | - | - | - | 3 | - | -24 mA | - | 24 mA | - | - | - | - | - | - | - | Lead Free | ||
![]() 74ABT244D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | - | SO | - | 2 | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | - | 8 | 5 V | Non-Inverting | 8 | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | 8 | - | 4.6 ns | 30 mA | 6.6 ns | Buffer | - | 8 | - | 8 | - | -32 mA | - | 64 mA | 8 | 8 | - | - | - | No | No SVHC | Lead Free | ||
![]() 74HCT4067D NXP Semiconductors | In Stock | - | Datasheet | - | - | 24 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HC374PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-360 | - | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | - | 1 | 6 V | 2 V | - | - | - | - | - | 8 | - | 14 ns | - | - | D-Type, Flip-Flop | - | - | - | - | - | -7.8 mA | - | 7.8 mA | 8 | 8 | - | - | - | - | - | Lead Free | ||
![]() 74HC374N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 20 | - | DIP | Positive Edge | 1 | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | 5 V | Non-Inverting | - | - | - | 8 | 6 V | 2 V | - | - | - | 7.8 mA | - | 8 | - | 50 ns | - | 250 ns | D-Type, Flip-Flop | - | - | - | 8 | 24 MHz | -7.8 mA | - | 7.8 mA | 10 | 8 | - | - | - | No | No SVHC | Lead Free | ||
![]() 74LV4066D NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SO | - | - | - | Compliant | - | 50 ns | - | - | 300 Ω | 125 °C | -40 °C | 500 mW | - | - | 3.3 V | - | - | - | - | - | 6 V | 1 V | - | - | - | - | 80 µA | - | SPST | - | - | 40 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74AHCU04PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-402 | - | - | - | Compliant | - | - | - | - | - | 125 °C | - | - | - | - | 5 V | - | - | - | - | 6 | 5.5 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | -8 mA | - | 8 mA | - | - | - | - | - | - | - | Lead Free | ||
![]() SC16C554BIB80 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | - | LQFP | - | - | - | Compliant | - | - | - | SMD/SMT | - | 85 °C | -40 °C | - | 80 MHz | - | 5 V | - | 4 | - | - | - | 5.5 V | 2.25 V | - | 4.5 mA | - | - | - | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | 1.5 mm | 12.1 mm | 12.1 mm | No | No SVHC | Lead Free | ||
![]() 74LVC2G04GM NXP Semiconductors | In Stock | - | Datasheet | - | - | 6 | - | - | - | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | 5.5 V | 1.65 V | - | - | - | 32 mA | - | - | - | - | - | - | Buffer, Inverting | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PCA9534BS,118 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | VQFN | - | - | 8 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | Cut Tape (CT) | - | - | 85 °C | -40 °C | - | 400 kHz | - | - | - | 1 | - | I2C, SMBus | - | 5 V | 2.3 V | - | 20 mA | 200 mW | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9535PW,118 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | 211.997734 mg | TSSOP | - | - | 16 | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | 85 °C | -40 °C | 200 mW | 400 kHz | - | 5.5 V | - | - | - | I2C, SMBus, Serial | - | - | - | - | 160 mA | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFRC52201HN1 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | - | - | - | - | - | Compliant | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | - | - | 3.6 V | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 µm | 5.1 mm | 5.1 mm | - | - | Lead Free | ||
![]() 74HC74N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 14 | 9.071847 g | PDIP | Positive Edge | 2 | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | 5 V | Non-Inverting | - | - | - | 2 | 6 V | 2 V | - | - | - | 5.2 mA | - | 2 | - | 300 ns | - | 265 ns | D-Type | - | - | - | 2 | 24 MHz | -5.2 mA | - | 5.2 mA | - | - | 3.2 mm | 19.5 mm | 6.48 mm | No | No SVHC | Lead Free | ||
![]() HEF4052BT NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | SOIC | - | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | 500 mW | - | - | 12 V | - | - | - | - | - | 15 V | 3 V | - | - | - | - | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | - | 2 | - | - | - | - | - | - | 1.45 mm | 10 mm | 4 mm | - | No SVHC | - | ||
![]() 74HCT244N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 20 | 9.071847 g | DIP | - | 2 | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | 8 | 5 V | Non-Inverting | 8 | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | 8 | - | 45 ns | 8 µA | - | Buffer | - | 8 | - | 8 | - | -6 mA | 3.5 pF | 6 mA | - | - | 12.7 mm | 25.4 mm | 12.7 mm | No | No SVHC | Lead Free | ||
![]() MC145028DW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | SOIC | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | - | - | - | - | 7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() TFA9810T/N1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |