- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Number of Elements | Number of I/Os | RoHS | Schedule B | SwitchingFrequency | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Access Time | Topology | Min Input Voltage | Logic Function | Data Rate | Data Bus Width | Max Input Voltage | Halogen Free | Bandwidth | Core Architecture | Number of Gates | Max Frequency | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Max I/O Voltage | Number of Segments | Max Junction Temperature (Tj) | Number of Cores | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC35FS4503CAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSL2103T/1 NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | 453.59237 mg | SOIC | - | - | Compliant | - | 100 kHz | Cut Tape | 100 °C | -40 °C | - | - | 1 | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | 12 V | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 6.35 mm | 6.35 mm | - | No SVHC | - | ||
![]() 74HC7266D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SOP | 4 | - | Compliant | - | - | Bulk | 125 °C | -40 °C | - | - | 1 | - | - | 5 V | - | - | - | 4 | 6 V | 2 V | - | - | - | - | 115 ns | 2 µA | 175 ns | - | - | - | XNOR | - | - | - | - | - | - | 4 | - | -7.8 mA | 7.8 mA | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC9328MXLVM15 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 504.309667 mg | MAPBGA | - | - | Compliant | 8542310000 | - | - | 70 °C | 0 °C | - | 150 MHz | - | - | - | 3.3 V | - | - | - | - | 3.6 V | 3 V | - | - | - | 32 | - | - | - | 150 µs | - | - | - | - | 32 b | - | - | - | ARM | - | 150 MHz | - | - | - | - | 3.3 V | - | - | 1 | - | - | - | - | No | - | Lead Free | ||
![]() XPC850SRZT80BU NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | BGA | - | - | Compliant | - | - | - | 95 °C | 0 °C | - | 80 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Contains Lead | ||
![]() PCA24S08D NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | SO | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | 400 kHz | - | - | - | 3.3 V | - | - | Serial | - | 3.6 V | 2.5 V | 1 kB | - | - | - | - | - | - | 600 ns | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TJA1100HNZ NXP Semiconductors | In Stock | - | Datasheet | - | - | 36 | - | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Cut Tape | 125 °C | -40 °C | - | - | - | - | - | - | - | 4 | Ethernet | - | 36 V | 3.1 V | - | - | - | - | - | - | - | - | - | - | - | 100 mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | 1 mm | - | - | - | No SVHC | - | ||
![]() GTL2005PW,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 14 | - | TSSOP | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Digi-Reel® | 85 °C | -40 °C | - | - | - | - | TTL | 3.3 V | - | 4 | - | - | 3.6 V | 3 V | - | - | - | 4 | 5.9 ns | 3 mA | 5.9 ns | - | - | - | Translator | - | - | - | - | - | - | - | - | -12 mA | 40 mA | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74LV273DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-339 | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Non-Inverting | - | - | 1 | 5.5 V | 1 V | - | - | - | 8 | 12 ns | - | - | - | - | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | -12 mA | - | 8 | 8 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SSTV16857DGG NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | - | SOT-362 | - | - | Compliant | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 2.7 V | 2.3 V | - | - | - | - | 2.4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | -20 mA | 20 mA | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TDA3681J NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | 62 W | - | 4 | - | - | - | - | - | - | - | 50 V | 4 V | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | 85 °C | 17 mm | - | - | - | - | - | ||
![]() PCF8566T/1 NXP Semiconductors | In Stock | - | Datasheet | - | - | 40 | - | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | I2C | - | 6 V | 2.5 V | - | 30 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | 2.7 mm | - | - | - | No SVHC | - | ||
![]() 74HC125PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-402-14 | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Non-Inverting | - | - | - | 6 V | 2 V | - | - | - | 4 | 100 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -7.8 mA | 7.8 mA | 4 | 4 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT365DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | SOT-338-16 | - | - | Compliant | - | - | - | 125 °C | -40 °C | 500 mW | - | - | - | - | - | Non-Inverting | - | - | - | 5.5 V | 4.5 V | - | - | - | 6 | 11 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -6 mA | 6 mA | 8 | 6 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9539BS,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 24 | - | QFN | - | 16 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | 85 °C | -40 °C | 200 mW | 400 kHz | - | - | - | 5.5 V | - | - | I2C, SMBus, Serial | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MF1PLUS8001DA402 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 70 °C | -25 °C | - | 13.56 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() HTRC11001T/02EE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | 4 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | - | - | 16 MHz | - | - | - | - | - | - | 140 °C | - | 85 °C | 1.75 mm | - | - | - | - | - | ||
![]() SAF7741HVN139S30 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TJA1043T NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | CAN | - | 5.5 V | 2.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | 1.75 mm | - | - | - | - | - | ||
![]() 74LV125DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-337-14 | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Non-Inverting | - | - | - | 5.5 V | 1 V | - | - | - | 4 | 55 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -16 mA | 16 mA | 4 | 4 | - | - | - | - | - | - | - | - | - | - | Lead Free |