- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Number of Elements | Number of I/Os | RoHS | Schedule B | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Output Current | Number of Bits | Peripherals | Propagation Delay | Quiescent Current | Output Power | Min Input Voltage | Logic Function | Data Rate | Max Input Voltage | Direction | Halogen Free | Rise Time | Dropout Voltage | Input | Number of Gates | Max Frequency | PLL | High Level Output Current | Low Level Output Current | Number of Drivers | Nominal Output Voltage | Number of Input Lines | Number of Output Lines | Max Junction Temperature (Tj) | Ambient Temperature Range High | Load Impedance | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKW31Z512VHT4 NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | - | QFN | - | 25 | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | 105 °C | -40 °C | - | 48 MHz | - | - | - | - | - | - | - | - | - | - | 3.6 V | 1.71 V | 512 kB | - | - | 128 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SA58631TK NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | - | - | - | Compliant | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 µA | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Ω | - | - | - | - | No SVHC | Lead Free | ||
![]() 74HC4060D NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 16 | - | SO | 1 | - | Compliant | - | - | 125 °C | -40 °C | - | 95 MHz | - | - | - | - | 5 V | - | - | 5 V | - | - | 6 V | 2 V | - | - | - | - | - | 14 | - | 450 ns | - | - | - | Counter | - | - | Unidirectional | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() PCA9517AD,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 8 | 506.605978 mg | SO | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | 85 °C | -40 °C | 100 mW | - | - | - | - | - | - | - | 2 | - | - | - | 5.5 V | 2.7 V | - | 5 mA | 5 mA | - | 50 mA | - | - | 70 ns | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() PCA9555D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | - | SOT-137 | - | - | Compliant | - | - | 85 °C | -40 °C | - | 400 kHz | - | - | - | - | - | - | - | - | I2C, SMBus | - | 5.5 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC145152DW2 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | - | SOIC | - | - | Non-Compliant | - | Bulk | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 1 | 9 V | 3 V | - | - | 7.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | 25 MHz | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MC33771BTA1AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC373N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 20 | - | PDIP | 1 | - | Compliant | - | Bulk | 125 °C | -40 °C | - | - | - | - | - | - | 5 V | Non-Inverting | - | 6 V | - | 8 | 6 V | 2 V | - | - | - | - | - | 8 | - | 265 ns | - | - | - | Latch | - | - | - | - | - | - | - | - | - | - | -7.8 mA | 7.8 mA | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() P82B96TD NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOT-96 | - | - | Compliant | - | - | 85 °C | -40 °C | 300 mW | - | - | - | - | - | - | - | - | 15 V | - | - | 15 V | 2 V | - | - | - | - | - | - | - | 90 ns | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 2 | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC33908NAE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | - | LQFP | - | - | Compliant | - | Cut Tape | 125 °C | -40 °C | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33FS6513NAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC16C554BIB64 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | - | LQFP | - | - | Compliant | - | Tape and Reel | 85 °C | -40 °C | - | - | - | - | - | - | 5 V | - | 4 | - | - | - | 5.5 V | 2.25 V | - | - | 6 mA | - | - | - | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74HC02DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-337 | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | - | 7 ns | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | -7.8 mA | 7.8 mA | - | - | 2 | 1 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LPC2132FBD64/01 NXP Semiconductors | In Stock | - | Datasheet | - | - | 64 | - | LQFP | - | 47 | Compliant | - | - | 85 °C | -40 °C | - | 60 MHz | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3 V | 64 kB | - | - | 16 kB | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC33883HEG NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | 519.505011 mg | SOIC | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|8542390000|85 | - | 125 °C | -40 °C | - | - | 4 | - | - | 1 A | - | - | - | - | - | - | 28 V | 5.5 V | - | - | 2.2 mA | - | 1 A | - | - | - | - | - | - | - | - | - | - | Halogen Free | 80 ns | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC33772BSP2AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC2214FBD144/01 NXP Semiconductors | In Stock | - | Datasheet | - | - | 144 | - | LQFP | - | 112 | Compliant | - | - | 85 °C | -40 °C | - | 60 MHz | - | - | - | - | - | - | - | - | - | - | 1.95 V | 1.65 V | 256 kB | - | - | 16 kB | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SC16C654BIA68 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 68 | - | PLCC | - | - | Compliant | - | - | 85 °C | -40 °C | - | 80 MHz | - | - | - | - | 5 V | - | 4 | - | - | - | 5.5 V | 2.25 V | - | - | 6 mA | - | - | - | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.06 mm | 24.33 mm | 24.33 mm | - | No SVHC | Lead Free | ||
![]() MMPF0100NPAEP NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 56 | - | QFN | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | 125 °C | -40 °C | - | - | 12 | - | - | - | - | - | - | - | - | - | 4.5 V | 2.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | 85 °C | - | 1 mm | 8 mm | - | - | - | - | ||
![]() TDA3664AT/N1 NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | SOIC | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | 5 V | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | 3 V | - | - | 45 V | - | - | - | 180 mV | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | No SVHC | - |