- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Nominal Supply Current | RAM Size | Number of Bits | Peripherals | Propagation Delay | Access Time | Logic Function | Data Rate | Data Bus Width | Direction | Halogen Free | Core Architecture | Number of Gates | Max Frequency | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Current - Receiving | Current - Transmitting | Max Junction Temperature (Tj) | Number of Cores | Sensitivity (dBm) | Number of GPIO | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ALVC32PW NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-402 | - | - | Compliant | - | - | 85 °C | - | - | - | - | - | - | - | - | - | 3.6 V | 1.65 V | - | - | - | - | - | - | 2 ns | - | - | - | - | - | - | - | 4 | - | -24 mA | 24 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SC28L92A1A NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | - | LCC | - | - | Compliant | - | Bulk | 85 °C | -40 °C | - | 8 MHz | - | - | - | 2 | - | - | 3.63 V | 2.97 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC33772BTC0AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | 8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCC2692AC1N28 NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 28 | - | PDIP | - | - | Compliant | - | - | 70 °C | 0 °C | - | 3.69 MHz | - | 5 V | - | 2 | - | - | 5.5 V | 4.5 V | - | - | 10 mA | - | - | - | - | - | - | 115.2 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC33SB0401ES NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | - | QFN | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33PF8100A0ES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA3681JR NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | 62 W | - | 4 | - | - | - | - | - | 50 V | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | 85 °C | 17 mm | - | - | - | - | - | ||
![]() 74AHC1G125GV NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 5 | - | SOT-753-5 | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | - | 5.5 V | 2 V | - | - | - | - | 1 | - | 11.5 ns | - | Buffer | - | - | - | - | - | - | - | -8 mA | 8 mA | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC13213R2 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 71 | 163.888593 mg | LGA | - | 71 | Compliant | 8542310000 | Tape & Reel (TR) | 85 °C | -40 °C | - | - | - | 2.7 V | - | 16 | I2C, SPI | - | 3.4 V | 2 V | 4 kB | - | - | 4 kB | - | - | - | - | - | 250 kbps | - | - | - | - | - | 2.48 GHz | - | - | - | - | 37 mA | 30 mA | - | - | -92 dBm | 32 | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC9328MXLDVP20 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 225 | 435.391976 mg | MAPBGA | ROMless | 97 | Compliant | - | - | 70 °C | -30 °C | - | 200 MHz | - | 3.3 V | - | - | EBI/EMI, I2C, MMC, SD, SPI, UART, USART, USB | - | 3.6 V | 3 V | - | External | - | - | - | DMA, LCD, POR, PWM, WDT | - | 200 µs | - | - | 32 b | - | - | ARM | - | 200 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC9328MXLDVM20 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 504.309667 mg | MAPBGA | - | - | Compliant | - | - | 70 °C | -30 °C | - | 200 MHz | - | 3.3 V | - | - | - | - | 3.6 V | 3 V | - | - | - | - | - | - | - | 200 µs | - | - | 32 b | - | - | ARM | - | 200 MHz | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC9328MXLCVM15 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 256 | 504.309667 mg | BGA | ROMless | 97 | Compliant | - | - | 85 °C | -40 °C | - | 150 MHz | - | 3.3 V | - | - | EBI/EMI, I2C, MMC, SD, SPI, UART, USART, USB | - | 3.6 V | 3 V | - | External | - | - | 32 | DMA, LCD, POR, PWM, WDT | - | - | - | - | 32 b | - | - | ARM | - | 150 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPF5023AVNA0ES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8542390000, 8542390000|8542390000, 8542390000|8542390000|8542390000, 8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC7046AD NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | SO | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | 5 V | - | - | - | 1 | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC33PF8101A0ES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHCT1G79GV NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOT-753 | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | 1 | 5.5 V | 4.5 V | - | - | - | - | 1 | - | 3.5 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | -8 mA | 8 mA | 1 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HEF4015BT NXP Semiconductors | In Stock | - | - | - | Surface Mount | 16 | - | SO | - | - | Compliant | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 15 V | 3 V | - | - | - | - | - | - | - | - | Shift Register | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45 mm | 10 mm | 4 mm | - | - | - | ||
![]() 74LVC126ADB NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOT-337-14 | - | - | Compliant | - | - | 125 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | - | 3.6 V | 1.2 V | - | - | - | - | 4 | - | 2.7 ns | - | - | - | - | - | - | - | - | - | -24 mA | 24 mA | 4 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74ABT273ADB NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-339 | - | - | Compliant | - | - | 85 °C | -40 °C | - | - | - | - | Non-Inverting | - | - | 1 | 5.5 V | 4.5 V | - | - | - | - | 8 | - | 3.4 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | -32 mA | 64 mA | 8 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC68M360ZP25VLR2 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | BGA | - | - | Non-Compliant | - | Tape & Reel (TR) | 70 °C | 0 °C | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Contains Lead |