- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Number of Elements | Number of I/Os | RoHS | Schedule B | Turn Off Delay Time | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Data Rate | Number of Inputs | Halogen Free | Rise Time | Core Architecture | Number of Gates | Number of Bits per Element | Max Frequency | High Level Output Current | Low Level Output Current | Number of Drivers | Number of Input Lines | Number of Output Lines | Number of Cores | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74AHC1G32GV NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 5 | - | SO | 1 | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | 1 | - | - | 5 V | - | - | - | - | 1 | 5.5 V | 2 V | - | - | - | - | 9.5 ns | 1 µA | - | OR | - | - | - | - | - | 1 | - | - | -8 mA | 8 mA | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74ABT540D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOT-163-20 | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | Inverting | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 8 | 4.3 ns | - | - | - | - | - | - | - | - | - | - | - | -32 mA | 64 mA | - | 8 | 8 | - | - | - | - | - | - | Lead Free | ||
![]() 74HC244N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 20 | - | PDIP | 2 | - | Compliant | - | - | Bulk | 125 °C | -40 °C | - | - | 8 | - | - | 5 V | Non-Inverting | 8 | 6 V | - | - | 6 V | 2 V | - | - | - | 8 | 225 ns | 8 µA | - | Buffer, Inverting | - | 8 | - | - | - | - | 4 | - | -7.8 mA | 7.8 mA | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() PCA9554PW,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 16 | 172.98879 mg | TSSOP | - | 8 | Compliant | 8542310000, 8542390000, 8542390000|8542390000, 8542390000|8542390000|8542390000 | - | - | 85 °C | -40 °C | 200 mW | 400 kHz | - | - | - | 5.5 V | - | - | - | I2C, SMBus, Serial | - | - | - | - | 85 mA | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74HC27PW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | TSSOP | 3 | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | 1 | - | - | 5 V | - | - | - | - | - | 6 V | 2 V | - | - | - | - | 23 ns | 2 µA | - | NOR | - | - | - | - | - | 3 | - | - | -5.2 mA | 5.2 mA | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74LVT16244BDL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | - | SSOP | 4 | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | 16 | - | - | 3.3 V | Non-Inverting | 16 | - | - | - | 3.6 V | 2.7 V | - | - | - | 16 | 5.3 ns | 6 mA | - | Buffer | - | 16 | - | - | - | - | - | - | -32 mA | 64 mA | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() PCA9509DP,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 8 | 157.991892 mg | TSSOP | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Tape & Reel (TR) | 85 °C | -40 °C | 100 mW | - | - | - | - | - | - | 2 | - | I2C, SMBus | - | 5.5 V | 3 V | 3 mA | 5 mA | - | - | 109 ns | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | 950 µm | 3.1 mm | 3.1 mm | No | No SVHC | Lead Free | ||
![]() MCIMX31LVKN5B NXP Semiconductors | In Stock | - | Datasheet | - | - | 457 | - | - | - | - | Compliant | - | - | - | 70 °C | 0 °C | - | 532 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | ARM | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Lead Free | ||
![]() MC33931VW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | 1.899106 g | Module | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | 5 A | - | - | - | - | Parallel | - | 28 V | 8 V | - | 80 µA | 5 A | - | - | - | - | AND | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Contains Lead | ||
![]() SC28L194A1A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | PLCC | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 5 V | - | 4 | - | - | - | 5.5 V | 3 V | - | 30 mA | - | - | - | - | - | - | 460.8 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HCT251D NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | SO | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() PCA9509D NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | SOIC | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74AHC245PW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | - | TSSOP | 1 | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | 5 V | Non-Inverting | 8 | - | - | - | 5.5 V | 2 V | - | - | - | 8 | 21 ns | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC33PF8200ESES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC245N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 20 | 9.071847 g | DIP | 1 | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | 5 V | Non-Inverting | 8 | 6 V | - | 8 | 6 V | 2 V | - | - | - | 8 | 225 ns | - | - | Transceiver | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 12.7 mm | 25.4 mm | 12.7 mm | No | No SVHC | Lead Free | ||
![]() 74HC126PW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SOT-402-14 | - | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 6 V | 2 V | - | - | - | 4 | 100 ns | - | - | - | - | - | - | - | - | - | - | - | -7.8 mA | 7.8 mA | - | 4 | 4 | - | - | - | - | - | - | Lead Free | ||
![]() 74HC365D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | SOT-109-16 | - | - | Compliant | - | - | Tape & Reel (TR) | 125 °C | -40 °C | 500 mW | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 6 V | 2 V | - | - | - | 8 | 29 ns | - | 145 ns | Buffer | - | - | - | - | - | - | - | - | -7.8 mA | 7.8 mA | - | 8 | 6 | - | 1.45 mm | 10 mm | 4 mm | - | No SVHC | Lead Free | ||
![]() MC33932VW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | - | 1.899106 g | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | 125 °C | -40 °C | - | - | 14 | 7 V | 5 A | - | - | - | - | Parallel | - | 28 V | 8 V | - | 80 µA | 5 A | - | - | - | 1 ms | AND | - | - | - | 3 µs | - | - | - | - | - | - | 4 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() SC16C754BIBM NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | - | - | Compliant | - | - | Bulk | 85 °C | -40 °C | - | - | - | - | - | 5 V | - | 4 | - | - | - | 5.5 V | 2.25 V | - | 6 mA | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC33910G5AC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | 188.609377 mg | LQFP | - | - | Compliant | - | 10 µs | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 18 V | 5.5 V | 4.5 mA | 4.5 mA | - | - | 4.2 µs | - | 10 µs | - | - | - | Halogen Free | - | - | - | - | 4 MHz | - | - | 2 | - | - | - | - | - | - | No | No SVHC | - |