- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Number of Elements | Number of I/Os | RoHS | Schedule B | SwitchingFrequency | Packaging | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Output Configuration | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Access Time | Topology | Min Input Voltage | Logic Function | Data Rate | Data Bus Width | Number of Inputs | Max Input Voltage | Halogen Free | Core Architecture | Number of Gates | Max Frequency | Fault Protection | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Max I/O Voltage | Number of Cores | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC4046ADB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | SSOP | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | 5 V | - | - | - | 1 | 6 V | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC33399PEFR2 NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | 74.162352 mg | SOIC | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | - | 3 mA | - | - | - | 6 µs | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC35FS4503CAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSL2103T/1 NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | 453.59237 mg | SOIC | - | - | Compliant | - | 100 kHz | Cut Tape | - | - | 100 °C | -40 °C | - | - | 1 | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flyback | 12 V | - | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 6.35 mm | 6.35 mm | - | No SVHC | - | ||
![]() 74HC7266D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | - | SOP | 4 | - | Compliant | - | - | Bulk | - | - | 125 °C | -40 °C | - | - | 1 | - | - | - | 5 V | - | - | - | 4 | 6 V | 2 V | - | - | - | - | - | 115 ns | 2 µA | 175 ns | - | - | - | XNOR | - | - | - | - | - | - | 4 | - | - | -7.8 mA | 7.8 mA | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC9328MXLVM15 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 504.309667 mg | MAPBGA | - | - | Compliant | 8542310000 | - | - | - | - | 70 °C | 0 °C | - | 150 MHz | - | - | - | - | 3.3 V | - | - | - | - | 3.6 V | 3 V | - | - | - | - | 32 | - | - | - | 150 µs | - | - | - | - | 32 b | - | - | - | ARM | - | 150 MHz | - | - | - | - | - | 3.3 V | 1 | - | - | - | - | No | - | Lead Free | ||
![]() XPC850SRZT80BU NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | BGA | - | - | Compliant | - | - | - | - | - | 95 °C | 0 °C | - | 80 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Contains Lead | ||
![]() PCA24S08D NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | - | SO | - | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | 400 kHz | - | - | - | - | 3.3 V | - | - | Serial | - | 3.6 V | 2.5 V | 1 kB | - | - | - | - | - | - | - | 600 ns | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TJA1100HNZ NXP Semiconductors | In Stock | - | Datasheet | - | - | 36 | - | - | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Cut Tape | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 4 | Ethernet | - | 36 V | 3.1 V | - | - | - | - | - | - | - | - | - | - | - | - | 100 mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | 1 mm | - | - | - | No SVHC | - | ||
![]() GTL2005PW,118 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 14 | - | TSSOP | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Digi-Reel® | - | - | 85 °C | -40 °C | - | - | - | - | TTL | - | 3.3 V | - | 4 | - | - | 3.6 V | 3 V | - | - | - | - | 4 | 5.9 ns | 3 mA | 5.9 ns | - | - | - | Translator | - | - | - | - | - | - | - | - | - | -12 mA | 40 mA | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() 74LV273DB NXP Semiconductors | In Stock | - | Datasheet | - | - | 20 | - | SOT-339 | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | 1 | 5.5 V | 1 V | - | - | - | - | 8 | 12 ns | - | - | - | - | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | - | -12 mA | - | 8 | 8 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SSTV16857DGG NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | - | SOT-362 | - | - | Compliant | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 2.7 V | 2.3 V | - | - | - | - | - | 2.4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | -20 mA | 20 mA | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() PCA9539RPW,118 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | 211.997734 mg | TSSOP | - | 16 | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | Tape & Reel (TR) | - | - | 85 °C | -40 °C | 200 mW | 400 kHz | - | - | - | - | 5.5 V | - | - | I2C, SMBus, Serial | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC06XS4200BFK NXP Semiconductors | In Stock | - | Datasheet | - | - | 23 | - | - | - | - | Compliant | 8542390000 | - | - | - | 6 mΩ | 125 °C | -40 °C | - | - | 2 | - | - | 9 A | - | - | - | SPI | - | - | - | - | 5 mA | High Side | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMPF0100NPAZES NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 56 | - | QFN EP | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | Integrated Circuit (IC) | - | 85 °C | -40 °C | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | - | - | ||
![]() 74ABT125D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 14 | 4.535924 g | SO | 4 | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | - | 4 | - | - | - | 5 V | Non-Inverting | 4 | - | - | 5.5 V | 4.5 V | - | - | - | - | 4 | 4.6 ns | 12 mA | 6.8 ns | - | - | - | Buffer | - | - | 4 | - | - | - | 4 | - | - | -32 mA | 64 mA | 4 | 4 | - | - | - | 6.35 mm | 6.35 mm | 6.35 mm | No | No SVHC | Lead Free | ||
![]() 74LVC841APW NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | TSSOP | - | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | Non-Inverting | - | - | 1 | 3.6 V | 1.2 V | - | - | - | - | - | 4.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -24 mA | - | 10 | 10 | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HC126D-T NXP Semiconductors | In Stock | - | Datasheet | - | - | 14 | - | SOIC | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HEF4894BT NXP Semiconductors | In Stock | - | - | - | - | 20 | - | SOIC | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SAF7730HV/N336,557 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |