- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Case/Package | Number of Elements | Number of I/Os | RoHS | Schedule B | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | RAM Size | Power Dissipation | Output Current | Number of Bits | Throw Configuration | Peripherals | Propagation Delay | Quiescent Current | Turn On Delay Time | Min Input Voltage | Logic Function | Data Rate | Max Input Voltage | Dropout Voltage | Number of Gates | Max Frequency | High Level Output Current | Low Level Output Current | Nominal Output Voltage | Number of Transceivers | Number of Input Lines | Number of Output Lines | Max Junction Temperature (Tj) | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33772BSP2AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC2214FBD144/01 NXP Semiconductors | In Stock | - | Datasheet | - | - | 144 | LQFP | - | 112 | Compliant | - | 85 °C | -40 °C | - | 60 MHz | - | - | - | - | - | - | - | - | - | 1.95 V | 1.65 V | 256 kB | - | 16 kB | - | - | - | - | PWM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SC16C654BIA68 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 68 | PLCC | - | - | Compliant | - | 85 °C | -40 °C | - | 80 MHz | - | - | - | 5 V | - | 4 | - | - | - | 5.5 V | 2.25 V | - | 6 mA | - | - | - | - | - | - | - | - | - | - | - | 5 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | 4.06 mm | 24.33 mm | 24.33 mm | - | No SVHC | Lead Free | ||
![]() MMPF0100NPAEP NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 56 | QFN | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | 125 °C | -40 °C | - | - | 12 | - | - | - | - | - | - | - | - | 4.5 V | 2.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | 85 °C | 1 mm | 8 mm | - | - | - | - | ||
![]() TDA3664AT/N1 NXP Semiconductors | In Stock | - | Datasheet | - | - | 8 | SOIC | - | - | Compliant | - | 125 °C | -40 °C | - | - | - | 5 V | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | 3 V | - | - | 45 V | 180 mV | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 74HC4511D NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | SOIC | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MKW41Z512VHT4 NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | QFN | - | 25 | - | - | 105 °C | -40 °C | - | 48 MHz | - | - | - | - | - | - | - | - | - | 3.6 V | 1.71 V | 512 kB | - | 128 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() PCF8583T/5 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | SO | - | - | Compliant | - | - | - | - | 100 kHz | 2 | - | - | - | - | - | 5 V | I2C | - | 6 V | 2.5 V | 240 B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | 2.65 mm | - | - | - | - | - | ||
![]() TJA1051T/E,118 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | SO | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | 150 °C | -40 °C | - | - | - | - | - | 5 V | - | - | - | CAN | - | 5.5 V | 2.8 V | - | 70 mA | - | - | - | - | - | - | - | - | - | - | - | 1 Mbps | - | - | - | - | - | - | - | 1 | - | - | 150 °C | - | 1.75 mm | - | - | No | - | Lead Free | ||
![]() PCA9538APWJ NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 16 | TSSOP | - | 8 | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | 85 °C | -40 °C | - | 400 kHz | - | - | - | 5.5 V | - | - | - | I2C, SMBus | - | - | - | - | - | - | 200 mW | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVT2245PW NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | TSSOP | 1 | - | Compliant | - | 85 °C | -40 °C | - | - | - | - | - | 3.3 V | Non-Inverting | 8 | - | - | 1 | 3.6 V | 2.7 V | - | - | - | - | - | 8 | - | - | 3.2 ns | 3 mA | 9.1 ns | - | Transceiver | - | - | - | - | - | -12 mA | 12 mA | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC34VR500VAES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | 8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33FS4501CAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMPF0100F6AEP NXP Semiconductors | In Stock | - | Datasheet | - | - | - | QFN | - | - | Compliant | 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMPF0200F6AEP NXP Semiconductors | In Stock | - | Datasheet | - | - | - | QFN | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33FS6523CAE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEF4094BT NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | SOIC | 1 | - | Compliant | - | 70 °C | -40 °C | - | 28 MHz | - | - | - | - | - | - | 15 V | - | - | 15.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | Shift Register | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 74HC257N NXP Semiconductors | In Stock | - | Datasheet | - | Through Hole | 16 | PDIP | - | - | Compliant | - | 125 °C | -40 °C | 750 mW | - | - | - | - | - | Non-Inverting | - | - | - | 4 | 6 V | 2 V | - | - | - | - | - | - | DPST | - | 19 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 4 | - | - | 3.2 mm | 19.5 mm | 6.48 mm | - | No SVHC | Lead Free | ||
![]() N74F153D NXP Semiconductors | In Stock | - | Datasheet | - | - | - | SO | - | - | Compliant | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | 4PST | - | 7.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 2 | - | - | - | - | - | - | - | Lead Free | ||
![]() 74ABT827D NXP Semiconductors | In Stock | - | Datasheet | - | - | 24 | SOT-137-24 | - | - | Compliant | - | 85 °C | -40 °C | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | 10 | - | - | 4.4 ns | - | - | - | - | - | - | - | - | - | -32 mA | 64 mA | - | - | 10 | 10 | - | - | - | - | - | - | - | Lead Free |