- RoHS
- Case/Package
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Lead Free
- Max Supply Voltage
- Min Supply Voltage
- Mount
- Propagation Delay
- Operating Supply Voltage
- Radiation Hardening
Attribute column
Manufacturer
pSemi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Case/Package | Number of Elements | RoHS | Schedule B | Turn Off Delay Time | Packaging | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Current Rating | Frequency | Number of Outputs | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Test Frequency | Operating Supply Current | Nominal Supply Current | Output Configuration | Output Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Min Input Voltage | Logic Function | Clamping Voltage | Data Rate | Max Input Voltage | Halogen Free | Nominal Input Voltage | Evaluation Kit | Gain | Core Architecture | Number of Gates | Fault Protection | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Noise Figure | P1dB | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33883DW NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | - | SOIC | - | Non-Compliant | - | - | Bulk | - | - | 125 °C | -40 °C | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 74HCT390D NXP Semiconductors | In Stock | - | Datasheet | - | 16 | - | SOT-109 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() MC34PF3001A6EP NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | - | - | QFN | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP1106DH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | TSSOP | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC33PF8100CCES NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT32D-T NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 14 | - | SO | 4 | Compliant | - | - | Cut Tape | - | - | 125 °C | -40 °C | - | - | - | 1 | - | 5 V | - | - | - | 4 | 5.5 V | 4.5 V | - | - | - | - | - | - | - | 36 ns | 2 µA | - | - | OR | - | - | - | - | - | - | - | - | 4 | - | -4 mA | 4 mA | - | - | - | - | No | - | Lead Free | ||
![]() 74HC158D NXP Semiconductors | In Stock | - | Datasheet | - | 16 | - | SOT-109 | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | DPST | 21 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 4 | - | - | - | - | Lead Free | ||
![]() 74AHCT373PW NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 20 | - | TSSOP | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | 8 | 5.5 V | 4.5 V | - | - | - | - | - | - | - | 4.3 ns | - | - | - | Latch | - | - | - | - | - | - | - | - | - | - | -8 mA | - | 8 | 8 | - | - | - | - | Lead Free | ||
![]() 74HC367PW NXP Semiconductors | In Stock | - | Datasheet | - | 16 | - | SOT-403-16 | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | Non-Inverting | - | - | - | 6 V | 2 V | - | - | - | - | - | 6 | - | 95 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -7.8 mA | 7.8 mA | 6 | 6 | - | - | - | - | Lead Free | ||
![]() SC28L198A1A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | PLCC | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 5 V | - | 8 | - | - | 5.5 V | 3 V | - | - | 150 mA | - | - | - | - | - | - | - | - | - | - | 460.8 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MBC13917EPR2 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 6 | 10.489324 mg | - | - | Compliant | - | - | - | SMD/SMT | - | 85 °C | -40 °C | 100 mW | - | 100 MHz | - | - | 2.7 V | - | - | - | - | - | - | 1.9 GHz | 20 mA | 4.7 mA | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | 14.9 dB | - | - | - | - | - | - | - | 1.8 dB | 1 dBm | - | - | Lead Free | ||
![]() MC33886PVWR2 NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 20 | 2.21509 g | - | - | Compliant | 8542390000, 8542390000|8542390000|8542390000|8542390000|8542390000 | - | - | - | - | 150 °C | -40 °C | - | - | - | 1 | 5 A | - | - | - | Parallel | - | 40 V | 5 V | - | - | 20 mA | - | 5 A | - | - | - | - | - | - | AND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 74HC93D NXP Semiconductors | In Stock | - | Datasheet | - | 14 | - | SO | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74HC139DB NXP Semiconductors | In Stock | - | Datasheet | - | 16 | - | SOT-338 | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | DP4T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74ABT574AD,118 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC33984CHFK NXP Semiconductors | In Stock | - | Datasheet | Surface Mount | 16 | 988.292726 mg | QFN | - | Compliant | - | 500 µs | - | - | 4 mΩ | 125 °C | -40 °C | - | 30 A | - | 2 | - | 27 V | - | - | SPI, Serial | - | - | - | - | - | 20 mA | High Side | 15 A | - | - | - | - | 100 µs | 6 V | - | 15 V | - | 27 V | Halogen Free | 27 V | - | - | - | - | Over Temperature, Over Voltage | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 74HC253DB NXP Semiconductors | In Stock | - | Datasheet | - | 16 | - | SOT-338 | - | Compliant | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 6 V | 2 V | - | - | - | - | - | - | 4PST | 30 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 2 | - | - | - | - | Lead Free | ||
![]() 74AHC1G32GW NXP Semiconductors | In Stock | - | - | - | - | - | SOT-353-5 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9541D/01 NXP Semiconductors | In Stock | - | Datasheet | - | 16 | - | SOIC | - | Compliant | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 5 V | - | 2 | - | 1 | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() OM13055 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ARM | - | - | - | - | - | - | - | - | - | - | - |