- Consumer IC Type
- Dolby Level-Nom
- Dolby Type
- HTS Code
- Harmonic Distortion
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Channels
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
pSemi Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Seated Height-Max | Consumer IC Type | Harmonic Distortion | Playback/Record Mode | Dolby Type | Dolby Level-Nom | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEA0665 NXP Semiconductors | In Stock | - | - | NO | 28 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | e3/e4 | TIN/NICKEL PALLADIUM GOLD | CAN ALSO WORK WITH SINGLE 14V SUPPLY | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | 8 V | INDUSTRIAL | 4 V | 1 | 5.1 mm | DOLBY NOISE REDUCTION IC | 0.15% | PLAYBACK AND RECORD | B AND C | 387.5 mV | 35.5 mm | 15.24 mm | ||
![]() TEA0655 NXP Semiconductors | In Stock | - | - | NO | 20 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | e3/e4 | TIN/NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | 15 V | INDUSTRIAL | 8 V | 2 | 4.2 mm | DOLBY NOISE REDUCTION IC | 0.15% | PLAYBACK | B | 387.5 mV | 26.73 mm | 7.62 mm | ||
![]() TEA0657 NXP Semiconductors | In Stock | - | - | NO | 24 | NXP SEMICONDUCTORS | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP24,.6 | RECTANGULAR | IN-LINE | Active | DIP | e3/e4 | TIN/NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | 15 V | INDUSTRIAL | 9 V | 2 | 5.1 mm | DOLBY NOISE REDUCTION IC | 0.15% | PLAYBACK AND RECORD | B | 580 mV | 31.7 mm | 15.24 mm |