- Package
- RoHS
- Supply Voltage
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
pSemi Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Interface Type | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 82HS189A/BLA NXP Semiconductors | In Stock | - | - | NO | 24 | - | SIGNETICS CORP | - | 1024 words | 1000 | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-XDIP-T24 | Not Qualified | - | MILITARY | - | - | - | - | 1KX8 | - | - | 8 | 8192 bit | 38535Q/M;38534H;883B | - | OTP ROM | - | ||
![]() N82HS321A NXP Semiconductors | In Stock | - | Datasheet | YES | 28 | 35 ns | NXP SEMICONDUCTORS | - | 4096 words | 4000 | - | - | - | PLASTIC/EPOXY | QCCN | QCCN, | - | UNSPECIFIED | CHIP CARRIER | Obsolete | - | - | - | 5 V | - | EAR99 | - | 8542.32.00.71 | QUAD | NO LEAD | 1 | - | - | unknown | - | X-PQCC-N28 | Not Qualified | 5.25 V | - | 4.75 V | - | ASYNCHRONOUS | - | 4KX8 | - | - | 8 | 32768 bit | - | PARALLEL | OTP ROM | - | ||
![]() R29791DM/883B QP Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() N82HS321CF NXP Semiconductors | In Stock | - | - | NO | 24 | 25 ns | SIGNETICS CORP | - | 4096 words | 4000 | 70 °C | - | - | CERAMIC | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | R-XDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | - | 0.175 mA | 4KX8 | - | - | 8 | 32768 bit | - | - | OTP ROM | - | ||
![]() N82HS641N NXP Semiconductors | In Stock | - | Datasheet | NO | 24 | 55 ns | NXP SEMICONDUCTORS | - | 8192 words | 8000 | 75 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | e0 | EAR99 | TIN LEAD | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | ASYNCHRONOUS | 0.175 mA | 8KX8 | 3-STATE | - | 8 | 65536 bit | - | PARALLEL | OTP ROM | - | ||
![]() N82S183N NXP Semiconductors | In Stock | - | Datasheet | NO | 24 | 60 ns | SIGNETICS CORP | - | 1024 words | 1000 | 75 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | e0 | EAR99 | TIN LEAD | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | ASYNCHRONOUS | 0.175 mA | 1KX8 | 3-STATE | - | 8 | 8192 bit | - | PARALLEL | OTP ROM | - | ||
![]() 27C512-15FA NXP Semiconductors | In Stock | - | Datasheet | NO | 28 | 150 ns | NXP SEMICONDUCTORS | - | 65536 words | 64000 | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP-28 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | EAR99 | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | - | - | unknown | - | R-CDIP-T28 | - | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.015 mA | 64KX8 | - | - | 8 | 524288 bit | - | PARALLEL | UVPROM | - | ||
![]() HX24LC08BDBVRG HANSCHIP semiconductor | 10918 |
| - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C512CDRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX24C08DRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | I2C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | 8Kbit | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX24LC04BDBVRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX24C16DRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | I2C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | 16Kbit | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX24LC256BDRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX24LC16BDRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HX24C512DRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | I2C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | 512Kbit | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C256CDRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C04CDBVRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT24C16DGKRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82S185A/BVA NXP Semiconductors | In Stock | - | Datasheet | NO | 18 | 55 ns | NXP SEMICONDUCTORS | - | 2048 words | 2000 | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 5 V | - | EAR99 | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | 18 | R-GDIP-T18 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 2KX4 | 3-STATE | 5.08 mm | 4 | 8192 bit | - | PARALLEL | OTP ROM | 7.62 mm | ||
![]() HX24C02DBVRG HANSCHIP semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | 2Kbit | - | - | - | - | - | - | - | - | - | - | - |